- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Lead Free Status / RoHS Status | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Rated Temperature | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y008942K2000DR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y00891K47000TR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y00891K47000BR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y11891K50000VR0L Vishay Precision Group | In Stock | - | - | Radial | - | - | - | - | - | - | - | 600mW | - | - | Bulk | - | - | 0.005% | - | - | 2 | - | 2 ppm/°C | 1.5kOhm | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | - | 7.62mm | 2.667mm | RoHS Compliant | ||
![]() Y00894K42000TR0L Vishay Precision Group | In Stock | - | - | Radial | - | - | - | - | - | - | - | 600mW | - | - | - | - | - | 0.01% | - | - | 2 | - | 5 ppm/°C | 4.42kOhm | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | - | 7.62mm | 2.667mm | RoHS Compliant | ||
![]() Y00891K49000BR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y00893K48000FM0L Vishay Precision Group | In Stock | - | - | Radial | - | - | - | - | - | - | - | 600mW | - | - | - | - | - | 1% | - | - | 2 | - | 5 ppm/°C | 3.48kOhm | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | - | 7.62mm | 2.667mm | RoHS Compliant | ||
![]() Y00891K40000AR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y008915K4000TR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y00892K01000AR1R Vishay Precision Group | In Stock | - | - | Radial | - | - | - | - | - | - | - | 600mW | - | - | - | - | - | 0.05% | - | - | 2 | - | 5 ppm/°C | 2.01kOhm | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | - | 7.62mm | 2.667mm | Non-RoHS Compliant | ||
![]() Y00891K47000FR0L Vishay Precision Group | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 175°C | -55°C | - | - | - | - | - | - | 1% | no | - | 2 | EAR99 | 5 ppm/°C | 1470Ohm | - | - | - | - | PRECISION, NON INDUCTIVE | BULK | - | Rectangular | FIXED RESISTOR | MIL-PRF-55182/9 | 0.3W | 25.4mm | 300V | - | 3.81mm | 0.635 mm | 125°C | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y094410R0000B9L Vishay Precision Group | 46 |
| - | Radial - 4 Leads | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | Bulk | VCS332 | 1.340 L x 0.210 W (34.04mm x 5.33mm) | ±0.1% | - | 1 (Unlimited) | 4 | - | ±1ppm/°C | 10 Ohms | - | - | Metal Foil | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive | - | 1.024 (26.01mm) | - | - | - | ||
![]() Y00079K88000B9L Vishay Precision Group | 43 |
| - | Radial | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | -55°C ~ 125°C | Bulk | S | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.1% | - | 1 (Unlimited) | 2 | - | ±2ppm/°C | 9.88 kOhms | - | - | Metal Foil | 0.6W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.336 (8.53mm) | - | - | - | ||
![]() Y16905R00000Q9L Vishay Precision Group | 244 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y407810K0000V9L Vishay Precision Group | 2708 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y146810R0000Q9L Vishay Precision Group | 34 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.02 % | - | - | 4 | - | 0.2 ppm/°C | 10 Ω | 125 °C | -55 °C | Metal Foil | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 20.3962 mm | - | 40.005 mm | 7.0104 mm | - | ||
![]() Y4078136K200T9L Vishay Precision Group | 34 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | - | - | 2 | - | 0 ppm/°C | 136.2 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | 11.43 mm | - | 10.541 mm | 4.1148 mm | - | ||
![]() Y000745K9000B9L Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | - | - | 2 | - | 2 ppm/°C | 45.9 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y00756K17500B9L Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | - | - | 2 | - | 8 ppm/°C | 6.175 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y407810K0000T9L Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | - | - | 2 | - | 0 ppm/°C | 10 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | 11.43 mm | - | 10.541 mm | 4.1148 mm | - |