- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Failure Rate | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0062197R000B0L Vishay Precision Group | 8 |
| - | Lead, Tin | Through Hole | - | - | - | Compliant | - | Bulk | - | - | 0.1 % | - | 2 | 1 ppm/°C | 197 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y0793487R000B9L Vishay Precision Group | 8 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | - | 2 | 2 ppm/°C | 487 Ω | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.4892 mm | ||
![]() Y0786109R000B9L Vishay Precision Group | 32 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | - | 2 | 1 ppm/°C | 109 Ω | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y00661R00000J9L Vishay Precision Group | 2585 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 5 % | - | 4 | 2 ppm/°C | 1 Ω | 150 °C | -55 °C | Metal Foil | - | 10 W | - | Moisture Resistant | 8.509 mm | - | 38.862 mm | 25.4 mm | ||
![]() Y0793525R000T0L Vishay Precision Group | 11 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | - | 2 | 2 ppm/°C | 525 Ω | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.4892 mm | ||
![]() Y0066150R000T9L Vishay Precision Group | 2806 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | - | 4 | 2 ppm/°C | 150 Ω | 150 °C | -55 °C | Metal Foil | - | 10 W | - | Moisture Resistant | 8.509 mm | - | 38.862 mm | 25.4 mm | ||
![]() Y07935K60000T9L Vishay Precision Group | 11 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | - | 2 | 2 ppm/°C | 5.6 kΩ | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.4892 mm | ||
![]() Y0793525R000T9L Vishay Precision Group | 41 |
| - | - | - | Radial | - | Lead free / RoHS Compliant | Compliant | -55°C ~ 125°C | Bulk | RCK | 0.300 L x 0.098 W (7.62mm x 2.50mm) | ±0.01% | 1 (Unlimited) | 2 | ±2ppm/°C | 525 Ohms | 125 °C | -55 °C | Metal Foil | 0.6W | 600 mW | - | Moisture Resistant, Non-Inductive | 8.5344 mm | 0.336 (8.53mm) | 7.62 mm | 2.4892 mm | ||
![]() Y006610R0000B9L Vishay Precision Group | 2972 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | - | 4 | 2 ppm/°C | 10 Ω | 150 °C | -55 °C | Metal Foil | - | 10 W | - | Moisture Resistant | 8.509 mm | - | 38.862 mm | 25.4 mm | ||
![]() Y0793505R000T9L Vishay Precision Group | 41 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | - | 2 | 2 ppm/°C | 505 Ω | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.4892 mm | ||
![]() Y00660R15000J9L Vishay Precision Group | 2766 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 5 % | - | 4 | 2 ppm/°C | 150 mΩ | 150 °C | -55 °C | Metal Foil | - | 10 W | - | Moisture Resistant | 8.509 mm | - | 38.862 mm | 25.4 mm | ||
![]() Y007550K0500T9L Vishay Precision Group | 16 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | - | 2 | 8 ppm/°C | 50.05 kΩ | 125 °C | -55 °C | Metal Foil | - | 300 mW | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y07857R20000A0L Vishay Precision Group | 16 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.05 % | - | 2 | 2 ppm/°C | 7.2 Ω | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y1622100R000B9L Vishay Precision Group | 16 |
| - | - | - | - | - | - | Compliant | - | Bulk | - | - | 0.1 % | - | 2 | 0.2 ppm/°C | 100 Ω | 150 °C | -55 °C | Metal Foil | - | 8 W | - | Moisture Resistant | 21.463 mm | - | 10.16 mm | 3.81 mm | ||
![]() Y0786115R000B9L Vishay Precision Group | 16 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | - | 2 | 1 ppm/°C | 115 Ω | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y00752R49000B0L Vishay Precision Group | 29 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | - | 2 | 8 ppm/°C | 2.49 Ω | 125 °C | -55 °C | Metal Foil | - | 300 mW | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y006222K5000T0L Vishay Precision Group | 32 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | - | 2 | 1 ppm/°C | 22.5 kΩ | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y007515K0000Q0L Vishay Precision Group | 41 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.02 % | - | 2 | 8 ppm/°C | 15 kΩ | 125 °C | -55 °C | Metal Foil | - | 300 mW | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y00072K94000B9L Vishay Precision Group | 41 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | - | 2 | 2 ppm/°C | 2.94 kΩ | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y1752101R000F0L Vishay Precision Group | 21 |
| - | - | - | Axial | - | Lead free / RoHS Compliant | - | -55°C ~ 125°C | Bulk | HZ | 0.500 Dia x 1.000 L (12.70mm x 25.40mm) | ±1% | 1 (Unlimited) | 2 | ±0.2ppm/°C | 101 Ohms | - | - | Metal Foil | 1W | - | - | Non-Inductive | - | - | - | - |