- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0062520R000T0L Vishay Precision Group | 7 |
| - | Lead, Tin | Through Hole | Compliant | Bulk | 0.01 % | 2 | 1 ppm/°C | 520 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0785863R000F9L Vishay Precision Group | In Stock | - | - | - | - | Compliant | Bulk | 1 % | 2 | 2 ppm/°C | 863 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00581K00000B0L Vishay Precision Group | 42 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 8 ppm/°C | 1 kΩ | 150 °C | -55 °C | Metal Foil | 150 mW | - | - | 12.7 mm | - | ||
![]() Y007795K2380T0L Vishay Precision Group | 49 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 95.238 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | ||
![]() Y007518K0000B9L Vishay Precision Group | 5 |
| - | - | - | Compliant | - | 0.1 % | 2 | 8 ppm/°C | 18 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y607122R9000Q0L Vishay Precision Group | 44 |
| - | - | - | Non-Compliant | Bulk | 0.02 % | 2 | 0.2 ppm/°C | 22.9 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y00071K20000D0L Vishay Precision Group | 44 |
| - | - | - | Non-Compliant | Bulk | 0.5 % | 2 | 2 ppm/°C | 1.2 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00756K29420T0L Vishay Precision Group | 14 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 8 ppm/°C | 6.2942 kΩ | 175 °C | -55 °C | Metal Foil | 200 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y007515R0000B9L Vishay Precision Group | 28 |
| - | - | - | Compliant | - | 0.1 % | 2 | 8 ppm/°C | 15 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00751K49000T219L Vishay Precision Group | 32 |
| - | - | - | Compliant | - | 0.01 % | 2 | 8 ppm/°C | 1.49 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00079K50000V0L Vishay Precision Group | 26 |
| - | - | - | Non-Compliant | Bulk | 0.005 % | 2 | 2 ppm/°C | 9.5 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y607120R0000B0L Vishay Precision Group | 6 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 0.2 ppm/°C | 20 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y0786164R760T9L Vishay Precision Group | 23 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 1 ppm/°C | 164.76 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y16081R00000A9L Vishay Precision Group | 45 |
| - | - | - | Compliant | Bulk | 0.05 % | 4 | 0.2 ppm/°C | 1 Ω | 150 °C | -55 °C | Metal Foil | 2 W | Moisture Resistant | 13.0048 mm | 31.496 mm | 4.4958 mm | ||
![]() Y14422K34100B0L Vishay Precision Group | 45 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 2.341 kΩ | 155 °C | -55 °C | Metal Foil | 250 mW | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y07931K96000F9L Vishay Precision Group | 29 |
| - | - | - | Compliant | - | 1 % | 2 | 2 ppm/°C | 1.96 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y00626R60000B0L Vishay Precision Group | 29 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 6.6 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00071K33330T9L Vishay Precision Group | 40 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 1.3333 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0011226K000B0L Vishay Precision Group | In Stock | - | - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 226 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y14808R00000B129L Vishay Precision Group | 2113 |
| - | - | - | Compliant | Bulk | 0.1 % | 4 | 0.2 ppm/°C | 8 Ω | 150 °C | -55 °C | Metal Foil | 10 W | Moisture Resistant | 21.209 mm | 17.526 mm | 5.461 mm |