- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Features | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00783K30000T0L Vishay Precision Group | 21 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 0 ppm/°C | 3.3 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y079319K9290D0L Vishay Precision Group | 22 |
| - | - | - | Compliant | - | 0.5 % | 2 | 2 ppm/°C | 19.929 kΩ | 125 °C | -55 °C | Metal Foil | - | 600 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y078589R0000B9L Vishay Precision Group | 22 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 89 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y079360K0000B9L Vishay Precision Group | 5 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 60 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y6071250R000T9L Vishay Precision Group | 41 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 0.2 ppm/°C | 250 Ω | 125 °C | -55 °C | Metal Foil | - | 300 mW | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y00783K00000T9L Vishay Precision Group | 41 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 0 ppm/°C | 3 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y0078100K000B0L Vishay Precision Group | 41 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 0 ppm/°C | 100 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y01011R00000D9L Vishay Precision Group | 5 |
| - | - | - | Compliant | Bulk | 0.5 % | 2 | 1 ppm/°C | 1 Ω | 175 °C | -55 °C | Metal Foil | - | 500 mW | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y07939K00000B0L Vishay Precision Group | 5 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 9 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y00071K20000T16L Vishay Precision Group | 5 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 1.2 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00774K00000A9L Vishay Precision Group | 12 |
| - | - | - | Compliant | Bulk | 0.05 % | 2 | 2 ppm/°C | 4 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | Moisture Resistant | - | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y006250K5050T9L Vishay Precision Group | 10 |
| - | - | - | Compliant | - | 0.01 % | 2 | 1 ppm/°C | 50.505 kΩ | 125 °C | -55 °C | Metal Foil | - | 600 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y144246K3170Q0L Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0793502R000T0L Vishay Precision Group | 48 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 502 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y578745K7000B0L Vishay Precision Group | 50 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 45.7 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | Moisture Resistant | - | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y0058175R000F0L Vishay Precision Group | 7 |
| - | - | - | Non-Compliant | Bulk | 1 % | 2 | 8 ppm/°C | 175 Ω | 150 °C | -55 °C | Metal Foil | - | 150 mW | - | - | - | 12.7 mm | - | - | ||
![]() Y01011K18000F0L Vishay Precision Group | 49 |
| - | - | - | Non-Compliant | Bulk | 1 % | 2 | 1 ppm/°C | 1.18 kΩ | 175 °C | -55 °C | Metal Foil | - | 500 mW | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y01101M67000B0L Vishay Precision Group | 2497 |
| - | Lead, Tin | Through Hole | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 1.67 MΩ | 125 °C | -55 °C | Metal Foil | 1.1 W | 1.1 W | - | 12.7 mm | - | 38.1 mm | - | No | ||
![]() Y0793935R200T0L Vishay Precision Group | 49 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 935.2 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y14671R00000F9L Vishay Precision Group | In Stock | - | - | - | - | Compliant | Bulk | 1 % | 4 | 0.2 ppm/°C | 1 Ω | 150 °C | -55 °C | Metal Foil | - | 3 W | Moisture Resistant | - | 26.0096 mm | 34.0106 mm | 5.334 mm | - |