- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Power Dissipation (Max) | Packaging | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Packing Method | Depth | Construction | Resistor Type | Military Standard | Lead Pitch | Working Voltage | Lead Spacing | Lead Diameter | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC90Y1K3000AP Vishay Precision Group | In Stock | - | - | Lead, Tin | - | Molded | - | - | - | - | Bulk | 0.005% | - | - | - | - | - | - | 1.3kOhm | - | 175°C | -55°C | Metal Foil | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | 8.28mm | 7.62mm | - | No | Non-RoHS Compliant | ||
![]() Y11897K68000BR0L Vishay Precision Group | In Stock | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 600mW | - | 0.1% | e0 | - | 2 | - | EAR99 | 2 ppm/°C | 7.68kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Metal Foil | PRECISION, NON INDUCTIVE | BULK | - | Rectangular | FIXED RESISTOR | - | - | 300V | 3.81mm | 0.635 mm | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() Y118917K0620TR1R Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.01% | - | - | 2 | - | - | 2 ppm/°C | 17.062kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() RNC90Y30R100AR Vishay Precision Group | In Stock | - | - | Lead, Tin | Through Hole | Molded | - | - | - | - | - | 0.05% | - | - | - | - | - | - | 30.1Ohm | - | 175°C | -55°C | Metal Foil | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | 8.28mm | 7.62mm | - | No | Non-RoHS Compliant | ||
![]() Y118922K7690TR1R Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.01% | - | - | 2 | - | - | 2 ppm/°C | 22.769kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y11892K32000TR1R Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.01% | - | - | 2 | - | - | 2 ppm/°C | 2.32kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y118928K2330TR1R Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.01% | - | - | 2 | - | - | 2 ppm/°C | 28.233kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y118920K8270TR1R Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.01% | - | - | 2 | - | - | 2 ppm/°C | 20.827kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y118910K0000TR0L Vishay Precision Group | In Stock | - | - | - | - | Molded | - | - | - | - | Bulk | 0.01% | - | Active | - | Radial | - | - | 10kOhm | - | 175°C | -55°C | Metal Foil | - | - | 2.67mm | - | - | MIL-PRF-55182 | 3.81mm | - | - | - | - | - | 7.62mm | - | - | Non-RoHS Compliant | ||
![]() RNC90Y4K7500BR Vishay Precision Group | In Stock | - | - | Lead, Tin | Through Hole | Molded | - | - | - | - | - | 0.1% | - | - | - | - | - | - | 4.75kOhm | - | 175°C | -55°C | Metal Foil | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | 8.28mm | 7.62mm | - | - | Non-RoHS Compliant | ||
![]() Y00895K00000VR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() RNC90Y500R00TR Vishay Precision Group | In Stock | - | - | Lead, Tin | Through Hole | Molded | - | - | - | - | - | 0.01% | - | - | - | - | - | - | 500Ohm | - | 175°C | -55°C | Metal Foil | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | 8.28mm | 7.62mm | - | - | Non-RoHS Compliant | ||
![]() RNC90Y499R00BR Vishay Precision Group | In Stock | - | - | Lead, Tin | Through Hole | Molded | - | - | - | - | - | 0.1% | - | - | - | - | - | - | 499Ohm | - | 175°C | -55°C | Metal Foil | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | 8.28mm | 7.62mm | - | No | Non-RoHS Compliant | ||
![]() Y118918K7420TR1R Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.01% | - | - | 2 | - | - | 2 ppm/°C | 18.742kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y11894K02000TR0L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.01% | - | - | 2 | - | - | 2 ppm/°C | 4.02kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() Y11894K32000FR0L Vishay Precision Group | In Stock | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 600mW | - | 1% | e0 | - | 2 | - | EAR99 | 2 ppm/°C | 4.32kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Metal Foil | PRECISION, NON INDUCTIVE | BULK | - | Rectangular | FIXED RESISTOR | - | - | 300V | 3.81mm | 0.635 mm | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() RNC90Y1K2400TR Vishay Precision Group | In Stock | - | - | Lead, Tin | Through Hole | Molded | - | - | - | - | Bulk | 0.01% | - | - | - | - | - | - | 1.24kOhm | - | 175°C | -55°C | Metal Foil | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | 8.28mm | 7.62mm | - | No | Non-RoHS Compliant | ||
![]() Y11895K11000TR1R Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.01% | - | - | 2 | - | - | 2 ppm/°C | 5.11kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y118960K5000TR13L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.01% | - | - | 2 | - | - | 2 ppm/°C | 60.5kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y118949K9000VR13L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.005% | - | - | 2 | - | - | 2 ppm/°C | 49.9kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant |