- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y079315R1700F0L Vishay Precision Group | 49 |
| - | Compliant | - | 1 % | 2 | 2 ppm/°C | 15.17 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y1442400R000T0L Vishay Precision Group | 49 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 400 Ω | 155 °C | -55 °C | Metal Foil | 250 mW | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y4012625K000V0L Vishay Precision Group | 41 |
| - | Non-Compliant | Bulk | 0.005 % | 2 | 2 ppm/°C | 625 kΩ | 175 °C | -55 °C | Metal Foil | 400 mW | Moisture Resistant | 10.4902 mm | 22.606 mm | 3.5052 mm | ||
![]() Y0785480R000B0L Vishay Precision Group | 34 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 480 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00626K34000B9L Vishay Precision Group | 48 |
| - | Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 6.34 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y079360K0000B0L Vishay Precision Group | 48 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 60 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y000716K4240T0L Vishay Precision Group | 11 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 16.424 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y001165R0000D0L Vishay Precision Group | 43 |
| - | Non-Compliant | Bulk | 0.5 % | 2 | 2 ppm/°C | 65 Ω | 175 °C | -55 °C | Metal Foil | 500 mW | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y175190R0000B0L Vishay Precision Group | In Stock | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 0.2 ppm/°C | 90 Ω | 125 °C | -55 °C | Metal Foil | 500 mW | - | - | 25.4 mm | - | ||
![]() Y078618K2000B0L Vishay Precision Group | 37 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 18.2 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00071K20000T0L Vishay Precision Group | 37 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 1.2 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0078380R000B9L Vishay Precision Group | 37 |
| - | Compliant | Bulk | 0.1 % | 2 | 0 ppm/°C | 380 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y14422K23480T0L Vishay Precision Group | 37 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 2.2348 kΩ | 155 °C | -55 °C | Metal Foil | 250 mW | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y00078K25000V0L Vishay Precision Group | In Stock | - | - | Non-Compliant | Bulk | 0.005 % | 2 | 2 ppm/°C | 8.25 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0062249R000T9L Vishay Precision Group | 26 |
| - | Compliant | Bulk | 0.01 % | 2 | 1 ppm/°C | 249 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0062960R000B9L Vishay Precision Group | 37 |
| - | Compliant | - | 0.1 % | 2 | 1 ppm/°C | 960 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0793504R000T0L Vishay Precision Group | 37 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 504 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y005476R8000T0L Vishay Precision Group | 44 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 8 ppm/°C | 76.8 Ω | 150 °C | -55 °C | Metal Foil | 250 mW | - | - | 19.05 mm | - | ||
![]() Y0007104R680T9L Vishay Precision Group | 37 |
| - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 104.68 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y144253K4960Q0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |