- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Power Dissipation (Max) | Packaging | Published | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Construction | Resistor Type | Military Standard | Working Voltage | Lead Spacing | Lead Diameter | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y118934K7480TR0L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | - | 0.01% | - | 2 | 2 ppm/°C | 34.748kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() Y0089487R000BR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y008962K0000BM0L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 2003 | 0.1% | - | 2 | 5 ppm/°C | 62kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() Y008948K7000AR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y00894K99000TR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y118939K5390TR0L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | - | 0.01% | - | 2 | 2 ppm/°C | 39.539kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() Y118939K5390TR13L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | - | 0.01% | - | 2 | 2 ppm/°C | 39.539kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y0089487R000FR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y0089619R000AR13L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 2003 | 0.05% | - | 2 | 5 ppm/°C | 619Ohm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y118939K5640TR13L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | - | 0.01% | - | 2 | 2 ppm/°C | 39.564kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y00891K82000FR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y0089604R000AR23R Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | - | 0.05% | - | 2 | 5 ppm/°C | 604Ohm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y118937K8650TR0L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | - | 0.01% | - | 2 | 2 ppm/°C | 37.865kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() RNC90Y200R00BM Vishay Precision Group | In Stock | - | - | Lead, Tin | Through Hole | Molded | - | - | - | - | - | - | 0.1% | - | - | - | 200Ohm | - | 175°C | -55°C | Metal Foil | - | - | - | MIL-PRF-55182 | - | - | - | - | 8.28mm | 7.62mm | - | No | Non-RoHS Compliant | ||
![]() Y11893K74000FR0L Vishay Precision Group | In Stock | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 600mW | Bulk | - | 1% | e0 | 2 | 2 ppm/°C | 3.74kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Metal Foil | PRECISION, NON INDUCTIVE | Rectangular | FIXED RESISTOR | - | 300V | 3.81mm | 0.635 mm | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() Y00893K65000FR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y118929K2990TR13L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | - | 0.01% | - | 2 | 2 ppm/°C | 29.299kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y008945K3000FP0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y0089549R000AR13L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | - | 0.05% | - | 2 | 5 ppm/°C | 549Ohm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y00891K69000TR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |