- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Power Dissipation (Max) | Packaging | Published | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Packing Method | Construction | Resistor Type | Working Voltage | Lead Spacing | Lead Diameter | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y008948K7000FR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y118930K1000TR0L Vishay Precision Group | In Stock | - | - | - | Radial | - | - | - | 600mW | - | - | 0.01% | - | 2 | - | 2 ppm/°C | 30.1kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | RoHS Compliant | ||
![]() Y0089499R000AR0L Vishay Precision Group | In Stock | - | - | 111 Weeks | - | - | - | - | - | - | 2003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y0089464R000TR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y118930K1000TR13L Vishay Precision Group | In Stock | - | - | - | Radial | - | - | - | 600mW | - | - | 0.01% | - | 2 | - | 2 ppm/°C | 30.1kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | Non-RoHS Compliant | ||
![]() Y008946K0000BR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y00891K70900TR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y1189250R000BR0L Vishay Precision Group | In Stock | - | - | - | Radial | - | - | - | 600mW | Bulk | - | 0.1% | - | 2 | - | 2 ppm/°C | 250Ohm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | RoHS Compliant | ||
![]() Y008944K2000BR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y00891K62000BR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y118925K7780TR0L Vishay Precision Group | In Stock | - | - | - | Radial | - | - | - | 600mW | - | 2003 | 0.01% | - | 2 | - | 2 ppm/°C | 25.778kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | RoHS Compliant | ||
![]() Y00891K69000AR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y00891K69000BR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y008945R3000BR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y0089475R000FR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y11892K80000FR0L Vishay Precision Group | In Stock | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 600mW | - | - | 1% | e0 | 2 | EAR99 | 2 ppm/°C | 2.8kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Metal Foil | PRECISION, NON INDUCTIVE | BULK | Rectangular | FIXED RESISTOR | 300V | 3.81mm | 0.635 mm | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | RoHS Compliant | ||
![]() Y0089464R000DR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y00891K69000TR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y0089562R000AR1R Vishay Precision Group | In Stock | - | - | - | Radial | - | - | - | 600mW | - | - | 0.05% | - | 2 | - | 5 ppm/°C | 562Ohm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | Non-RoHS Compliant | ||
![]() Y008956K2000BR1R Vishay Precision Group | In Stock | - | - | - | Radial | - | - | - | 600mW | - | - | 0.1% | - | 2 | - | 5 ppm/°C | 56.2kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | Non-RoHS Compliant |