- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0007988R000T0L Vishay Precision Group | 30 |
| - | - | - | - | Royalohm | 1206 | 3216 | 5000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | 290-93.1-RC | - | - | - | Details | - | - | 200 V | - | Reel | General Purpose Thick Film | - | 1 % | - | 2 | - | 100 PPM / C | - | 93.1 Ohms | 175 °C | -55 °C | Metal Foil | General Purpose | - | Resistors | 125 mW (1/8 W) | - | 300 mW | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.55 mm | ||
![]() Y0062680R000T9L Vishay Precision Group | In Stock | - | - | - | - | - | Royalohm | 2010 | 5025 | 4000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 200 V | - | Reel | General Purpose Thick Film | - | 1 % | - | 2 | - | 100 PPM / C | - | 39.2 Ohms | 125 °C | -55 °C | Metal Foil | General Purpose | - | Resistors | 750 mW (3/4 W) | - | 600 mW | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.55 mm | - | 5 mm | 2.5 mm | ||
![]() Y078575K0000T0L Vishay Precision Group | 30 |
| - | - | - | - | Royalohm | 1206 | 3225 | 5000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000571 oz | 200 V | - | Reel | AS | - | 5 % | - | 2 | - | 100 PPM / C | - | 3.3 kOhms | 175 °C | -55 °C | Metal Foil | Automotive Grade | - | Resistors | 600 mW | - | 300 mW | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Anti-Surge Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.55 mm | ||
![]() Y09253K60000T9L Vishay Precision Group | 39 |
| - | TO-220-2 | TO-220 | - | Amphenol Positronic | - | - | 5 | - | Lead free / RoHS Compliant | Positronic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Bulk | VPR220 | 0.400 L x 0.150 W (10.16mm x 3.81mm) | ±0.01% | 1 (Unlimited) | 2 | - | ±2ppm/°C | - | 3.6 kOhms | - | - | Metal Foil | - | 8W | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | Non-Inductive | D-Sub Mixed Contact Connectors | - | 0.845 (21.46mm) | - | - | ||
![]() Y078546K4000B9L Vishay Precision Group | 30 |
| - | - | - | - | Royalohm | - | 12064 | 1000 | - | - | Royalohm | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | SP | - | 0.1 % | - | 2 | - | 2 ppm/°C | - | 46.4 kΩ | 175 °C | -55 °C | Metal Foil | - | - | Resistors | - | - | 300 mW | Thick Film | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Moisture Resistant | Thick Film Resistors - SMD | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y007579R9700B0L Vishay Precision Group | 21 |
| - | - | - | - | Royalohm | 2010 | 5025 | 4000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000901 oz | - | - | Reel | Current Sensing Thick Film (AEC-Q200 Compliant) | - | 1 % | - | 2 | - | 300 PPM / C | - | 30 mOhms | 175 °C | -55 °C | Metal Foil | Automotive Grade | - | Resistors | 750 mW (3/4 W) | - | 200 mW | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.55 mm | - | 5 mm | 2.5 mm | ||
![]() Y0029250R000T0L Vishay Precision Group | 30 |
| - | - | - | - | Royalohm | 0402 | 1005 | 10000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000021 oz | - | - | Reel | Current Sensing Thick Film (AEC-Q200 Compliant) | - | 1 % | - | 2 | - | 200 PPM / C | - | 160 mOhms | 150 °C | -55 °C | Metal Foil | Automotive Grade | - | Resistors | 125 mW (1/8 W) | - | 333 mW | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | ||
![]() Y000775R0000F0L Vishay Precision Group | 30 |
| - | - | - | - | Royalohm | 0402 | 1005 | 10000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000012 oz | 50 V | - | Reel | High Quality Automotive Thick Film - HQ | - | 5 % | - | 2 | - | 100 PPM / C | - | 3 kOhms | 175 °C | -55 °C | Metal Foil | Automotive Grade | - | Resistors | 62.5 mW (1/16 W) | - | 300 mW | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Moisture Resistant | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | ||
![]() Y079333K3330T9L Vishay Precision Group | 30 |
| - | - | - | - | Royalohm | 0603 | 1608 | 5000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000077 oz | 75 V | - | Reel | High Quality Automotive Thick Film - HQ | - | 5 % | - | 2 | - | 100 PPM / C | - | 51 Ohms | 175 °C | -55 °C | Metal Foil | Automotive Grade | - | Resistors | 100 mW (1/10 W) | - | 300 mW | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Moisture Resistant | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() Y000710R0000A16L Vishay Precision Group | 30 |
| - | - | - | - | Royalohm | 2010 | 5025 | 4000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000791 oz | 200 V | - | Reel | High Quality Automotive Thick Film - HQ | - | 1 % | - | 2 | - | 100 PPM / C | - | 15 Ohms | 175 °C | -55 °C | Metal Foil | Automotive Grade | - | Resistors | 750 mW (3/4 W) | - | 300 mW | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Moisture Resistant | Thick Film Resistors - SMD | 0.55 mm | - | 5 mm | 2.5 mm | ||
![]() Y0786110R000B9L Vishay Precision Group | 30 |
| - | - | - | - | Royalohm | 0805 | 2012 | 5000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000353 oz | 150 V | - | Reel | Anti-Sulfurized Automotive Thick Film | - | 5 % | - | 2 | - | 100 PPM / C | - | 2 MOhms | 125 °C | -55 °C | Metal Foil | - | - | Resistors | 125 mW (1/8 W) | - | 600 mW | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Moisture Resistant | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() Y006240R0000B9L Vishay Precision Group | 30 |
| - | - | - | - | Royalohm | 0402 | 1005 | 10000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000020 oz | 25 V | - | Reel | High Precision Thin Film | - | 1 % | - | 2 | - | 50 PPM / C | High-Precision Thin Film Chip Resistors | 43 kOhms | 175 °C | -55 °C | Metal Foil | - | - | Resistors | 62.5 mW (1/16 W) | - | 300 mW | Thin Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors | Precision Resistors Thin Film SMD | Moisture Resistant | Thin Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | ||
![]() Y006260K0000V9L Vishay Precision Group | 21 |
| - | - | - | - | Royalohm | 0402 | 1608 | 10000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000023 oz | 50 V | - | Reel | CQ | - | 1 % | - | 2 | - | 100 PPM / C | - | 365 kOhms | 175 °C | -55 °C | Metal Foil | Automotive Grade | - | Resistors | 62.5 mW (1/16 W) | - | 300 mW | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Anti-Sulfur Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | ||
![]() Y07895K60000T9L Vishay Precision Group | 38 |
| - | Radial | - | - | Royalohm | 0402 | 1608 | 10000 | - | Lead free / RoHS Compliant | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000023 oz | 50 V | -55°C ~ 125°C | Reel | CQ | 0.300 L x 0.105 W (7.62mm x 2.67mm) | 5 % | 1 (Unlimited) | 2 | - | 100 PPM / C | - | 24 Ohms | 125 °C | -55 °C | Metal Foil | Automotive Grade | 0.3W | Resistors | 62.5 mW (1/16 W) | - | 300 mW | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Anti-Sulfur Resistors | Thick Film Resistors - SMD | 0.35 mm | 0.336 (8.53mm) | 1 mm | 0.5 mm | ||
![]() Y007716K0000A9L Vishay Precision Group | 30 |
| - | - | - | - | Royalohm | 0805 | 3216 | 5000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000194 oz | 150 V | - | Reel | CQ | - | 5 % | - | 2 | - | 100 PPM / C | - | 22 kOhms | 150 °C | -55 °C | Metal Foil | Automotive Grade | - | Resistors | 125 mW (1/8 W) | - | 300 mW | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Anti-Sulfur Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() Y07935K00000D0L Vishay Precision Group | 30 |
| - | - | - | - | Royalohm | 0805 | 2012 | 5000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | 260-12-RC | - | - | - | Details | - | 0.000194 oz | 150 V | - | Reel | General Purpose Thick Film | - | 5 % | - | 2 | - | 100 PPM / C | - | 12 Ohms | 175 °C | -55 °C | Metal Foil | General Purpose | - | Resistors | 125 mW (1/8 W) | - | 300 mW | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() Y578725R0000T0L Vishay Precision Group | 38 |
| - | - | - | - | Royalohm | 0805 | 2012 | 5000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | 260-6.8K-RC | - | - | - | Details | - | 0.000194 oz | 150 V | - | Reel | General Purpose Thick Film | - | 5 % | - | 2 | - | 100 PPM / C | - | 6.8 kOhms | 150 °C | -55 °C | Metal Foil | General Purpose | - | Resistors | 125 mW (1/8 W) | - | 300 mW | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() Y0058120R000F0L Vishay Precision Group | 30 |
| - | - | - | 2 | Royalohm | 0402 | 1005 | 10000 | VISHAY PRECISION GROUP INC | - | Royalohm | Y0058120R000F0L | VTA55 | + 155 C | - 55 C | PCB Mount | 145 °C | -55 °C | Axial, | 6.6 mm | 12.7 mm | TUBULAR PACKAGE | Axial | - | Active | - | 5.77 | Details | No | - | 50 V | - | Reel | General Purpose Thick Film | - | 1 % | - | 2 | EAR99 | 100 PPM / C | - | 11 Ohms | 150 °C | -55 °C | Metal Foil | General Purpose | - | Resistors | 62.5 mW (1/16 W) | Bulk | 150 mW | Thick Film | Tubular | FIXED RESISTOR | unknown | MIL-R-39005 | SMD/SMT | 0.3 W | 38.1 mm | 300 V | - | 0.81 mm | Thick Film Resistors | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | ||
![]() Y16085R00000F9L Vishay Precision Group | In Stock | - | - | - | - | - | Royalohm | 0805 | 2012 | 5000 | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000194 oz | 150 V | - | Reel | General Purpose Thick Film | - | 5 % | - | 4 | - | 100 PPM / C | - | 14 kOhms | 150 °C | -55 °C | Metal Foil | General Purpose | - | Resistors | 125 mW (1/8 W) | - | 2 W | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() Y144222K9830Q0L Vishay Precision Group | 30 |
| - | - | - | - | ITT Cannon | - | - | 1 | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Circular MIL Spec Connector | - | - | - | - |