- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y007520K0000B9L Vishay Precision Group | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y470272K9196B9L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y010112R0000Q9L Vishay Precision Group | 13 |
| - | - | - | Compliant | Bulk | 0.02 % | 2 | 1 ppm/°C | 12 Ω | 175 °C | -55 °C | Metal Foil | - | 500 mW | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y0075122R311T9L Vishay Precision Group | 5 |
| - | - | - | Compliant | - | 0.01 % | 2 | 8 ppm/°C | 122.311 Ω | 125 °C | -55 °C | Metal Foil | - | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y16222K80000T0L Vishay Precision Group | 5 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 0.2 ppm/°C | 2.8 kΩ | 150 °C | -55 °C | Metal Foil | - | 8 W | Moisture Resistant | 21.463 mm | 10.16 mm | 3.81 mm | - | ||
![]() Y0786138R500T9L Vishay Precision Group | 22 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 1 ppm/°C | 138.5 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y079324K0000V0L Vishay Precision Group | 13 |
| - | - | - | Compliant | - | 0.005 % | 2 | 2 ppm/°C | 24 kΩ | 125 °C | -55 °C | Metal Foil | - | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y150817K7650BP0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y092510K0000F9L Vishay Precision Group | 20 |
| - | - | - | Compliant | Bulk | 1 % | 2 | 2 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | - | 8 W | - | 21.463 mm | 10.16 mm | 3.81 mm | - | ||
![]() Y07935K50000D0L Vishay Precision Group | 20 |
| - | - | - | Non-Compliant | Bulk | 0.5 % | 2 | 2 ppm/°C | 5.5 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y006268R1000Q0L Vishay Precision Group | 20 |
| - | - | - | Non-Compliant | Bulk | 0.02 % | 2 | 1 ppm/°C | 68.1 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0022200K000T0L Vishay Precision Group | 28 |
| - | Lead, Tin | Through Hole | Compliant | Bulk | 0.01 % | 2 | 8 ppm/°C | 200 kΩ | 125 °C | -55 °C | Metal Foil | 1 W | 1 W | - | 10.4902 mm | 30.48 mm | 6.604 mm | No | ||
![]() Y005815K0000F0L Vishay Precision Group | 20 |
| - | - | - | Non-Compliant | Bulk | 1 % | 2 | 8 ppm/°C | 15 kΩ | 150 °C | -55 °C | Metal Foil | - | 150 mW | - | - | 12.7 mm | - | - | ||
![]() Y078580R1600B0L Vishay Precision Group | 37 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 80.16 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00079K50000F0L Vishay Precision Group | 20 |
| - | - | - | Non-Compliant | Bulk | 1 % | 2 | 2 ppm/°C | 9.5 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y146716R3200T0L Vishay Precision Group | 5 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 4 | 0.2 ppm/°C | 16.32 Ω | 150 °C | -55 °C | Metal Foil | - | 3 W | Moisture Resistant | 26.0096 mm | 34.0106 mm | 5.334 mm | - | ||
![]() Y001156R0000D0L Vishay Precision Group | 5 |
| - | - | - | Non-Compliant | Bulk | 0.5 % | 2 | 2 ppm/°C | 56 Ω | 175 °C | -55 °C | Metal Foil | - | 500 mW | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y007825K0000V0L Vishay Precision Group | 5 |
| - | - | - | Non-Compliant | Bulk | 0.005 % | 2 | 0 ppm/°C | 25 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y1442968R950T0L Vishay Precision Group | In Stock | - | - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 968.95 Ω | 155 °C | -55 °C | Metal Foil | - | 250 mW | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | ||
![]() Y0007309R700B9L Vishay Precision Group | 5 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 309.7 Ω | 125 °C | -55 °C | Metal Foil | - | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - |