- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Styles | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Terminal Pitch | Depth | Military Standard | Lead Pitch | Product Type | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC90Y5R1100BP Vishay Precision Group | In Stock | - | - | - | PCB Mount | - | 300 V | - | 0.1 % | - | - | 5 PPM / C | 5.11 Ohms | - | - | - | Resistors | 300 mW | - | Metal Foil | - | - | - | - | Metal Foil Resistors | - | - | - | - | ||
![]() Y1467500R000B9L Vishay Precision Group | 13 |
| - | - | - | Compliant | - | Bulk | 0.1 % | 4 | - | 0.2 ppm/°C | 500 Ω | 150 °C | -55 °C | Metal Foil | - | - | 3 W | - | - | - | - | - | - | Moisture Resistant | 26.0096 mm | 34.0106 mm | 5.334 mm | ||
![]() Y1445100R000T9L Vishay Precision Group | 29 |
| - | - | - | Compliant | - | Bulk | 0.01 % | 2 | - | 0.2 ppm/°C | 100 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() RNC90Y12K100TR-SL Vishay Precision Group | In Stock | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | Metal Foil Resistors | - | - | - | - | ||
![]() Y144210K7540T0L Vishay Precision Group | 5 |
| - | - | - | Non-Compliant | - | Bulk | 0.01 % | 2 | Radial | 2 ppm/°C | 10.754 kΩ | 155 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | 2.5 mm | Not | 5.08 mm | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y000710R0000D0L Vishay Precision Group | 5 |
| - | - | - | Non-Compliant | - | Bulk | 0.5 % | 2 | - | 2 ppm/°C | 10 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y09590R20000F9L Vishay Precision Group | In Stock | - | - | - | - | Compliant | - | Bulk | 1 % | 4 | Radial | 3 ppm/°C | 200 mΩ | 150 °C | -55 °C | Metal Foil | - | 3 W | 3 W | - | - | 5.33 mm | Not | - | - | Moisture Resistant | 27.0002 mm | 34.036 mm | 5.334 mm | ||
![]() Y07855K23000B0L Vishay Precision Group | 49 |
| - | - | - | Non-Compliant | - | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 5.23 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00073K61000T0L Vishay Precision Group | 29 |
| - | - | - | Compliant | - | - | 0.01 % | 2 | - | 2 ppm/°C | 3.61 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y006244K2000B9L Vishay Precision Group | 33 |
| - | - | - | Compliant | - | - | 0.1 % | 2 | - | 1 ppm/°C | 44.2 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0054200K000A1L Vishay Precision Group | 26 |
| - | - | - | Non-Compliant | - | Bulk | 0.05 % | 2 | - | 8 ppm/°C | 200 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | - | - | - | - | - | - | 19.05 mm | - | ||
![]() Y1751100R000B9L Vishay Precision Group | In Stock | - | - | - | - | Compliant | - | Bulk | 0.1 % | 2 | - | 0.2 ppm/°C | 100 Ω | 125 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | - | - | 25.4 mm | - | ||
![]() Y010130R0000F9L Vishay Precision Group | 20 |
| - | Through Hole | - | Compliant | - | Bulk | 1 % | 2 | Radial | 1 ppm/°C | 30 Ω | 175 °C | -55 °C | Metal Foil | - | 1 W | 500 mW | - | 10.16 mm | - | - | - | - | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y0012262K144A9L Vishay Precision Group | 29 |
| - | - | - | Compliant | - | Bulk | 0.05 % | 2 | - | 2 ppm/°C | 262.144 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 750 mW | - | - | - | - | - | - | Moisture Resistant | 10.4902 mm | 20.828 mm | 4.064 mm | ||
![]() Y50775K00000F9L Vishay Precision Group | 20 |
| - | - | - | Compliant | - | Bulk | 1 % | 2 | - | 0.2 ppm/°C | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | ||
![]() Y006290K9000F9L Vishay Precision Group | 50 |
| - | - | - | Compliant | - | Bulk | 1 % | 2 | - | 1 ppm/°C | 90.9 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y1467312R300T0L Vishay Precision Group | 50 |
| - | - | - | Non-Compliant | - | Bulk | 0.01 % | 4 | - | 0.2 ppm/°C | 312.3 Ω | 150 °C | -55 °C | Metal Foil | - | - | 3 W | - | - | - | - | - | - | Moisture Resistant | 26.0096 mm | 34.0106 mm | 5.334 mm | ||
![]() Y160810R5000F9L Vishay Precision Group | 43 |
| - | - | - | Compliant | - | Bulk | 1 % | 4 | - | 0.2 ppm/°C | 10.5 Ω | 150 °C | -55 °C | Metal Foil | - | - | 2 W | - | - | - | - | - | - | Moisture Resistant | 13.0048 mm | 31.496 mm | 4.4958 mm | ||
![]() Y1442101R700T0L Vishay Precision Group | 37 |
| - | - | - | Non-Compliant | - | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 101.7 Ω | 155 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | - | - | - | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y079330K1000Q0L Vishay Precision Group | 37 |
| - | - | - | Non-Compliant | - | Bulk | 0.02 % | 2 | - | 2 ppm/°C | 30.1 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm |