- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Lead Spacing | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y000732K0000B0L Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | 2 ppm/°C | - | 32 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y007515K0000Q9L Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.02 % | 2 | 8 ppm/°C | - | 15 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y1622400R000F9L Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 1 % | 2 | 0.2 ppm/°C | - | 400 Ω | 150 °C | -55 °C | Metal Foil | - | - | 8 W | - | - | - | - | - | - | Moisture Resistant | - | 21.463 mm | 10.16 mm | 3.81 mm | ||
![]() Y078615R4000F9L Vishay Precision Group | 6 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 1 % | 2 | 1 ppm/°C | - | 15.4 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y07852K00000T9L Vishay Precision Group | 20 |
| - | Vishay Precision Group Foil Resistors | 25 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | - | Details | Bulk Metal Foil | 0.021164 oz | 300 V | Bulk | S | 0.01 % | - | 2 PPM / C | - | 2 kOhms | - | - | - | Resistors | 600 mW | - | Metal Foil | Radial | 3.81 mm | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - Through Hole | 8.28 mm | 7.62 mm | 2.67 mm | ||
![]() Y006250K0000T9L Vishay Precision Group | 28 | - | - | Vishay Precision Group Foil Resistors | 25 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | - | Details | Bulk Metal Foil | 0.021164 oz | 300 V | Bulk | S | 0.01 % | - | 1 PPM / C | - | 50 kOhms | - | - | - | Resistors | 600 mW | - | Metal Foil | Radial | 3.81 mm | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - Through Hole | 8.28 mm | 7.62 mm | 2.67 mm | ||
![]() Y00624R70000F0L Vishay Precision Group | 27 |
| - | Vishay Precision Group Foil Resistors | 1 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | S102K 4.7 1% | N | Bulk Metal Foil | 0.021164 oz | 300 V | - | S | 1 % | - | 1 PPM / C | High Precision Foil Resistors | 4.7 Ohms | - | - | - | Resistors | 600 mW | - | Metal Foil | Radial | 3.81 mm | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - Through Hole | 8.28 mm | 7.62 mm | 2.67 mm | ||
![]() Y078580R1600T9L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.01 % | 2 | 2 ppm/°C | - | 80.16 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y005816K0630A0L Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.05 % | 2 | 8 ppm/°C | - | 16.063 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 150 mW | - | - | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() Y07935K75000D0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.5 % | 2 | 2 ppm/°C | - | 5.75 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y0077333R330T0L Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.01 % | 2 | 2 ppm/°C | - | 333.33 Ω | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.922 mm | 11.049 mm | 4.699 mm | ||
![]() Y0062698R000F9L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 1 % | 2 | 1 ppm/°C | - | 698 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y401212R0000F0L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 1 % | 2 | 2 ppm/°C | - | 12 Ω | 175 °C | -55 °C | Metal Foil | - | - | 750 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 22.606 mm | 3.5052 mm | ||
![]() Y079312K1000B0L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | 2 ppm/°C | - | 12.1 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y00071K35500T9L Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | 2 ppm/°C | - | 1.355 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0058475R000F0L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 1 % | 2 | 8 ppm/°C | - | 475 Ω | 150 °C | -55 °C | Metal Foil | - | - | 150 mW | - | - | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() Y0101184K690V0L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.005 % | 2 | 1 ppm/°C | - | 184.69 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y00115R00000B9L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | - | 5 Ω | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y0793910R000B0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | - | 910 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y1751635R359U9L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.002 % | 2 | 0.2 ppm/°C | - | 635.359 Ω | 125 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | - | - | - | 25.4 mm | - |