- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Weight | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Depth | Military Standard | Termination Style | Lead Pitch | Lead Length | Lead Spacing | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y078564R0000Q9L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | 0.02 % | 2 | - | 2 ppm/°C | - | - | 64 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y00545R00000F9L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | 1 % | 2 | - | 12 ppm/°C | - | - | 5 Ω | 150 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.05 mm | - | - | - | ||
![]() Y14422K15000T0L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | - | - | 2.15 kΩ | 155 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | - | ||
![]() Y000716K0000B0L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | 0.1 % | 2 | - | 2 ppm/°C | - | - | 16 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y401211R1600B0L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | 0.1 % | 2 | - | 2 ppm/°C | - | - | 11.16 Ω | 175 °C | -55 °C | Metal Foil | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 22.606 mm | 3.5052 mm | - | - | ||
![]() Y0062630R000T9L Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | 0.01 % | 2 | - | 1 ppm/°C | - | - | 630 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y07857K50000B9L Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | 0.1 % | 2 | - | 2 ppm/°C | - | - | 7.5 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y00771K01000A9L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | 0.05 % | 2 | - | 2 ppm/°C | - | - | 1.01 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 10.922 mm | 11.049 mm | 4.699 mm | - | - | ||
![]() Y0785500R000T9L Vishay Precision Group | 73 | - | - | Tin | - | - | 599.989307 mg | Vishay Precision Group Foil Resistors | - | 1 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | Details | Bulk Metal Foil | 0.021164 oz | - | - | 300 V | Bulk | S | 0.01 % | 2 | Radial | 2 PPM / C | - | Metal Foil | 500 Ohms | 125 °C | -55 °C | Metal Foil | Resistors | 600 mW | 600 mW | Metal Foil | 2.67 mm | Not | Radial | 3.81 mm | - | 3.81 mm | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - Through Hole | 8.28 mm | 7.62 mm | 2.67 mm | No | Unknown | ||
![]() Y0062880R000D9L Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | 0.5 % | 2 | - | 1 ppm/°C | - | - | 880 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y162225R0000Q9L Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | - | 25 Ω | 150 °C | -55 °C | Metal Foil | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 21.463 mm | 10.16 mm | 3.81 mm | - | - | ||
![]() Y00072R40000B9L Vishay Precision Group | 15 |
| - | Gold | - | Thermoplastic | - | - | Copper | - | - | - | - | - | Non-Compliant | - | - | 60 V | 200 V | - | - | - | 0.1 % | 2 | Solder | 2 ppm/°C | Header, Pin, Plug | - | 2.4 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | 3.43 mm | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y00071K15000T0L Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | - | - | 1.15 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y0786123R240V0L Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | 0.005 % | 2 | - | 1 ppm/°C | - | - | 123.24 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y578730K2000B0L Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | 0.1 % | 2 | - | 1 ppm/°C | - | - | 30.2 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 10.922 mm | 11.049 mm | 4.699 mm | - | - | ||
![]() Y00221M00000T0L Vishay Precision Group | 31 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | 0.01 % | 2 | - | 8 ppm/°C | - | - | 1 MΩ | 175 °C | -55 °C | Metal Foil | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | 10.4902 mm | 30.48 mm | 6.604 mm | No | - | ||
![]() Y078996K0000A9L Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 0.05 % | 2 | - | 8 ppm/°C | - | - | 96 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y0078200R000B9L Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | 0.1 % | 2 | - | 0 ppm/°C | - | - | 200 Ω | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | - | ||
![]() Y000715R0000B9L Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | 0.1 % | 2 | - | 2 ppm/°C | - | - | 15 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y162225R0000B9L Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | 0.1 % | 2 | - | 0.2 ppm/°C | - | - | 25 Ω | 150 °C | -55 °C | Metal Foil | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 21.463 mm | 10.16 mm | 3.81 mm | - | - |