- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Max Power Dissipation | Product Type | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00627K00000B0L Vishay Precision Group | 13 |
| - | - | - | Non-Compliant | Bulk | - | 0.1 % | 2 | 1 ppm/°C | 7 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00786K65000F0L Vishay Precision Group | In Stock | - | - | - | - | Non-Compliant | Bulk | - | 1 % | 2 | 0 ppm/°C | 6.65 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y0101400R000F0L Vishay Precision Group | 39 |
| - | - | - | Non-Compliant | Bulk | - | 1 % | 2 | 1 ppm/°C | 400 Ω | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y078620K0000F0L Vishay Precision Group | 10 |
| - | - | - | Non-Compliant | Bulk | - | 1 % | 2 | 1 ppm/°C | 20 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y005856R0000F0L Vishay Precision Group | 10 |
| - | - | - | Non-Compliant | Bulk | - | 1 % | 2 | 8 ppm/°C | 56 Ω | 150 °C | -55 °C | Metal Foil | - | - | 150 mW | - | - | - | 12.7 mm | - | ||
![]() Y000719K0000F9L Vishay Precision Group | 6 |
| - | - | - | Compliant | Bulk | - | 1 % | 2 | 2 ppm/°C | 19 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() RNC90Y10K515AR Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y07859K09000T0L Vishay Precision Group | 6 |
| - | - | - | Non-Compliant | Bulk | - | 0.01 % | 2 | 2 ppm/°C | 9.09 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y079374K7600T0L Vishay Precision Group | 6 |
| - | - | - | Non-Compliant | Bulk | - | 0.01 % | 2 | 2 ppm/°C | 74.76 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y6071100R000V9L Vishay Precision Group | 13 |
| - | - | - | Compliant | Bulk | - | 0.005 % | 2 | 0.2 ppm/°C | 100 Ω | 125 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y000710K7000T0L Vishay Precision Group | 13 |
| - | - | - | Non-Compliant | Bulk | - | 0.01 % | 2 | 2 ppm/°C | 10.7 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00621K00000V0L Vishay Precision Group | 13 |
| - | Lead, Tin | Through Hole | Compliant | Bulk | - | 0.005 % | 2 | 1 ppm/°C | 1 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y08500R33000F0R Vishay Precision Group | In Stock | - | - | - | - | - | - | VCS1265 | - | - | - | - | - | - | - | Current Sense | Resistors | - | Current Sense Resistors | - | - | - | - | ||
![]() Y0007110R270T9L Vishay Precision Group | 25 |
| - | - | - | Compliant | - | - | 0.01 % | 2 | 2 ppm/°C | 110.27 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y006254K9000Q0L Vishay Precision Group | 46 |
| - | - | - | Non-Compliant | Bulk | - | 0.02 % | 2 | 1 ppm/°C | 54.9 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y07855R11000B9L Vishay Precision Group | 46 |
| - | - | - | Compliant | Bulk | - | 0.1 % | 2 | 2 ppm/°C | 5.11 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0007134K000B0L Vishay Precision Group | 37 |
| - | - | - | Non-Compliant | Bulk | - | 0.1 % | 2 | 2 ppm/°C | 134 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 200 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0011243K000T0L Vishay Precision Group | 34 |
| - | - | - | Non-Compliant | Bulk | - | 0.01 % | 2 | 2 ppm/°C | 243 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y0078100R000T9L Vishay Precision Group | 17 |
| - | - | - | Compliant | Bulk | - | 0.01 % | 2 | 0 ppm/°C | 100 Ω | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y000720R0000A9L Vishay Precision Group | 17 |
| - | - | - | Compliant | - | - | 0.05 % | 2 | 2 ppm/°C | 20 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm |