- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Max Power Dissipation | Orientation | Depth | Military Standard | Lead Pitch | Number of Contacts | Failure Rate | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLCX990K00Q Vishay Precision Group | 46 |
| - | - | Radial | Radial Lead | - | Non-Compliant | -25°C ~ 155°C | Bulk | TLC | - | ±0.02% | - | 2 | - | ±5ppm/°C | 990 kOhms | - | - | Thin Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 0.264 (6.70mm) | - | - | ||
![]() MAZ6K4000T Vishay Precision Group | 39 |
| - | - | Radial | Radial Lead | - | - | -65°C ~ 175°C | Bulk | MA | 0.311 L x 0.110 W (7.90mm x 2.80mm) | ±0.01% | - | 2 | - | ±1ppm/°C | 6.4 kOhms | - | - | Metal Foil | - | 0.3W | - | - | - | - | - | - | - | - | - | 0.335 (8.50mm) | - | - | ||
![]() Y007517R8000F0L Vishay Precision Group | 39 |
| - | - | Radial | - | Contains lead / RoHS non-compliant | - | -55°C ~ 125°C | Bulk | VSR | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±1% | 1 (Unlimited) | 2 | - | ±8ppm/°C | 17.8 Ohms | - | - | Metal Foil | - | 0.3W | - | - | - | - | - | - | - | Non-Inductive | - | 0.336 (8.53mm) | - | - | ||
![]() Y0771300K000T9L Vishay Precision Group | 30 |
| - | - | Radial | - | Lead free / RoHS Compliant | - | -55°C ~ 125°C | Bulk | RCK | 0.575 L x 0.138 W (14.61mm x 3.50mm) | ±0.01% | 1 (Unlimited) | 2 | - | ±2ppm/°C | 300 kOhms | - | - | Metal Foil | - | 0.6W | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.413 (10.49mm) | - | - | ||
![]() Y4078300R000V9L Vishay Precision Group | 39 |
| - | - | Radial | - | Lead free / RoHS Compliant | - | -55°C ~ 125°C | Bulk | VHP101 | 0.415 L x 0.162 W (10.54mm x 4.11mm) | ±0.005% | 1 (Unlimited) | 2 | - | 0.0ppm/°C | 300 Ohms | - | - | Metal Foil | - | 0.3W | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.450 (11.43mm) | - | - | ||
![]() Y0015250R000A29L Vishay Precision Group | 46 |
| - | - | Axial | Axial | Lead free / RoHS Compliant | Compliant | -55°C ~ 125°C | Bulk | VMTB60 | 0.160 Dia x 0.375 L (4.06mm x 9.53mm) | ±0.05% | 1 (Unlimited) | 2 | - | ±8ppm/°C | 250 Ohms | 125 °C | -55 °C | Metal Foil | - | 0.25W, 1/4W | 250 mW | - | - | - | - | - | - | Non-Inductive | - | - | 9.525 mm | - | ||
![]() Y000774R1000T0L Vishay Precision Group | 39 |
| - | - | Radial | - | Contains lead / RoHS non-compliant | Non-Compliant | -55°C ~ 125°C | Bulk | S | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.01% | 1 (Unlimited) | 2 | Radial | ±2ppm/°C | 74.1 Ohms | 175 °C | -55 °C | Metal Foil | - | 0.6W | 300 mW | - | 2.67 mm | Not | 3.81 mm | - | - | Moisture Resistant, Non-Inductive | 8.5344 mm | 0.336 (8.53mm) | 7.62 mm | 2.667 mm | ||
![]() Y09590R16600F9L Vishay Precision Group | In Stock | - | - | - | Radial - 4 Leads | - | Lead free / RoHS Compliant | Non-Compliant | - | Bulk | VCS301 | 1.340 L x 0.210 W (34.04mm x 5.33mm) | ±1% | 1 (Unlimited) | 4 | - | ±3ppm/°C | 166 mOhms | 150 °C | -55 °C | Metal Foil | - | 10W | 3 W | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive | 27.0002 mm | 1.063 (27.00mm) | 34.036 mm | 5.334 mm | ||
![]() Y1748100R000T9L Vishay Precision Group | 39 |
| - | - | Radial | - | Lead free / RoHS Compliant | - | -55°C ~ 125°C | Bulk | HZ | 0.415 L x 0.162 W (10.54mm x 4.11mm) | ±0.01% | 1 (Unlimited) | 2 | - | ±0.2ppm/°C | 100 Ohms | - | - | Metal Foil | - | 0.3W | - | - | - | - | - | - | - | Non-Inductive | - | 0.450 (11.43mm) | - | - | ||
![]() Y00951K20000F9L Vishay Precision Group | 46 |
| - | Flanges | Axial | Axial | - | Compliant | -55°C ~ 125°C | Bulk | VTA56Z | 0.260 Dia x 0.356 L (6.60mm x 9.04mm) | ±1% | - | 2 | Crimp | ±0.2ppm/°C | 1.2 kOhms | - | - | Metal Foil | Female | 0.25W, 1/4W | - | Straight | - | - | - | 5 | - | Non-Inductive | - | - | - | - | ||
![]() Y000766K0000B0L Vishay Precision Group | In Stock | - | - | - | Radial | - | Contains lead / RoHS non-compliant | - | -55°C ~ 125°C | Bulk | S | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±2ppm/°C | 66 kOhms | - | - | Metal Foil | - | 0.6W | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.336 (8.53mm) | - | - | ||
![]() Y078615K8000F0L Vishay Precision Group | 46 |
| - | - | Radial | - | Lead free / RoHS Compliant | Non-Compliant | -55°C ~ 125°C | Bulk | S | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±1% | 1 (Unlimited) | 2 | - | ±1ppm/°C | 15.8 kOhms | - | - | Metal Foil | - | 0.6W | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.336 (8.53mm) | - | - | ||
![]() Y0785120R000A9L Vishay Precision Group | 39 |
| - | - | Radial | - | Lead free / RoHS Compliant | - | -55°C ~ 125°C | Bulk | S | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.05% | 1 (Unlimited) | 2 | - | ±2ppm/°C | 120 Ohms | - | - | Metal Foil | - | 0.6W | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.336 (8.53mm) | - | - | ||
![]() Y00075K00000V0L Vishay Precision Group | 39 |
| - | - | Radial | - | Contains lead / RoHS non-compliant | - | -55°C ~ 125°C | Bulk | S | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.005% | 1 (Unlimited) | 2 | - | ±2ppm/°C | 5 kOhms | - | - | Metal Foil | - | 0.6W | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.336 (8.53mm) | - | - | ||
![]() Y001410K0000T9R Vishay Precision Group | 39 |
| - | - | Axial | Axial | - | - | -55°C ~ 125°C | Strip | VMTA55 | 0.120 Dia x 0.270 L (3.05mm x 6.86mm) | ±0.01% | - | 2 | - | ±8ppm/°C | 10 kOhms | - | - | Metal Foil | - | 0.2W, 1/5W | - | - | - | - | - | - | - | Non-Inductive | - | - | - | - | ||
![]() MCX40K000B Vishay Precision Group | 50 |
| - | - | Radial | Radial Lead | - | - | -65°C ~ 175°C | Bulk | MC | 0.311 L x 0.091 W (7.90mm x 2.30mm) | ±0.1% | - | 2 | - | ±5ppm/°C | 40 kOhms | - | - | Metal Foil | - | 0.3W | - | - | - | - | - | - | - | - | - | 0.335 (8.50mm) | - | - | ||
![]() Y0089243R000BR13L Vishay Precision Group | 39 |
| - | - | Radial | - | - | - | -55°C ~ 175°C | Bulk | RNC90Y | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.1% | - | 2 | - | - | 243 Ohms | - | - | Metal Foil | - | 0.6W | - | - | - | - | - | - | R (0.01%) | Non-Inductive | - | 0.336 (8.53mm) | - | - | ||
![]() Y00077K50000T0L Vishay Precision Group | 39 |
| - | - | Radial | - | - | - | -55°C ~ 125°C | Bulk | S | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.01% | - | 2 | - | ±2ppm/°C | 7.5 kOhms | - | - | Metal Foil | - | 0.6W | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.336 (8.53mm) | - | - | ||
![]() Y00601K00000T19L Vishay Precision Group | 46 |
| - | - | Axial | - | Lead free / RoHS Compliant | - | -55°C ~ 125°C | Bulk | VTA | 0.260 Dia x 0.356 L (6.60mm x 9.04mm) | ±0.01% | 1 (Unlimited) | 2 | - | ±8ppm/°C | 1 kOhms | - | - | Metal Foil | - | 0.25W, 1/4W | - | - | - | - | - | - | - | Non-Inductive | - | - | - | - | ||
![]() Y078515K9100B9L Vishay Precision Group | 9 |
| - | - | Radial | - | Lead free / RoHS Compliant | - | -55°C ~ 125°C | Bulk | S | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±2ppm/°C | 15.91 kOhms | - | - | Metal Foil | - | 0.6W | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.336 (8.53mm) | - | - |