- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y144240K0000F0L Vishay Precision Group | 26 |
| - | Non-Compliant | Bulk | 1 % | 2 | 2 ppm/°C | 40 kΩ | 155 °C | -55 °C | Metal Foil | 250 mW | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y0785863R000F9L Vishay Precision Group | In Stock | - | - | Compliant | Bulk | 1 % | 2 | 2 ppm/°C | 863 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y162245R0000F9L Vishay Precision Group | 34 |
| - | Compliant | Bulk | 1 % | 2 | 0.2 ppm/°C | 45 Ω | 150 °C | -55 °C | Metal Foil | 8 W | Moisture Resistant | 21.463 mm | 10.16 mm | 3.81 mm | ||
![]() Y000733K0000B5L Vishay Precision Group | 34 |
| - | Non-Compliant | - | 0.1 % | 2 | 2 ppm/°C | 33 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y007518K0000B9L Vishay Precision Group | 34 |
| - | Compliant | - | 0.1 % | 2 | 8 ppm/°C | 18 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y607122R9000Q0L Vishay Precision Group | 34 |
| - | Non-Compliant | Bulk | 0.02 % | 2 | 0.2 ppm/°C | 22.9 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y00071K20000D0L Vishay Precision Group | 34 |
| - | Non-Compliant | Bulk | 0.5 % | 2 | 2 ppm/°C | 1.2 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0007142R293T9L Vishay Precision Group | 8 |
| - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 142.293 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0793600R000T0L Vishay Precision Group | 26 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 600 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y000716K2200B9L Vishay Precision Group | 8 |
| - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 16.22 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y007836K4000B9L Vishay Precision Group | 38 |
| - | Compliant | Bulk | 0.1 % | 2 | 0 ppm/°C | 36.4 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y00584K00000B9L Vishay Precision Group | 38 |
| - | Compliant | Bulk | 0.1 % | 2 | 8 ppm/°C | 4 kΩ | 150 °C | -55 °C | Metal Foil | 150 mW | - | - | 12.7 mm | - | ||
![]() Y00751K00000T219L Vishay Precision Group | 38 |
| - | Compliant | - | 0.01 % | 2 | 8 ppm/°C | 1 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y000733R3000B9L Vishay Precision Group | 38 |
| - | Compliant | - | 0.1 % | 2 | 2 ppm/°C | 33.3 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00628R00000F0L Vishay Precision Group | 9 |
| - | Non-Compliant | Bulk | 1 % | 2 | 1 ppm/°C | 8 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y078618K0000T0L Vishay Precision Group | 38 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 1 ppm/°C | 18 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y079394R0000B0L Vishay Precision Group | 9 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 94 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y1442588R000A0L Vishay Precision Group | 26 |
| - | Non-Compliant | Bulk | 0.05 % | 2 | 2 ppm/°C | 588 Ω | 155 °C | -55 °C | Metal Foil | 250 mW | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y007795K2380T0L Vishay Precision Group | 26 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 95.238 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | ||
![]() Y0062750R000B0L Vishay Precision Group | 43 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 750 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm |