- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Lead Spacing | Product Type | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y1442493R000B0L Vishay Precision Group | 13 |
| - | - | - | - | Non-Compliant | - | Bulk | 0.1 % | 2 | 2 ppm/°C | - | 493 Ω | 155 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | - | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y00626R00000B0L Vishay Precision Group | 13 |
| - | - | - | - | Non-Compliant | - | Bulk | 0.1 % | 2 | 1 ppm/°C | - | 6 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y07931K21000B9L Vishay Precision Group | 12 |
| - | - | - | - | Compliant | - | - | 0.1 % | 2 | 2 ppm/°C | - | 1.21 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y0062823R680T9L Vishay Precision Group | 12 |
| - | - | - | - | Compliant | - | - | 0.01 % | 2 | 1 ppm/°C | - | 823.68 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y07858K25000T9L Vishay Precision Group | 12 |
| - | - | - | - | Compliant | - | Bulk | 0.01 % | 2 | 2 ppm/°C | - | 8.25 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0062548R673B9L Vishay Precision Group | 22 |
| - | - | - | - | Compliant | - | Bulk | 0.1 % | 2 | 1 ppm/°C | - | 548.673 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y6071345R280T9L Vishay Precision Group | 22 |
| - | - | - | - | Compliant | - | Bulk | 0.01 % | 2 | 0.2 ppm/°C | - | 345.28 Ω | 125 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y00071K33330T9L Vishay Precision Group | 15 |
| - | - | - | - | Compliant | - | Bulk | 0.01 % | 2 | 2 ppm/°C | - | 1.3333 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0091147R000F0L Vishay Precision Group | 22 |
| - | - | - | - | Non-Compliant | - | Bulk | 1 % | 2 | 0.2 ppm/°C | - | 147 Ω | 175 °C | -55 °C | Metal Foil | - | - | 333 mW | - | - | - | - | - | - | 19.05 mm | - | ||
![]() Y00121R00000F0L Vishay Precision Group | 22 |
| - | - | - | - | Non-Compliant | - | Bulk | 1 % | 2 | 2 ppm/°C | - | 1 Ω | 175 °C | -55 °C | Metal Foil | - | - | 750 mW | - | - | - | - | Moisture Resistant | 10.4902 mm | 20.828 mm | 4.064 mm | ||
![]() Y00073K44000T0L Vishay Precision Group | 22 |
| - | - | - | - | Compliant | - | Bulk | 0.01 % | 2 | 2 ppm/°C | - | 3.44 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() RNC90T6K8100FPTR Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | Metal Foil Resistors | - | - | - | - | ||
![]() RNC90Y12K100AR Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | 0.05 % | - | 5 PPM / C | - | 12.1 kOhms | - | - | - | Resistors | 600 mW | - | Metal Foil | Radial | - | Metal Foil Resistors | - | - | - | - | ||
![]() RNC90Y49R900BP Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | 300 V | - | 0.1 % | - | 5 PPM / C | - | 49.9 Ohms | - | - | - | Resistors | 300 mW | - | Metal Foil | - | - | Metal Foil Resistors | - | - | - | - | ||
![]() RNC90T12K000AM Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | Metal Foil Resistors | - | - | - | - | ||
![]() RNC90Y20K000FP Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | Metal Foil Resistors | - | - | - | - | ||
![]() RNC90Y22K600TR Vishay Precision Group | In Stock | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | 0.01 % | - | 5 PPM / C | Metal Foil | 22.6 kOhms | - | - | - | Resistors | 300 mW | - | Metal Foil | Radial | 3.81 mm | Metal Foil Resistors | - | 8.28 mm | 7.62 mm | 2.67 mm | ||
![]() RNC90T16K000BPTR Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | Metal Foil Resistors | - | - | - | - | ||
![]() RNC90T17K765BPTR Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | Metal Foil Resistors | - | - | - | - | ||
![]() RNC90Y47K500TR Vishay Precision Group | In Stock | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | 0.01 % | - | 5 PPM / C | Metal Foil | 47.5 kOhms | - | - | - | Resistors | 300 mW | - | Metal Foil | Radial | 3.81 mm | Metal Foil Resistors | - | 8.28 mm | 7.62 mm | 2.67 mm |