- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Styles | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Max Power Dissipation | Technology | Product Type | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y07861R98000F0L Vishay Precision Group | In Stock | - | - | - | - | Non-Compliant | Bulk | 1 % | 2 | 1 ppm/°C | 1.98 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00071K49824T9L Vishay Precision Group | 38 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 1.49824 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y07931K96000F9L Vishay Precision Group | 38 |
| - | - | - | Compliant | - | 1 % | 2 | 2 ppm/°C | 1.96 kΩ | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y00626R60000B0L Vishay Precision Group | 38 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 6.6 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y07933K33300T9L Vishay Precision Group | 9 |
| - | - | - | Compliant | - | 0.01 % | 2 | 2 ppm/°C | 3.333 kΩ | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y006249R8500T9L Vishay Precision Group | 9 |
| - | Through Hole | - | Compliant | Bulk | 0.01 % | 2 | 1 ppm/°C | 49.85 Ω | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | - | Moisture Resistant | 8.28 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y005820K0000E2L Vishay Precision Group | 9 |
| - | - | - | Non-Compliant | Bulk | 0.2 % | 2 | 8 ppm/°C | 20 kΩ | 150 °C | -55 °C | Metal Foil | - | 150 mW | - | - | - | - | 12.7 mm | - | - | ||
![]() Y6071100K000B0L Vishay Precision Group | 9 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 0.2 ppm/°C | 100 kΩ | 125 °C | -55 °C | Metal Foil | - | 200 mW | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y007533K0000B9L Vishay Precision Group | 16 |
| - | - | - | Compliant | - | 0.1 % | 2 | 8 ppm/°C | 33 kΩ | 125 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y607137R4000Q0L Vishay Precision Group | In Stock | - | - | - | - | Non-Compliant | Bulk | 0.02 % | 2 | 0.2 ppm/°C | 37.4 Ω | 125 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() SS003A3X750R0FA Vishay Precision Group | In Stock | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Foil | Metal Foil Resistors | - | - | - | - | - | ||
![]() MCX15K000B-H1 Vishay Precision Group | In Stock | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Foil | Metal Foil Resistors | - | - | - | - | - | ||
![]() TLCX2M0020A Vishay Precision Group | In Stock | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | Thin Film Resistors | - | - | - | - | - | ||
![]() MCX33K870T-H1 Vishay Precision Group | 25 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Foil | Metal Foil Resistors | - | - | - | - | - | ||
![]() SM1Y2K000QT Vishay Precision Group | In Stock | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Foil | Metal Foil Resistors | - | - | - | - | - | ||
![]() Y14427K42800Q0L Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y079350K0000T9L Vishay Precision Group | 41 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 50 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y078915K0000T0L Vishay Precision Group | 41 |
| - | - | - | Compliant | - | 0.01 % | 2 | 8 ppm/°C | 15 kΩ | 125 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y5787172R500V9L Vishay Precision Group | 41 |
| - | - | - | Compliant | Bulk | 0.005 % | 2 | 1 ppm/°C | 172.5 Ω | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y07856K00000B0L Vishay Precision Group | 41 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 6 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - |