- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Mounting Styles
- Length
- Width
- Illumination Color
- Product
Attribute column
Manufacturer
Visual LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Reverse Voltage | Reverse Voltage (DC) | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4304S7 Visual Communications Company - VCC | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | 100°C | -20°C | Bulk | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Yellow | - | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | Standard | - | 2V | 50° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 5mm T-1 3/4 | 4 mcd | - | - | Diffused | 583nm | - | 0.035A | - | - | 5.38mm | ROHS3 Compliant | - | ||
![]() 7022X5 Visual Communications Company - VCC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | 2 | - | 1 | - | - | Tape & Reel (TR) | 2012 | - | 3.20mm Lx1.60mm W | yes | Obsolete | 1 (Unlimited) | 2 | 85°C | -40°C | Green | - | - | - | TAPE AND REEL | 1 | - | 1.6mm | - | - | Standard | 70mW | 2.1V | 40 deg | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.60mm Dia | 38 mcd | 38mcd | - | Clear | 560nm | Colorless | - | 4V | - | 1.85mm | ROHS3 Compliant | - | ||
![]() 7010X13 Visual Communications Company - VCC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3016 Metric) | 2 | RECTANGULAR | 1 | - | - | Tape & Reel (TR) | 2012 | 7010X | 3.00mm Lx1.50mm W | yes | Obsolete | 4 (72 Hours) | 2 | 85°C | -30°C | Yellow | - | - | - | TAPE AND REEL | 1 | - | 1.5mm | - | - | Standard | 75mW | 2.2V | 70° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.80mmx1.50mm | 6 mcd | - | - | Clear | 580nm | Colorless | - | 4V | - | 1.5mm | ROHS3 Compliant | Lead Free | ||
![]() CMDA7BG7A1X Visual Communications Company - VCC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | 3.20mm Lx1.50mm W | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangle with Domed Top | 2.00mmx1.00mm | - | - | - | - | - | - | - | - | - | 1mm | ROHS3 Compliant | - | ||
![]() 7021X7 Visual Communications Company - VCC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | 2 | RECTANGULAR | 1 | - | - | Tape & Reel (TR) | 2012 | - | 3.20mm Lx1.60mm W | yes | Obsolete | 1 (Unlimited) | 2 | 85°C | -30°C | Yellow | - | - | - | TAPE AND REEL | 1 | - | 1.6mm | - | - | Standard | 70mW | 2.2V | 70° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.40mmx1.60mm | 3.7 mcd | 3.7mcd | - | Diffused | 580nm | - | - | 4V | - | 1.1mm | ROHS3 Compliant | - | ||
![]() CMDA1BR7A1X Visual Communications Company - VCC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | 1206 (3016 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | 3.00mm Lx1.50mm W | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangle with Flat Top | 1.80mmx1.50mm | - | - | - | - | - | - | - | - | - | 1.5mm | ROHS3 Compliant | - | ||
![]() 7022X11 Visual Communications Company - VCC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | 2 | - | 1 | - | - | Tape & Reel (TR) | 2012 | - | 3.20mm Lx1.60mm W | yes | Obsolete | 1 (Unlimited) | 2 | 85°C | -40°C | Red | - | - | - | TAPE AND REEL | 1 | - | 1.6mm | - | - | Standard | 70mW | 2V | 40 deg | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.60mm Dia | 22 mcd | 22mcd | - | Clear | 630nm | Colorless | - | 4V | - | 1.85mm | ROHS3 Compliant | - | ||
![]() CMDA2AY7D1S Visual Communications Company - VCC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | 2 | RECTANGULAR | 1 | - | - | Tape & Reel (TR) | 2012 | - | 3.20mm Lx1.60mm W | yes | Obsolete | 1 (Unlimited) | 2 | 85°C | -30°C | Green | SUPPORTS INFRARED | - | - | BULK | 1 | 3.5mm | 1.6mm | 3216 | 1206 | Standard | 65mW | 2.2V | 170° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.60mm | 15 mcd | 15mcd | - | Diffused | 570nm | White | - | 5V | - | 1.1mm | ROHS3 Compliant | - | ||
![]() 7022X3 Visual Communications Company - VCC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2012 | - | 3.20mm Lx1.60mm W | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Orange | - | 8541.40.20.00 | - | TAPE AND REEL | 1 | - | - | - | - | Standard | - | 2.2V | 40 deg | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 1.60mm Dia | 25 mcd | - | - | Clear | 605nm | Colorless | 0.02A | - | - | 1.85mm | ROHS3 Compliant | - | ||
![]() CMD11505PY Visual Communications Company - VCC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | RECTANGULAR | - | 85°C | -30°C | Tape & Reel (TR) | 2012 | BrightAngle™ | 2.10mm Lx1.00mm W | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Yellow | - | 8541.40.20.00 | - | TAPE AND REEL | 1 | - | - | - | - | Standard | - | 2.1V | 130° | SINGLE COLOR LED | - | 20mA | Rectangle with Domed Top | 1.70mmx0.60mm | 7 mcd | 11.7mcd | - | Diffused | 570nm | - | 0.02A | - | - | 600μm | ROHS3 Compliant | - | ||
![]() CMDA2CG7A1W Visual Communications Company - VCC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | 3.20mm Lx1.60mm W | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 3216 | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | ROHS3 Compliant | - | ||
![]() 7017X3 Visual Communications Company - VCC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | RECTANGULAR | 1 | - | - | Tape & Reel (TR) | 2012 | 7017X | 1.60mm Lx0.80mm W | yes | Obsolete | 1 (Unlimited) | 2 | 85°C | -30°C | Orange | - | - | 70mW | TAPE AND REEL | 1 | - | 790μm | 1608 | 0603 | Standard | 70mW | 2.2V | 70° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.09mmx0.79mm | 3.4 mcd | 3.4mcd | - | Diffused | 605nm | - | - | 4V | 4V | 710μm | ROHS3 Compliant | - | ||
![]() 7020X21 Visual Communications Company - VCC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | RECTANGULAR | - | 85°C | -40°C | Tape & Reel (TR) | 2012 | - | 2.00mm Lx1.25mm W | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Red | - | 8541.40.20.00 | - | TAPE AND REEL | 1 | - | - | - | - | Standard | - | 1.9V | 140° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.19mmx1.25mm | 50 mcd | - | - | Diffused | 630nm | - | 0.02A | - | - | 840μm | ROHS3 Compliant | - | ||
![]() CMDA6DY7D1S Visual Communications Company - VCC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | RECTANGULAR | - | - | - | Tape & Reel (TR) | 2012 | - | 1.60mm Lx0.80mm W | yes | Obsolete | 1 (Unlimited) | 2 | 85°C | -30°C | Amber | SUPPORTS INFRARED | 8541.40.20.00 | 75mW | TAPE AND REEL 7" | 1 | 1.5mm | - | 1608 | 0603 | Standard | - | 1.9V | 170° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.00mmx0.80mm | 90 mcd | - | Orange | Diffused | 595nm | - | - | - | 5V | 800μm | ROHS3 Compliant | - | ||
![]() 4364D5/7 Visual Communications Company - VCC | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | RECTANGULAR | - | - | - | Bulk | 2009 | - | - | yes | Obsolete | 2 (1 Year) | 2 | - | - | Green, Yellow | - | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | COMMON BIPOLAR TERMINAL, 2 ELEMENTS | - | 2.2V Green 2.1V Yellow | 60° | DUAL COLOR LED | - | 20mA Green 20mA Yellow | Rectangle with Flat Top | 5.00mmx2.01mm | 8.75 mcd | 8.75mcd Green, 8.75mcd Yellow | - | Diffused | 555nm Green 590nm Yellow | White | 0.02A | - | - | 7.01mm | ROHS3 Compliant | - | ||
![]() 7017X23 Visual Communications Company - VCC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | RECTANGULAR | 1 | - | - | Tape & Reel (TR) | 2012 | 7017X | 1.60mm Lx0.80mm W | yes | Obsolete | 1 (Unlimited) | 2 | 85°C | -40°C | Orange | - | - | 81mW | TAPE AND REEL | 1 | - | 790μm | 1608 | 0603 | Standard | 81mW | 1.9V | 70° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.09mmx0.79mm | 65 mcd | 65mcd | - | Diffused | 609nm | White | - | 5V | 5V | 710μm | ROHS3 Compliant | - | ||
![]() 4364D3/7 Visual Communications Company - VCC | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | RECTANGULAR | - | - | - | Bulk | 2009 | - | - | yes | Obsolete | 2 (1 Year) | 2 | - | - | Amber, Yellow | - | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | COMMON BIPOLAR TERMINAL, 2 ELEMENTS | - | 2.1V Amber 2.1V Yellow | 60° | DUAL COLOR LED | - | 20mA Amber 20mA Yellow | Rectangle with Flat Top | 5.00mmx2.01mm | 8.7 mcd | 8.7mcd Amber, 8.7mcd Yellow | - | Diffused | 610nm Amber 590nm Yellow | - | 0.02A | - | - | 7.01mm | ROHS3 Compliant | - | ||
![]() 4300T1LC Visual Communications Company - VCC | In Stock | - | Datasheet | 10 Weeks | Axial, Through Hole | Through Hole, Axial | Axial, Flat Leads | - | - | - | - | - | Bulk | 2004 | - | 2.21mm Lx2.04mm W | - | Active | 2A (4 Weeks) | - | - | - | Red | - | - | - | - | - | - | - | - | - | Standard | - | 1.8V | 90° | - | - | 2mA | Round with Domed Top | 1.78mm Dia | 1 mcd | - | - | Diffused | 635nm | - | - | - | - | 2.92mm | ROHS3 Compliant | - | ||
![]() 4304H5-468 Visual Communications Company - VCC | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | Bulk | 2012 | 4304H | - | - | Active | 2 (1 Year) | - | - | - | Green | - | - | - | - | - | - | - | - | - | Standard | - | 2.1V | 40° | - | - | 10mA | Round with Domed Top | 5mm T-1 3/4 | 16 mcd | - | - | Diffused | 572nm | - | - | - | - | 8.99mm | ROHS3 Compliant | - | ||
![]() 4300T7LC Visual Communications Company - VCC | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | Bulk | 2004 | 4300 | - | - | Active | 2A (4 Weeks) | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | Standard | - | 1.9V | 90° | - | - | 2mA | Round with Domed Top | 1.78mm Dia | 600 μcd | 0.6mcd | - | Diffused | 583nm | - | - | - | - | 2.92mm | ROHS3 Compliant | - |