- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Mounting Styles
- Length
- Width
- Illumination Color
- Product
Attribute column
Manufacturer
Visual LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | Product Status | RoHS | Voltage Rated | Vr - Reverse Voltage | Wavelength-dominant | Wavelength/Color Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Subcategory | Power Rating | Packing Method | Orientation | Number of Functions | Depth | Current Rating | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Operating Supply Voltage | Contact Style | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Reverse Voltage | Number of LEDs | Reverse Voltage (DC) | Product | Features | Vf - Forward Voltage | Product Category | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMDA19BA7D1S-S Visual | In Stock | - | - | - | - | - | 0603 (1608 metric) | - | - | - | VCC | 100 | 20 mA | - | 1 mm x 0.8 mm | Rectangular | VCC | + 85 C | - | - 30 C | - | SMD/SMT | - | - | - | - | - | - | 5 V | - | 609 nm | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | 75 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 deg | - | - | - | - | - | 90 mcd | LED - Standard | - | Orange | Diffused | - | - | - | - | - | Orange LEDs | - | 1.9 V | Standard LEDs - SMD | 0.6 mm | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() CMDA19AA7D1S-S Visual | In Stock | - | - | - | - | - | 0603 (1608 metric) | - | - | - | VCC | 100 | 20 mA | - | 1 mm x 0.8 mm | Rectangular | VCC | + 85 C | - | - 30 C | - | SMD/SMT | - | - | - | - | - | - | 5 V | - | 605 nm | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | 52 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 deg | - | - | - | - | - | 8 mcd | LED - Standard | - | Orange | Diffused | - | - | - | - | - | Orange LEDs | - | 2.2 V | Standard LEDs - SMD | 0.6 mm | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() HLMP3316 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB1204WC04-RG Visual | 2140 |
| - | - | - | Surface Mount | 3-SMD, No Lead | - | 3-SMD | - | VCC | 3000 | - | - | - | Round | VCC | - | Visual Communications Company - VCC | - | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 570nm Green, 640nm Red | 640 nm, 570 nm | Cut Tape | - | SpectraBright | 3.20mm L x 1.00mm W | - | - | - | - | - | - | Green, Red | - | - | LEDs | - | - | Side View | - | - | - | - | - | - | - | - | Common Anode | - | 2V Green, 2V Red | 120° | - | - | 20mA Green, 20mA Red | Rectangle with Domed Top | 2.00mm x 1.00mm | 160 mcd, 50 mcd | LED - Standard | 50mcd Green, 160mcd Red | Red, Green | Clear | - | Colorless | - | - | - | Bi-Color LEDs | - | 2 V | Standard LEDs - SMD | 1.5 mm | 3.2 mm | 1 mm | 1.60mm | - | - | - | ||
![]() 7022X11-100 Visual | In Stock | - | - | - | - | - | - | - | - | - | VCC | 100 | - | - | - | - | VCC | - | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | Red | - | - | - | - | - | - | Red LEDs | - | - | Standard LEDs - SMD | - | - | - | - | - | - | - | ||
![]() CMDA2AA7A1W-100 Visual | In Stock | - | - | - | - | - | 1206 (3216 metric) | - | - | - | VCC | 100 | - | - | - | - | VCC | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | - | - | - | - | - | - | - | - | - | - | Standard LEDs - SMD | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() CMDA1AR7A1X-100 Visual | In Stock | - | - | - | - | - | - | - | - | - | VCC | 100 | - | - | - | - | VCC | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | Red | - | - | - | - | - | - | Red LEDs | - | - | Standard LEDs - SMD | - | - | - | - | - | - | - | ||
![]() CMDA19BR7D1S-S Visual | In Stock | - | - | - | - | - | 0603 (1608 metric) | - | - | - | VCC | 100 | 20 mA | - | 1 mm x 0.8 mm | Rectangular | VCC | + 85 C | - | - 30 C | - | SMD/SMT | - | - | - | - | - | - | 5 V | - | 630 nm | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | 52 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 deg | - | - | - | - | - | 10 mcd | LED - Standard | - | Red | Diffused | - | - | - | - | - | Red LEDs | - | 2.1 V | Standard LEDs - SMD | 0.6 mm | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() CMDA9AA7A1X-100 Visual | In Stock | - | - | - | - | - | - | - | - | - | VCC | 100 | - | - | - | - | VCC | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | - | - | - | - | - | - | - | - | - | - | Standard LEDs - SMD | - | - | - | - | - | - | - | ||
![]() SB0603WC01-RG Visual | 3064 |
| - | - | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | VCC | 4000 | - | - | - | - | VCC | - | Visual Communications Company - VCC | - | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 575nm Green, 635nm Red | 635 nm, 575 nm | Cut Tape | - | SpectraBright | 1.60mm L x 0.80mm W | - | - | - | - | - | - | Green, Red | - | - | LEDs | - | - | Top View | - | - | - | - | - | - | - | - | Independent | - | 2V Green, 2V Red | 120° | - | - | 20mA Green, 20mA Red | Rectangle with Flat Top | 1.10mm x 0.80mm | 160 mcd, 40 mcd | LED - Standard | 40mcd Green, 160mcd Red | Red, Green | Clear | - | Colorless | - | - | - | Bi-Color LEDs | - | 2 V | Standard LEDs - SMD | 0.55 mm | 1.1 mm | 0.8 mm | 0.65mm | - | - | - | ||
![]() CMDA13AYCY7A1YS Visual | In Stock | - | - | - | - | - | - | - | - | - | VCC | 100 | - | - | - | - | VCC | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | Green | - | - | - | - | - | - | Green LEDs | - | - | Standard LEDs - SMD | - | - | - | - | - | - | - | ||
![]() 4310H17 Visual | In Stock | - | - | - | - | - | T-1 3/4 (5 mm) | - | - | - | VCC | 100 | - | T-1 3/4 (5 mm) | - | - | VCC | - | - | - | - | Through Hole | - | - | - | - | Details | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | Red | Diffused | - | - | - | - | - | Red LEDs | - | - | Standard LEDs - Through Hole | - | - | - | - | - | - | - | ||
![]() CMDA8DY7A1X-100 Visual | In Stock | - | - | - | - | - | - | - | - | - | VCC | 100 | - | - | - | - | VCC | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | - | - | - | - | - | - | - | - | - | - | Standard LEDs - SMD | - | - | - | - | - | - | - | ||
![]() CMDA1BG7A1X-100 Visual | In Stock | - | - | - | - | - | - | - | - | - | VCC | 100 | - | - | - | - | VCC | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | - | - | - | - | - | - | - | - | - | - | Standard LEDs - SMD | - | - | - | - | - | - | - | ||
![]() SB0606WC01-RG Visual | 3607 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | 4-SMD | - | VCC | 4000 | - | - | - | - | VCC | - | Visual Communications Company - VCC | - | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 568nm Green, 625nm Red | 625 nm, 568 nm | Cut Tape | - | SpectraBright | 1.60mm L x 1.60mm W | - | - | - | - | - | - | Green, Red | - | - | LEDs | - | - | Top View | - | - | - | - | - | - | - | - | Independent | - | 2V Green, 2V Red | 120° | - | - | 20mA Green, 20mA Red | Rectangle with Flat Top | 1.20mm x 1.60mm | 160 mcd, 40 mcd | LED - Standard | 40mcd Green, 160mcd Red | Red, Green | Clear | - | Colorless | - | - | - | Bi-Color LEDs | - | 2 V | Standard LEDs - SMD | 0.6 mm | 1.6 mm | 1.6 mm | 0.70mm | - | - | - | ||
![]() SB1204WC01-YG Visual | 2725 |
| - | - | - | Surface Mount, Right Angle | 3-SMD, No Lead | - | 3-SMD | - | VCC | 3000 | - | - | - | Round | VCC | - | Visual Communications Company - VCC | - | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 570nm Green, 590nm Yellow | 590 nm, 570 nm | Cut Tape | - | SpectraBright | 3.00mm L x 1.00mm W | - | - | - | - | - | - | Green, Yellow | Male | - | LEDs | - | - | Side View | - | - | - | - | - | - | - | Pin | Common Anode | - | 2V Green, 2V Yellow | 120° | - | - | 20mA Green, 20mA Yellow | Rectangle with Domed Top | - | 140 mcd, 40 mcd | LED - Standard | 40mcd Green, 140mcd Yellow | Yellow, Green | Clear | - | Colorless | - | - | - | Bi-Color LEDs | - | 2 V | Standard LEDs - SMD | 2.1 mm | 3 mm | 1 mm | 2.20mm | - | - | - | ||
![]() 4300H1LC Visual Communications Company - VCC | 950 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55°C | - | - | - | 1.8V | - | - | - | Bulk | 2012 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | Red | - | - | - | - | - | - | 1 | 5.84mm | 2mA | - | CSA, UL | - | 1.8V | - | Standard | 27mW | - | 50° | SINGLE COLOR LED | 2mA | - | Round with Domed Top | 5mm T-1 3/4 | 2.3 mcd | - | - | - | Diffused | 635nm | - | - | 1 | - | - | - | - | - | 8.94mm | 5.84mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMDA5AR7D1S Visual Communications Company - VCC | 29393 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | 2.00mm Lx1.25mm W | yes | Active | 2A (4 Weeks) | 2 | 85°C | -30°C | Red | - | - | - | 75mW | TAPE AND REEL 7" | - | 1 | 1.25mm | - | 2012 | - | 0805 | - | - | Standard | 75mW | 1.9V | 170° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.40mmx1.25mm | 90 mcd | - | 90mcd | - | Diffused | 637nm | - | 5V | - | 5V | - | - | - | - | 800μm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7012X1 Visual Communications Company - VCC | 50 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | BrightChips™ | 2.00mm Lx1.25mm W | yes | Active | 2 (1 Year) | 2 | 85°C | -40°C | Red | - | - | - | 50mW | TAPE AND REEL | - | 1 | 1.25mm | - | 2012 | - | 0805 | - | - | Standard | 50mW | 1.7V | 120 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.19mmx1.25mm | 11.7 mcd | - | 11.7mcd | - | Clear | 660nm | - | 4V | - | 4V | - | - | - | - | 1mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 4307T1 Visual Communications Company - VCC | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | 2.03mm Lx2.21mm W | yes | Active | 2A (4 Weeks) | 2 | - | -55°C | Red | - | 8541.40.20.00 | - | 120mW | - | - | 1 | - | - | - | - | - | - | - | Standard | 120mW | 2.2V | 80° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 1.78mm Dia | 5 mcd | - | 5mcd | - | Diffused | 635nm | - | 5V | - | 5V | - | - | - | - | 2.921mm | - | - | - | - | ROHS3 Compliant | Lead Free |