- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Color
- Number of Functions
- HTS Code
- Operating Temperature-Max
Attribute column
Manufacturer
Visual LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Accessory | Bend radius protection/trumpet flare | Brand | Case Code - in | Case Code - mm | Category | Colour outer sheath | Degree of protection (IP) | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Manufacturer | Material of contact surface | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Nominal thread size metric/PG | NVP value | Package | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Product Status | Rated current In | RoHS | Shock resistant | Spare part | Surface protection | Thread length | Thread type | Type of accessory/spare part | Type of control element | Unit Weight | Voltage, Rating | With locknut | With strain relief | Wrench width | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Load Capacitance | Operating Mode | Frequency Tolerance | Product Type | Contact Configuration | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNX"B"X"4"1"08 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNX"B"E"4"1"08 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNX"310"000 Visual | In Stock | - | - | - | TO-220-2 | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | 50 | - | - | - | - | TE Connectivity | - | - | + 150 C | - | - 65 C | - | PCB Mount | - | - | - | 5-2176430-4 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 350 V | - | - | - | - | Tube | CGS MPT | - | 1 % | 50 PPM / C | - | 68 Ohms | Resistors | 35 W | Thick Film | - | - | Radial | - | 5.33 mm | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors - Through Hole | 4.8 mm | - | 15.3 mm | 10.41 mm | - | ||
![]() CNX"C"X"2"1"24 Visual | In Stock | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | - | - | - | 3000 | - | - | - | - | TT Electronics | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000705 oz | - | - | - | - | - | Reel | PWC | - | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | - | - | - | - | - | ||
![]() CNX"440"E02"4"1"24 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | ||
![]() CLB"300"GLO Visual | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLB"300"YTP Visual | In Stock | - | - | - | - | Plastic | - | No | - | - | - | - | - | IP68 | No | - | None | None | No | - | - | - | Polyamide (PA) | - | - | - | Straight | - | 16 | - | - | - | - | - | 1.5 | - | - | - | No | - | Untreated | 8 | Metric | - | - | - | - | No | No | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLB"300"GTP Visual | In Stock | - | - | - | - | Plastic | - | No | - | - | - | - | - | IP55 | No | - | None | None | No | - | - | - | Polyamide (PA) | - | - | - | Straight | - | 50 | - | - | - | - | - | 1.5 | - | - | - | No | - | Other | 16 | Metric | - | - | - | - | No | No | 62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CML"325"CTP Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLP"126"BLK Visual | In Stock | - | - | - | - | - | - | - | - | - | - | 5 | Green | IP67 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | ||
![]() CMS"442"BTP Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLB"300"BTP Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP69K | - | - | - | - | - | - | - | Nickel/gold | - | - | - | - | - | - | - | - | - | - | -25 - 70 | -25 - 70 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMS"442"GTP Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMC"441"RTP Visual | In Stock | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLF"280"YTP Visual | In Stock | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Connecting cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLP"125"BLK Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMC"285"BLK Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMC"441"CTP Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNX"C"E"4"1"12 Visual | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | MHz Crystal | - | - | - | - | 18.432 MHz | ±15ppm | - | 200 Ohms | - | 18pF | Fundamental | ±10ppm | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() CNX"440"X02"4"1"24 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |