- Brand
- Manufacturer
- Package
- Product Type
- Subcategory
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- Termination Style
- Product
Attribute column
Manufacturer
Visual Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Material | Shape | Number of Terminals | Approvals | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | If - Forward Current | Ihs Manufacturer | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Load Capacity | Luminous Intensity-Nom | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | Outside Length | Package | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Status | Wavelength/Color Temperature | Type | Color | Subcategory | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Lead Length | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Luminous Intensity | Lens Type | Product Type | Operating Temperature Range | Illumination Color | Lens Color | Forward Current-Max | Max Frequency | Overall Height | Legend | Number of Bands | Peak Wavelength | Background Color | Disconnect Type | Product | Language | Operating Voltage | Vf - Forward Voltage | Nominal Input Voltage (AC) | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L6-1-3056-9920-B-I Visual | 15 |
| - | Rear Mount | - | - | - | - | - | - | VCC | EAR99 | 100 | - | 8531.80.90.51 | 20 mA | - | Unavailable | 5 mm | - | Dome | - | - | VCC | - | + 85 C | - 40 C | - | - | 8 mm | - | - | Bulk Bag | - | - | - | - | Active | 660 nm | - | - | LED Indication | - | - | - | - | - | Wire | 152.4 mm | - | 30 deg | - | - | 400 mcd | - | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | - | - | - | - | - | - | - | - | Indicators | - | - | 1.9 V | - | LED Panel Mount Indicators | IP66 | ||
![]() CCLB-1-3056-0000-I Visual | 23 |
| - | - | - | - | - | - | - | - | VCC | EAR99 | 100 | - | 8531.80.90.51 | - | - | Unavailable | - | - | - | - | - | Continental Belt | 11/BX70 | - | - | - | - | - | - | 73 | Bulk Bag | - | - | - | - | Active | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CRM-1-3054-9908-I Visual | 23 |
| - | Nut and Washer | - | - | Polyester | - | - | - | LEDCO | EAR99 | 100 | - | 8531.80.90.51 | 20 mA | - | Unavailable | 5 mm | Green, Prominent | Dome | - | - | Brady | 83777 | + 85 C | - 40 C | - | - | 8 mm | Panel | - | Bulk Bag | - | - | - | - | - | 520 nm | Safety Signs | - | LED Indication | - | - | - | - | - | Wire | 6 in | - | 30 deg | - | - | 300 mcd | - | LED Panel Mount Indicators | - 40 C to + 85 C | Green | - | - | - | - | Confined Space Keep Out | - | - | White | - | Indicators | English | - | 3.2 V | - | LED Panel Mount Indicators | IP66 | ||
![]() CS-1-2700-9908-I Visual | 15 |
| - | Nut and Washer | - | - | - | - | - | - | VCC | EAR99 | 100 | - | 8531.80.90.51 | 20 mA | - | Unavailable | 3 mm | Green, Recessed | Dome | - | - | ABB | ACH580-BCR-023A-4+F267 | + 85 C | - 40 C | Panel | - | 5.84 mm | Panel | - | ACH580BX11 | - | - | - | - | Active | 574 nm | - | - | LED Indication | - | - | - | - | - | Wire | 6 in | - | 60 deg | - | - | 199 mcd | - | LED Panel Mount Indicators | - 40 C to + 85 C | Green | - | - | 500 Hz | - | - | - | - | - | Circuit Breaker | Indicators | - | - | 2.1 V | 480 VAC | LED Panel Mount Indicators | IP21 | ||
![]() CRLB-1-3061-9913-I Visual | 15 |
| - | - | - | - | - | - | - | - | LEDCO | EAR99 | 100 | - | 8531.80.90.51 | - | - | Unavailable | - | - | - | - | - | Danaher Controls | - | - | - | - | - | - | - | - | Bulk Bag | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() L4-1-8312-9908-A-I Visual | 15 |
| - | Clip-On | - | - | - | - | - | cULus | VCC | EAR99 | 100 | Hook | 8531.80.90.51 | 20 mA | - | Unavailable | 3 mm | - | Dome | 160 lbs | - | Cooper | 78101104271 | + 85 C | - 40 C | - | - | 4.75 mm | Panel | - | Bulk Bag | - | - | - | - | Active | 590 nm | Hook Hanger | - | LED Indication | - | - | - | - | - | Wire | 152.4 mm | - | 50 deg | - | - | 700 mcd | - | LED Panel Mount Indicators | - 40 C to + 85 C | Yellow | Yellow | - | - | - | - | - | - | - | - | Indicators | - | - | 2 V | - | LED Panel Mount Indicators | IP66 | ||
![]() CRLB-1-3060-0000-I Visual | 23 |
| - | - | - | - | - | - | - | CE, CSA, UL | VCC | EAR99 | 100 | - | 8531.80.90.51 | - | - | Unavailable | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG30G0350VFAL | - | - | Panel | - | - | - | - | Bulk Bag | - | - | - | - | Active | - | - | - | LED Indication | - | - | - | - | 350 A | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() L4-1-8313-9920-A-I Visual | 15 |
| - | Rear Mount | - | - | - | - | - | - | VCC | EAR99 | 100 | - | 8531.80.90.51 | 20 mA | - | Unavailable | 3 mm | - | Dome | - | - | Cutler Hammer, Div of Eaton Co | XBMZBF6H/41 | + 85 C | - 40 C | - | - | 4.75 mm | Panel | - | Bulk Bag | - | - | Details | - | Active | 660 nm | - | - | LED Indication | - | - | - | - | - | Wire | 152.4 mm | - | 50 deg | - | - | 800 mcd | - | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | - | - | - | - | - | - | - | - | Indicators | - | - | 1.85 V | - | LED Panel Mount Indicators | IP66 | ||
![]() CRM-1-3057-9915-I Visual | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | LEDCO | EAR99 | 100 | - | 8531.80.90.51 | 20 mA | - | Unavailable | 5 mm | Blue, Prominent | Dome | - | - | Cooper | 78101166130 | + 85 C | - 40 C | - | - | 8 mm | Panel | - | Bulk Bag | - | - | - | - | - | 468 nm | - | - | LED Indication | - | - | - | - | - | Wire | 6 in | - | 20 deg | - | - | 640 mcd | - | LED Panel Mount Indicators | - 40 C to + 85 C | Blue | - | - | - | - | - | - | - | - | - | Indicators | - | - | 3.3 V | - | LED Panel Mount Indicators | IP66 | ||
![]() 41W-NKG120-CG0 Visual | In Stock | - | - | - | NO | RADIAL MOUNT | - | CYLINDRICAL | 2 | - | VCC | - | 25 | - | - | - | VISUAL COMMUNICATIONS COMPANY LLC | - | - | - | - | - | 10000.0 mcd | Miscellaneous | TA5T018154 | - | - | - | 0.25 | - | - | - | - | Active | 2.09 | - | Yes | Active | - | - | GREEN | LED Indication | BULK | 1 | 4.2 mm | compliant | - | - | - | SINGLE | 15 deg | SINGLE COLOR LED | 7.1 mm | 10cd | WATER CLEAR | LED Panel Mount Indicators | - | - | - | 0.004 A | - | 5.97 mm | - | - | 520 nm | - | - | - | - | 120VAC | - | - | LED Panel Mount Indicators | - | ||
![]() 44-RAG12H-CW0 Visual | In Stock | - | - | - | - | - | - | - | - | - | VCC | - | 25 | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | M22-WRLK3-1-R | - | - | - | 0.25 | - | - | - | - | - | - | - | - | Active | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() BR-1-3008-0000-S Visual | In Stock | - | - | - | - | - | - | - | - | - | VCC | - | 50 | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | E30KA900 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() L4-1-1331-9933-A-I Visual | In Stock | - | - | Rear Mount | - | - | - | - | - | - | VCC | - | 100 | - | - | 20 mA | - | - | 3 mm | - | Dome | - | - | VCC | - | + 85 C | - 40 C | - | - | 4.75 mm | Panel | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | Wire | 152.4 mm | - | 34 deg | - | - | 1600 mcd | - | LED Panel Mount Indicators | - 40 C to + 85 C | White | White | - | - | - | - | - | - | - | - | Indicators | - | - | 3.3 V | - | LED Panel Mount Indicators | IP66 | ||
![]() L4-1-8312-9910-A-I Visual | 49 |
| - | Rear Mount | - | - | - | - | - | - | VCC | EAR99 | 100 | - | 8531.80.90.51 | 20 mA | - | Unavailable | 3 mm | - | Dome | - | - | VCC | - | + 85 C | - 40 C | - | - | 4.75 mm | Panel | - | Bulk Bag | - | - | - | - | Active | 590 nm | - | - | LED Indication | - | - | - | - | - | Wire | 152.4 mm | - | 50 deg | - | - | 700 mcd | - | LED Panel Mount Indicators | - 40 C to + 85 C | Yellow | Yellow | - | - | - | - | - | - | - | - | Indicators | - | - | 2 V | - | LED Panel Mount Indicators | IP66 | ||
![]() L4-1-8313-9907-A-I Visual | In Stock | - | - | Rear Mount | - | - | - | - | - | - | VCC | EAR99 | 100 | - | 8531.80.90.51 | 20 mA | - | Unavailable | 3 mm | - | Dome | - | - | VCC | - | + 85 C | - 40 C | - | - | 4.75 mm | Panel | - | Bulk Bag | - | - | - | - | Active | 660 nm | - | - | LED Indication | - | - | - | - | - | Wire | 152.4 mm | - | 50 deg | - | - | 800 mcd | - | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | - | - | - | - | - | - | - | - | Indicators | - | - | 1.85 V | - | LED Panel Mount Indicators | IP66 | ||
![]() 1092C2-12V Visual | 33 |
| - | - | - | - | - | - | - | - | VCC | EAR99 | 100 | - | 8531.80.90.51 | - | - | Unavailable | - | - | - | - | - | VCC | - | - | - | - | - | - | - | - | Bulk Bag | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() 1092QD2-28V Visual | In Stock | - | - | - | - | - | - | - | - | - | VCC | EAR99 | 100 | - | 8531.80.90.51 | - | - | Unavailable | - | - | - | - | - | VCC | - | - | - | - | - | - | - | - | Bulk Bag | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() 1092QA2-28V Visual | In Stock | - | - | - | - | - | - | - | - | - | VCC | EAR99 | 100 | - | 8531.90.75.00 | - | - | Unavailable | - | - | - | - | - | VCC | - | - | - | - | - | - | - | - | Bulk Bag | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() L4-1-1331-9913-A-I Visual | In Stock | - | - | Rear Mount | - | - | - | - | - | - | VCC | EAR99 | 100 | - | 8531.80.90.51 | 20 mA | - | Unavailable | 3 mm | - | Dome | - | - | VCC | - | + 85 C | - 40 C | - | - | 4.75 mm | Panel | - | Bulk Bag | - | - | - | - | Active | - | - | - | LED Indication | - | - | - | - | - | Wire | 152.4 mm | - | 34 deg | - | - | 1600 mcd | - | LED Panel Mount Indicators | - 40 C to + 85 C | White | White | - | - | - | - | - | - | - | - | Indicators | - | - | 3.3 V | - | LED Panel Mount Indicators | IP66 | ||
![]() L6-1-3061-9910-B-I Visual | 49 |
| - | Rear Mount | - | - | - | - | - | - | VCC | EAR99 | 100 | - | 8531.80.90.51 | 20 mA | - | Unavailable | 5 mm | - | Dome | - | - | VCC | - | + 85 C | - 40 C | - | - | 8 mm | - | - | Bulk Bag | - | - | - | - | Active | - | - | - | LED Indication | - | - | - | - | - | Wire | 152.4 mm | - | 15 deg | - | - | 27000 mcd | - | LED Panel Mount Indicators | - 40 C to + 85 C | White | White | - | - | - | - | - | - | - | - | Indicators | - | - | 3.2 V | - | LED Panel Mount Indicators | IP66 |