- Brand
- Manufacturer
- Package
- Product Type
- Subcategory
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- Termination Style
- Product
Attribute column
Manufacturer
Visual Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Shape | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Package | Status | Wavelength/Color Temperature | Packaging | Subcategory | Termination Style | Lead Length | Viewing Angle | Luminous Intensity | Product Type | Operating Temperature Range | Illumination Color | Lens Color | Product | Vf - Forward Voltage | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L6-1-3061-9915-B-I Visual | 49 |
| - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 8 mm | Bulk Bag | Active | - | - | LED Indication | Wire | 152.4 mm | 15 deg | 27000 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | White | White | Indicators | 3.2 V | LED Panel Mount Indicators | IP66 | ||
![]() L6-1-3061-9914-B-I Visual | In Stock | - | - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 8 mm | Bulk Bag | Active | - | - | LED Indication | Wire | 152.4 mm | 15 deg | 27000 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | White | White | Indicators | 3.2 V | LED Panel Mount Indicators | IP66 | ||
![]() L6-1-3061-0000-B-I Visual | 49 |
| - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 8 mm | Bulk Bag | Active | - | - | LED Indication | Wire | 152.4 mm | 15 deg | 27000 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | White | White | Indicators | 3.2 V | LED Panel Mount Indicators | IP66 | ||
![]() L6-1-3055-9907-B-I Visual | 49 |
| - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 8 mm | Bulk Bag | Active | 590 nm | - | LED Indication | Wire | 152.4 mm | 30 deg | 400 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Yellow | Yellow | Indicators | 2 V | LED Panel Mount Indicators | IP66 | ||
![]() L6-1-3055-9910-B-I Visual | 49 |
| - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 8 mm | Bulk Bag | Active | 590 nm | - | LED Indication | Wire | 152.4 mm | 30 deg | 400 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Yellow | Yellow | Indicators | 2 V | LED Panel Mount Indicators | IP66 | ||
![]() L6-1-3054-9910-B-I Visual | 49 |
| - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 8 mm | Bulk Bag | Active | 520 nm | - | LED Indication | Wire | 152.4 mm | 30 deg | 300 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Green | Green | Indicators | 3.2 V | LED Panel Mount Indicators | IP66 | ||
![]() L6-1-3056-9912-B-I Visual | 49 |
| - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 8 mm | Bulk Bag | Active | 660 nm | - | LED Indication | Wire | 152.4 mm | 30 deg | 400 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | Indicators | 1.9 V | LED Panel Mount Indicators | IP66 | ||
![]() 464W-BCG2-NGO-R- Visual | In Stock | - | - | - | VCC | EAR99 | 25 | 8539.29.30.60 | - | Unavailable | - | - | VCC | - | - | - | ESD Bag | Active | - | Bag | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() PR405W9-R110H Visual | In Stock | - | - | - | VCC | - | 25 | - | - | - | - | - | VCC | - | - | - | - | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() P405W18-BR2-R- Visual | In Stock | - | - | - | VCC | - | 25 | - | - | - | - | - | VCC | - | - | - | - | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() 1092D2-125VAC Visual | In Stock | - | - | - | VCC | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | VCC | - | - | - | Bulk Bag | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() 1092M2-28V Visual | 49 |
| - | - | VCC | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | VCC | - | - | - | Bulk Bag | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() 1092QM2-12V Visual | In Stock | - | - | - | VCC | EAR99 | 100 | 8531.90.75.00 | - | Unavailable | - | - | VCC | - | - | - | Bulk Bag | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() 564W-NWG120-CGO-R- Visual | 49 |
| - | - | VCC | EAR99 | 25 | 8539.29.30.60 | - | Unavailable | - | - | VCC | - | - | - | ESD Bag | Active | - | Bag | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CR-1-3047-9910-I Visual | In Stock | - | - | Nut and Washer | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 7.93 mm | Bulk Bag | - | - | - | LED Indication | Wire | 152.4 mm | - | 5490 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Green | Green | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 | ||
![]() CR-1-3056-9907-I Visual | 49 |
| - | Nut and Washer | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 7.93 mm | Bulk Bag | Active | - | - | LED Indication | Wire | 152.4 mm | - | 400 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 | ||
![]() CR-1-3046-9908-I Visual | In Stock | - | - | Nut and Washer | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 7.93 mm | - | - | - | - | LED Indication | Wire | 152.4 mm | - | 900 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 | ||
![]() CR-1-3054-9907-I Visual | 49 |
| - | Nut and Washer | VCC | - | 100 | - | 20 mA | - | 5 mm | Dome | VCC | + 85 C | - 40 C | 7.93 mm | Bulk Bag | Active | - | - | LED Indication | Wire | 152.4 mm | - | 300 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Green | Green | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 | ||
![]() 1092QD2-12V Visual | 49 |
| - | - | VCC | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | VCC | - | - | - | Bulk Bag | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CR-1-3055-0000-I Visual | 49 |
| - | Nut and Washer | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 7.93 mm | Bulk Bag | Active | - | - | LED Indication | Wire | 152.4 mm | - | 400 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Yellow | Yellow | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 |