- Brand
- Manufacturer
- Package
- Product Type
- Subcategory
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- Termination Style
- Product
Attribute column
Manufacturer
Visual Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Shape | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Package | RoHS | Status | Wavelength/Color Temperature | Subcategory | Termination Style | Lead Length | Viewing Angle | Luminous Intensity | Product Type | Operating Temperature Range | Illumination Color | Lens Color | Product | Vf - Forward Voltage | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC-1-3046-9920-I Visual | 49 |
| - | - | LEDCO | EAR99 | - | 8531.80.90.51 | - | Unavailable | 5 mm | Dome | - | - | - | 7.93 mm | Bulk Bag | - | - | - | - | Wire | - | - | - | - | - 40 C to + 85 C | - | - | Panel Mount Reflector LED | - | - | - | ||
![]() CRLB-1-3061-9933-I Visual | 49 |
| - | - | LEDCO | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | VCC | - | - | - | Bulk Bag | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CR-1-3057-9922-I Visual | 49 |
| - | Nut and Washer | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 7.93 mm | Bulk Bag | - | - | - | LED Indication | Wire | 152.4 mm | - | 640 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Blue | Blue | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 | ||
![]() CC-1-3060-0000-I Visual | 33 |
| - | - | - | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | - | - | - | 7.93 mm | Bulk Bag | - | Active | 610 nm | - | Wire | - | 30 deg | 600 mcd | - | - 40 C to + 85 C | Orange | - | Panel Mount Reflector LED | 2.1 V | - | - | ||
![]() CR-1-3057-9915-I Visual | 33 |
| - | Nut and Washer | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 7.93 mm | Bulk Bag | - | - | - | LED Indication | Wire | 152.4 mm | - | 640 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Blue | Blue | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 | ||
![]() BR-1-3056-0000-I Visual | In Stock | - | - | - | VCC | - | 100 | - | - | - | - | - | VCC | - | - | - | - | - | Active | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CR-1-3060-9907-I Visual | 49 |
| - | Nut and Washer | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 7.93 mm | Bulk Bag | - | Active | - | LED Indication | Wire | 152.4 mm | - | 600 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Orange | Orange | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 | ||
![]() L6-1-3057-9911-B-I Visual | 49 |
| - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 8 mm | Bulk Bag | - | Active | 468 nm | LED Indication | Wire | 152.4 mm | 20 deg | 640 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Blue | Blue | Indicators | 3.3 V | LED Panel Mount Indicators | IP66 | ||
![]() L6-1-3054-9912-B-I Visual | In Stock | - | - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 8 mm | Bulk Bag | Details | Active | 520 nm | LED Indication | Wire | 152.4 mm | 30 deg | 300 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Green | Green | Indicators | 3.2 V | LED Panel Mount Indicators | IP66 | ||
![]() L6-1-3047-9914-B-I Visual | 33 |
| - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Dome | VCC | + 85 C | - 40 C | 8 mm | Bulk Bag | - | Active | 520 nm | LED Indication | Wire | 152.4 mm | 20 deg | 5490 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Green | Green | Indicators | 3.2 V | LED Panel Mount Indicators | IP66 | ||
![]() CCLB-1-3057-0000-I Visual | 49 |
| - | - | VCC | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | VCC | - | - | - | Bulk Bag | - | Active | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CCLB-1-3055-9908-I Visual | 49 |
| - | - | VCC | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | VCC | - | - | - | Bulk Bag | - | Active | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CCLB-1-3057-9911-I Visual | 49 |
| - | - | LEDCO | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | VCC | - | - | - | Bulk Bag | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CCLB-1-3048-9912-I Visual | 49 |
| - | - | LEDCO | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | VCC | - | - | - | Bulk Bag | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CCLB-1-3057-9922-I Visual | 49 |
| - | - | LEDCO | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | VCC | - | - | - | Bulk Bag | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CCLB-1-3036-9910-I Visual | In Stock | - | - | - | LEDCO | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | VCC | - | - | - | Bulk Bag | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CCLB-1-3056-9923-I Visual | 49 |
| - | - | VCC | - | 100 | - | - | - | - | - | VCC | - | - | - | Bulk Bag | - | Active | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CCLB-1-3046-9912-I Visual | 49 |
| - | - | LEDCO | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | VCC | - | - | - | Bulk Bag | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CCLB-1-3057-9913-I Visual | 49 |
| - | - | VCC | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | VCC | - | - | - | - | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CCLB-1-3048-0000-I Visual | 49 |
| - | - | VCC | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | VCC | - | - | - | Bulk Bag | - | Active | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - |