- Brand
- Manufacturer
- Package
- Product Type
- Subcategory
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- Termination Style
- Product
Attribute column
Manufacturer
Visual Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Package | RoHS | Status | Wavelength/Color Temperature | Packaging | Series | Subcategory | Termination Style | Lead Length | Viewing Angle | Luminous Intensity | Product Type | Operating Temperature Range | Illumination Color | Lens Color | Product | Vf - Forward Voltage | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC-1-3054-9920-I Visual | 33 |
| - | - | - | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | Active | 520 nm | - | - | - | Wire | - | 30 deg | 300 mcd | - | - 40 C to + 85 C | Green | - | Panel Mount Reflector LED | 3.2 V | - | - | ||
![]() CC-1-3061-9911-I Visual | 49 |
| - | - | LEDCO | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | - | - | - | - | - | Wire | - | 15 deg | 27000 mcd | - | - 40 C to + 80 C | White | - | Panel Mount Reflector LED | 3.2 V | - | - | ||
![]() CC-1-3048-0000-I Visual | 33 |
| - | - | - | EAR99 | - | 8531.80.90.51 | - | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | Active | - | - | - | - | Wire | - | - | - | - | - 40 C to + 85 C | - | - | Panel Mount Reflector LED | - | - | - | ||
![]() CC-1-3036-9914-I Visual | 49 |
| - | - | LEDCO | EAR99 | - | 8531.80.90.51 | - | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | - | - | - | - | - | Wire | - | - | - | - | - 40 C to + 85 C | - | - | Panel Mount Reflector LED | - | - | - | ||
![]() CC-1-3048-9910-I Visual | 49 |
| - | - | - | EAR99 | - | 8531.80.90.51 | - | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - 40 C to + 85 C | - | - | Panel Mount Reflector LED | - | - | - | ||
![]() CC-1-3046-9907-I Visual | 33 |
| - | - | LEDCO | EAR99 | - | 8531.80.90.51 | - | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | - | - | - | - | - | Wire | - | - | - | - | - 40 C to + 85 C | - | - | Panel Mount Reflector LED | - | - | - | ||
![]() CC-1-3036-9920-I Visual | 49 |
| - | - | LEDCO | EAR99 | - | 8531.80.90.51 | - | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | - | - | - | - | - | Wire | - | - | - | - | - 40 C to + 85 C | - | - | Panel Mount Reflector LED | - | - | - | ||
![]() CC-1-0909-9920-I Visual | In Stock | - | - | - | LEDCO | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | - | 650 nm | - | - | - | Wire | - | 60 deg | 697 mcd | - | - 40 C to + 85 C | Red | - | Panel Mount Reflector LED | 1.95 V | - | - | ||
![]() CC-1-3057-0000-I Visual | 49 |
| - | - | - | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | Active | 468 nm | - | - | - | Wire | - | 20 deg | 640 mcd | - | - 40 C to + 80 C | Blue | - | Panel Mount Reflector LED | 3.3 V | - | - | ||
![]() CC-1-3054-0000-I Visual | 49 |
| - | - | - | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | Active | 520 nm | - | - | - | Wire | - | 30 deg | 300 mcd | - | - 40 C to + 85 C | Green | - | Panel Mount Reflector LED | 3.2 V | - | - | ||
![]() CC-1-3060-9910-I Visual | 49 |
| - | - | - | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | Active | 610 nm | - | - | - | Wire | - | 30 deg | 600 mcd | - | - 40 C to + 85 C | Orange | - | Panel Mount Reflector LED | 2.1 V | - | - | ||
![]() CC-1-3046-0000-I Visual | 33 |
| - | - | - | EAR99 | - | 8531.80.90.51 | - | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | Active | - | - | - | - | Wire | - | - | - | - | - 40 C to + 85 C | - | - | Panel Mount Reflector LED | - | - | - | ||
![]() CC-1-0910-9907-I Visual | 33 |
| - | - | LEDCO | EAR99 | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | - | - | - | 7.93 mm | - | Bulk Bag | - | - | 590 nm | - | - | - | Wire | - | 60 deg | 198 mcd | - | - 40 C to + 85 C | Yellow | - | Panel Mount Reflector LED | 2 V | - | - | ||
![]() CL-1-2004-9914-I Visual | 49 |
| - | Panel Mount | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 2.69 mm | Round with Domed Top | Round | VCC | + 85 C | - 40 C | 14 mm | Front | Bulk Bag | Details | - | 460 nm | Bulk | CL | LED Indication | Wire | 152.4 mm | 20 deg | 400 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Blue | Blue | Indicators | 3.3 V | LED Panel Mount Indicators | IP67 | ||
![]() CL-1-2004-9913-I Visual | 49 |
| - | Panel Mount | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 2.69 mm | Round with Domed Top | Round | VCC | + 85 C | - 40 C | 14 mm | Front | Bulk Bag | Details | - | 460 nm | Bulk | CL | LED Indication | Wire | 152.4 mm | 20 deg | 400 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Blue | Blue | Indicators | 3.3 V | LED Panel Mount Indicators | IP67 | ||
![]() CL-1-2004-0000-I Visual | 49 |
| - | Panel Mount | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 2.69 mm | Round with Domed Top | Round | VCC | + 85 C | - 40 C | 14 mm | Front | Bulk Bag | Details | - | 460 nm | Bulk | CL | LED Indication | Wire | 152.4 mm | 20 deg | 400 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Blue | Blue | Indicators | 3.3 V | LED Panel Mount Indicators | IP67 | ||
![]() CR-1-3036-9910-I Visual | 49 |
| - | Nut and Washer | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | + 85 C | - 40 C | 7.93 mm | - | Bulk Bag | - | - | - | - | - | LED Indication | Wire | 152.4 mm | - | 2800 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 | ||
![]() CR-1-3046-9907-I Visual | 49 |
| - | Nut and Washer | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | + 85 C | - 40 C | 7.93 mm | - | Bulk Bag | - | - | - | - | - | LED Indication | Wire | 152.4 mm | - | 900 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 | ||
![]() CR-1-3046-9912-I Visual | 49 |
| - | Nut and Washer | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | + 85 C | - 40 C | 7.93 mm | - | Bulk Bag | - | - | - | - | - | LED Indication | Wire | 152.4 mm | - | 900 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 | ||
![]() CR-1-3055-9908-I Visual | 49 |
| - | Nut and Washer | VCC | - | 100 | - | 20 mA | - | 5 mm | - | Dome | VCC | + 85 C | - 40 C | 7.93 mm | - | Bulk Bag | - | Active | - | - | - | LED Indication | Wire | 152.4 mm | - | 400 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Yellow | Yellow | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 |