- Brand
- Manufacturer
- Package
- Product Type
- Subcategory
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- Termination Style
- Product
Attribute column
Manufacturer
Visual Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Panel Cutout Shape | Approvals | Brand | ECCN | Enclosure | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Hole Size | Mounting Styles | Package | Product Status | RoHS | Status | Wavelength/Color Temperature | Operating Temperature | Series | Size / Dimension | Type | Composition | Color | Subcategory | Ingress Protection | Current Rating | Frequency | Frequency Stability | Termination Style | Lead Length | ESR (Equivalent Series Resistance) | Panel Cutout Dimensions | Voltage | Load Capacitance | Current | Operating Mode | Viewing Angle | Frequency Tolerance | Lens Style | Lens Size | Luminous Intensity | Product Type | Operating Temperature Range | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | RPM | Lens Color | Lamp Color | Overload Protection | Product | Features | Handle Type | Vf - Forward Voltage | Product Category | Phase | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC-1-3056-9908-I Visual | 15 |
| - | - | - | - | - | - | EAR99 | - | - | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | Wieland | 83.041.0200.0 | - | - | - | - | 7.93 mm | - | Bulk Bag | - | - | Active | 660 nm | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | 30 deg | - | - | - | 400 mcd | - | - 40 C to + 85 C | - | Red | - | - | - | - | - | - | Panel Mount Reflector LED | - | - | 1.9 V | - | - | - | - | - | ||
![]() CRM-1-3054-0000-I Visual | 15 |
| - | Nut and Washer | - | - | - | VCC | EAR99 | - | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | Green, Prominent | Dome | Cutler Hammer, Div of Eaton Co | XBMZBF6H/31 | + 85 C | - | - 40 C | - | 8 mm | Panel | - | - | - | - | 520 nm | - | - | - | - | - | - | LED Indication | - | - | - | - | Wire | 6 in | - | - | - | - | - | - | 30 deg | - | - | - | 300 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | Green | - | - | - | - | - | - | Indicators | - | - | 3.2 V | LED Panel Mount Indicators | - | IP66 | - | - | ||
![]() CRLB-1-3057-0000-I Visual | 23 |
| - | - | - | - | - | VCC | EAR99 | - | 100 | 8531.80.90.51 | - | Unavailable | - | - | - | Cutler Hammer, Div of Eaton Co | SHB0N4XHV | - | - | - | - | - | - | Bulk Bag | - | - | Active | - | - | - | - | - | - | Black | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | - | - | Selector Handle | - | LED Panel Mount Indicators | - | - | - | - | ||
![]() L4-1-1331-9915-A-I Visual | 15 |
| - | Rear Mount | - | - | CE, CSA, UL | VCC | EAR99 | - | 100 | 8531.80.90.51 | 20 mA | Unavailable | 3 mm | - | Dome | Cutler Hammer, Div of Eaton Corp | PDG30G0350VFAK | + 85 C | - | - 40 C | Panel | 4.75 mm | Panel | Bulk Bag | - | Details | Active | - | - | - | - | - | - | - | LED Indication | - | 350 A | - | - | Wire | 152.4 mm | - | - | - | - | - | - | 34 deg | - | - | - | 1600 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | White | - | - | - | White | - | - | Indicators | - | - | 3.3 V | LED Panel Mount Indicators | - | IP66 | - | - | ||
![]() CC-1-3048-9908-I Visual | 15 |
| - | - | - | - | - | LEDCO | EAR99 | - | - | 8531.80.90.51 | - | Unavailable | 5 mm | - | Dome | Phoenix Contact | 1707955 | - | - | - | - | 7.93 mm | - | Bulk Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | - | - | Panel Mount Reflector LED | - | - | - | - | - | - | - | - | ||
![]() CR-1-3054-9908-I Visual | 15 |
| - | Footed | - | - | - | VCC | EAR99 | Totally Enclosed Fan Cooled | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | Toshiba | Y752SDSR42A-P | + 85 C | - | - 40 C | - | 7.93 mm | - | Bulk Bag | - | No | Active | - | - | - | - | General Purpose | Cast Iron | - | LED Indication | - | - | 60 Hz | - | Wire | 152.4 mm | - | - | - | - | - | - | - | - | - | - | 300 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | Green | - | - | 3,600 RPM | Green | - | None | Panel Mount Reflector LED | - | - | - | LED Panel Mount Indicators | 3 | IP66 | - | - | ||
![]() L34-B48-0584 Visual | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | Active | - | - | - | -20°C ~ 70°C | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | MHz Crystal | - | - | - | - | - | 25 MHz | ±50ppm | Wire Leads - 6 (152.40mm) | - | 150 Ohms | 0.38 (9.53mm) | 48V | 10pF | 20mA | Fundamental | - | ±15ppm | Round with Flat Top | 10.39mm Dia | - | - | - | - | - | - | - | - | Blue | Blue | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | DC | ||
![]() L34-G12-0582 Visual | In Stock | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Visual Communications Company - VCC | - | - | - | - | Bag | Obsolete | - | - | - | - | L34 | - | LED | - | - | - | - | - | - | - | Wire Leads - 6 (152.40mm) | - | - | 0.38 (9.53mm) | 12V | - | 10mA | - | - | - | Round with Flat Top | 10.39mm Dia | - | - | - | - | - | - | - | - | Green | Green | - | - | - | - | - | - | - | - | - | DC | ||
![]() L4-1-8313-0000-A-I Visual | In Stock | - | - | Rear Mount | - | - | - | VCC | EAR99 | - | 100 | 8531.80.90.51 | 20 mA | Unavailable | 3 mm | - | Dome | VCC | - | + 85 C | - | - 40 C | - | 4.75 mm | Panel | Bulk Bag | - | - | Active | 660 nm | - | - | - | - | - | - | LED Indication | - | - | - | - | Wire | 152.4 mm | - | - | - | - | - | - | 50 deg | - | - | - | 800 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | Red | - | - | - | Red | - | - | Indicators | - | - | 1.85 V | LED Panel Mount Indicators | - | IP66 | - | - | ||
![]() L4-1-8313-9910-A-I Visual | 49 |
| - | Rear Mount | - | - | - | VCC | EAR99 | - | 100 | 8531.80.90.51 | 20 mA | Unavailable | 3 mm | - | Dome | VCC | - | + 85 C | - | - 40 C | - | 4.75 mm | Panel | Bulk Bag | - | - | Active | 660 nm | - | - | - | - | - | - | LED Indication | - | - | - | - | Wire | 152.4 mm | - | - | - | - | - | - | 50 deg | - | - | - | 800 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | Red | - | - | - | Red | - | - | Indicators | - | - | 1.85 V | LED Panel Mount Indicators | - | IP66 | - | - | ||
![]() L4-1-1331-9912-A-I Visual | In Stock | - | - | Rear Mount | - | - | - | VCC | EAR99 | - | 100 | 8531.80.90.51 | 20 mA | Unavailable | 3 mm | - | Dome | VCC | - | + 85 C | - | - 40 C | - | 4.75 mm | Panel | Bulk Bag | - | - | Active | - | - | - | - | - | - | - | LED Indication | - | - | - | - | Wire | 152.4 mm | - | - | - | - | - | - | 34 deg | - | - | - | 1600 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | White | - | - | - | White | - | - | Indicators | - | - | 3.3 V | LED Panel Mount Indicators | - | IP66 | - | - | ||
![]() L4-1-8306-9914-A-I Visual | 49 |
| - | Rear Mount | - | - | - | VCC | EAR99 | - | 100 | 8531.80.90.51 | 20 mA | Unavailable | 3 mm | - | Dome | VCC | - | + 85 C | - | - 40 C | - | 4.75 mm | Panel | Bulk Bag | - | Details | Active | 565 nm | - | - | - | - | - | - | LED Indication | - | - | - | - | Wire | 152.4 mm | - | - | - | - | - | - | 50 deg | - | - | - | 150 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | Green | - | - | - | Green | - | - | Indicators | - | - | 2.2 V | LED Panel Mount Indicators | - | IP66 | - | - | ||
![]() L4-1-1331-9909-A-I Visual | 49 |
| - | Rear Mount | - | - | - | VCC | EAR99 | - | 100 | 8531.80.90.51 | 20 mA | Unavailable | 3 mm | - | Dome | VCC | - | + 85 C | - | - 40 C | - | 4.75 mm | Panel | Bulk Bag | - | - | Active | - | - | - | - | - | - | - | LED Indication | - | - | - | - | Wire | 152.4 mm | - | - | - | - | - | - | 34 deg | - | - | - | 1600 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | White | - | - | - | White | - | - | Indicators | - | - | 3.3 V | LED Panel Mount Indicators | - | IP66 | - | - | ||
![]() L4-1-8306-9910-A-I Visual | In Stock | - | - | Rear Mount | - | - | - | VCC | EAR99 | - | 100 | 8531.80.90.51 | 20 mA | Unavailable | 3 mm | - | Dome | VCC | - | + 85 C | - | - 40 C | - | 4.75 mm | Panel | Bulk Bag | - | - | Active | 565 nm | - | - | - | - | - | - | LED Indication | - | - | - | - | Wire | 152.4 mm | - | - | - | - | - | - | 50 deg | - | - | - | 150 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | Green | - | - | - | Green | - | - | Indicators | - | - | 2.2 V | LED Panel Mount Indicators | - | IP66 | - | - | ||
![]() L6-1-3061-9911-B-I Visual | 33 |
| - | Rear Mount | - | - | - | VCC | EAR99 | - | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | - | + 85 C | - | - 40 C | - | 8 mm | - | Bulk Bag | - | - | Active | - | - | - | - | - | - | - | LED Indication | - | - | - | - | Wire | 152.4 mm | - | - | - | - | - | - | 15 deg | - | - | - | 27000 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | White | - | - | - | White | - | - | Indicators | - | - | 3.2 V | LED Panel Mount Indicators | - | IP66 | - | - | ||
![]() L4-1-8306-9908-A-I Visual | 49 |
| - | Rear Mount | - | - | - | VCC | EAR99 | - | 100 | 8531.80.90.51 | 20 mA | Unavailable | 3 mm | - | Dome | VCC | - | + 85 C | - | - 40 C | - | 4.75 mm | Panel | Bulk Bag | - | - | Active | 565 nm | - | - | - | - | - | - | LED Indication | - | - | - | - | Wire | 152.4 mm | - | - | - | - | - | - | 50 deg | - | - | - | 150 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | Green | - | - | - | Green | - | - | Indicators | - | - | 2.2 V | LED Panel Mount Indicators | - | IP66 | - | - | ||
![]() L4-1-8310-9910-A-I Visual | 33 |
| - | Rear Mount | - | - | - | VCC | EAR99 | - | 100 | 8531.80.90.51 | 20 mA | Unavailable | 3 mm | - | Dome | VCC | - | + 85 C | - | - 40 C | - | 4.75 mm | Panel | Bulk Bag | - | - | Active | 468 nm | - | - | - | - | - | - | LED Indication | - | - | - | - | Wire | 152.4 mm | - | - | - | - | - | - | 30 deg | - | - | - | 1100 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | Blue | - | - | - | Blue | - | - | Indicators | - | - | 3.3 V | LED Panel Mount Indicators | - | IP66 | - | - | ||
![]() L6-1-3057-9913-B-I Visual | 49 |
| - | Rear Mount | - | - | - | VCC | EAR99 | - | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | - | + 85 C | - | - 40 C | - | 8 mm | - | Bulk Bag | - | - | Active | 468 nm | - | - | - | - | - | - | LED Indication | - | - | - | - | Wire | 152.4 mm | - | - | - | - | - | - | 20 deg | - | - | - | 640 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | Blue | - | - | - | Blue | - | - | Indicators | - | - | 3.3 V | LED Panel Mount Indicators | - | IP66 | - | - | ||
![]() L6-1-3056-9907-B-I Visual | 49 |
| - | Rear Mount | - | - | - | VCC | EAR99 | - | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | - | + 85 C | - | - 40 C | - | 8 mm | - | Bulk Bag | - | - | Active | 660 nm | - | - | - | - | - | - | LED Indication | - | - | - | - | Wire | 152.4 mm | - | - | - | - | - | - | 30 deg | - | - | - | 400 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | Red | - | - | - | Red | - | - | Indicators | - | - | 1.9 V | LED Panel Mount Indicators | - | IP66 | - | - | ||
![]() L6-1-3054-9907-B-I Visual | 49 |
| - | Rear Mount | - | - | - | VCC | EAR99 | - | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | - | + 85 C | - | - 40 C | - | 8 mm | - | Bulk Bag | - | - | Active | 520 nm | - | - | - | - | - | - | LED Indication | - | - | - | - | Wire | 152.4 mm | - | - | - | - | - | - | 30 deg | - | - | - | 300 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | - | Green | - | - | - | Green | - | - | Indicators | - | - | 3.2 V | LED Panel Mount Indicators | - | IP66 | - | - |