- Brand
- Manufacturer
- Package
- Product Type
- Subcategory
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- Termination Style
- Product
Attribute column
Manufacturer
Visual Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Package | RoHS | Status | Wavelength/Color Temperature | Packaging | Series | Subcategory | Termination Style | Lead Length | Viewing Angle | Luminous Intensity | Product Type | Operating Temperature Range | Illumination Color | Lens Color | Product | Vf - Forward Voltage | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L6-1-3055-0000-B-I Visual | 33 |
| - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | + 85 C | - 40 C | 8 mm | - | Bulk Bag | Details | Active | 590 nm | - | - | LED Indication | Wire | 152.4 mm | 30 deg | 400 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Yellow | Yellow | Indicators | 2 V | LED Panel Mount Indicators | IP66 | ||
![]() L6-1-3056-9908-B-I Visual | 49 |
| - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | + 85 C | - 40 C | 8 mm | - | Bulk Bag | Details | Active | 660 nm | - | - | LED Indication | Wire | 152.4 mm | 30 deg | 400 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | Indicators | 1.9 V | LED Panel Mount Indicators | IP66 | ||
![]() L6-1-3047-9912-B-I Visual | 49 |
| - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | + 85 C | - 40 C | 8 mm | - | Bulk Bag | - | Active | 520 nm | - | - | LED Indication | Wire | 152.4 mm | 20 deg | 5490 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Green | Green | Indicators | 3.2 V | LED Panel Mount Indicators | IP66 | ||
![]() P84W-G12H-CG-R- Visual | 49 |
| - | - | VCC | EAR99 | 25 | 8531.80.90.51 | - | Unavailable | - | - | - | VCC | - | - | - | - | ESD Bag | - | Active | - | Bag | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() P84-R12-CR Visual | In Stock | - | - | - | VCC | - | 25 | - | - | - | - | - | - | VCC | - | - | - | - | - | - | Active | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() PMRL200W36-ALP24H Visual | In Stock | - | - | - | VCC | - | 25 | - | - | - | - | - | - | VCC | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() L6-1-3036-9910-B-I Visual | In Stock | - | - | Rear Mount | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | + 85 C | - 40 C | 8 mm | - | Bulk Bag | - | Active | 660 nm | - | - | LED Indication | Wire | 152.4 mm | 20 deg | 2800 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | Indicators | 1.85 V | LED Panel Mount Indicators | IP66 | ||
![]() PMRL200W36-RLP28H Visual | In Stock | - | - | - | VCC | - | 25 | - | - | - | - | - | - | VCC | - | - | - | - | - | Details | Active | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() 1092D2-28V Visual | 49 |
| - | - | VCC | - | 100 | - | - | - | - | - | - | VCC | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() 1092M2-12V Visual | 49 |
| - | - | VCC | EAR99 | 100 | 8531.90.75.00 | - | Unavailable | - | - | - | VCC | - | - | - | - | Bulk Bag | - | - | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CR-1-3036-9912-I Visual | 49 |
| - | Nut and Washer | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | + 85 C | - 40 C | 7.93 mm | - | Bulk Bag | - | - | - | - | - | LED Indication | Wire | 152.4 mm | - | 2800 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 | ||
![]() CR-1-3054-9914-I Visual | 33 |
| - | Nut and Washer | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | + 85 C | - 40 C | 7.93 mm | - | Bulk Bag | - | Active | - | - | - | LED Indication | Wire | 152.4 mm | - | 300 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Green | Green | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 | ||
![]() CR-1-3056-0000-I Visual | 49 |
| - | Nut and Washer | VCC | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 5 mm | - | Dome | VCC | + 85 C | - 40 C | 7.93 mm | - | Bulk Bag | - | Active | - | - | - | LED Indication | Wire | 152.4 mm | - | 400 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 | ||
![]() CR-1-3054-9920-I Visual | 33 |
| - | Nut and Washer | VCC | - | 100 | - | 20 mA | - | 5 mm | - | Dome | VCC | + 85 C | - 40 C | 7.93 mm | - | - | - | - | - | - | - | LED Indication | Wire | 152.4 mm | - | 300 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Green | Green | Panel Mount Reflector LED | - | LED Panel Mount Indicators | IP66 | ||
![]() CL-1-2006-9908-I Visual | In Stock | - | - | Panel Mount | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 2.69 mm | Round with Domed Top | Round | VCC | + 85 C | - 40 C | 14 mm | Front | Bulk Bag | Details | - | 627 nm | Bulk | CL | LED Indication | Wire | 152.4 mm | 30 deg | 100 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red | Red | Indicators | 2 V | LED Panel Mount Indicators | IP67 | ||
![]() CL-1-2005-9914-I Visual | In Stock | - | - | Panel Mount | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 2.69 mm | Round with Domed Top | Round | VCC | + 85 C | - 40 C | 14 mm | Front | Bulk Bag | Details | - | 574 nm, 645 nm | Bulk | CL | LED Indication | Wire | 152.4 mm | 50 deg | 130 mcd, 750 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Green, Red | Green, Red | Indicators | 2.1 V, 1.95 V | LED Panel Mount Indicators | IP67 | ||
![]() CL-1-2007-9914-I Visual | 49 |
| - | Panel Mount | LEDCO | EAR99 | 100 | 8531.80.90.51 | 20 mA | Unavailable | 2.69 mm | Round with Domed Top | Round | VCC | + 85 C | - 40 C | 14 mm | Front | Bulk Bag | Details | - | 590 nm | Bulk | CL | LED Indication | Wire | 152.4 mm | 30 deg | 500 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Yellow | Yellow | Indicators | 2 V | LED Panel Mount Indicators | IP67 | ||
![]() CRM-1-0909-9908-I Visual | 49 |
| - | Nut and Washer | LEDCO | - | 100 | - | 20 mA | - | 5 mm | Prominent | Dome | VCC | + 85 C | - 40 C | 8 mm | Panel | Bulk Bag | - | - | 650 nm, 574 nm | - | - | LED Indication | Wire | 6 in | 60 deg | 697 mcd, 198 mcd | LED Panel Mount Indicators | - 40 C to + 85 C | Red, Green | - | Indicators | 1.95 V, 2.1 V | LED Panel Mount Indicators | IP66 | ||
![]() CRLB-1-3054-9908-I Visual | 49 |
| - | - | VCC | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | - | VCC | - | - | - | - | Bulk Bag | - | Active | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - | ||
![]() CRLB-1-3036-9923-I Visual | 49 |
| - | - | LEDCO | EAR99 | 100 | 8531.80.90.51 | - | Unavailable | - | - | - | VCC | - | - | - | - | Bulk Bag | - | - | - | - | - | LED Indication | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | LED Panel Mount Indicators | - |