- Series
- Type
- Approvals
- Bezel Style
- Current Rating
- ESR (Equivalent Series Resistance)
- Frequency
- Frequency Stability
- Frequency Tolerance
- Height Seated (Max)
- Illumination Type
- LED Color
Attribute column
Manufacturer
Visual Jumper Wire
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Approvals | Bezel Style | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Qualification | RoHS | Terminals | Operating Temperature | Series | Size / Dimension | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Current Rating | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Voltage | Sealing | Load Capacitance | Operating Mode | Frequency Tolerance | Illumination Type | LED Color | Resistance Tolerance | Product Length | Product Width | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17-04 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 5 ppm/K | - | 15 kOhm | 0.1 W | Ultra Precision | - | - | - | - | - | - | - | - | - | - | - | 0.1 | 1.6 mm | 0.85 mm | - | - | - | - | ||
![]() 17-14 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17-18 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17-06 Visual | In Stock | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG62M1600P2MN | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17-13 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1731 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1723 Visual | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | T30R | - | - | Non-Releasable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mm | 2.5 mm | - | ||
![]() 17-15 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17-11 Visual | In Stock | - | - | - | - | - | - | Prominent | - | - | - | - | - | - | - | - | Short Body Pins | - | - | - | - | - | - | - | - | - | - | - | - | 6 VDC | IP67 | - | - | - | Bi-Color | Green Yellow | - | - | - | - | - | - | - | ||
![]() 17-12 Visual | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | - | - | - | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | 12.288 MHz | ±20ppm | 100 Ohms | - | - | 13pF | Fundamental | ±20ppm | - | - | - | - | - | 0.031 (0.80mm) | - | - | - |