- Part Status
- Series
- Operating Temperature
- Size / Dimension
- Features
- Packaging
- Housing Material
- Moisture Sensitivity Level (MSL)
- Composition
- Height Seated (Max)
- Lead Style
- Mounting Feature
Attribute column
Manufacturer
VPG Foil Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Contact Materials | Contact Sizes | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Color | Contact Type | Shielding | Ingress Protection | Style | Shell Size - Insert | Contact Finish | Housing Color | Wire Gauge | Plating | Cable Opening | Wire Gauge or Range - AWG | Contact Termination | Size | Thread Size | Wire Gauge or Range - mm² | Includes | Cable Exit | Pin or Socket | Lock Location | Housing Finish | Termination Finish | Features | Wire Gauge or Range - Coaxial | Contact Finish Thickness | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y002750K0000T9L VPG Foil | In Stock | - | - | - | Aluminum Alloy, Die Cast | - | - | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HB | 4.724 L x 1.693 W x 2.362 H (120.00mm x 43.00mm x 60.00mm) | Active | - | Hood | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | - | - | - | - | - | H24B | M32 | - | - | - | - | Locking Clip (2) on Hood | Powder Coated | - | -- | - | - | - | - | ||
![]() Y00271K00000T0L VPG Foil | In Stock | - | - | - | Aluminum Alloy, Die Cast | - | - | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HB | 3.681 L x 1.693 W x 2.992 H (93.50mm x 43.00mm x 76.00mm) | Active | - | Hood | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side and Top Entry | - | - | Gray | - | - | - | - | - | H16B | M12 and M25 | - | - | - | - | Locking Clip (2) on Base Bottom | Powder Coated | - | -- | - | - | - | - | ||
![]() Y00266R80000B9L VPG Foil | In Stock | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00265R00000B9L VPG Foil | In Stock | - | - | - | - | -- | 1.6mm | - | -- | VPG FOIL RESISTORS | - | Tape & Reel (TR) | Eco/mate™ | - | Active | -- | - | Signal, Stamped | - | Pin | - | - | - | - | Silver | - | - | - | - | 20-26 AWG | Crimp | - | - | 0.14 ~ 0.5mm² | - | - | - | - | - | -- | -- | -- | -- | - | - | ||
![]() Y00262R00000B0L VPG Foil | In Stock | - | - | - | - | Brass | - | - | -- | VPG FOIL RESISTORS | - | Bulk | Trident T2P | - | Active | - | - | Stamped | - | - | - | - | - | - | Tin | - | 20-22 AWG | - | - | - | Crimp | - | - | - | - | - | Pin | - | - | - | - | - | -- | - | - | ||
![]() Y00261R00000F0L VPG Foil | In Stock | - | - | - | Aluminum Alloy, Die Cast | - | - | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HBPR | 4.331 L x 2.094 W x 2.756 H (110.00mm x 53.20mm x 70.00mm) | Active | - | Hood | - | - | - | - | IP68 - Dust Tight, Waterproof | Side Entry | - | - | Silver | - | - | - | - | - | H10B | PG29 | - | - | - | - | Screw Locks on Hood | Powder Coated | - | -- | - | - | - | - | ||
![]() Y00261K25000A0L VPG Foil | In Stock | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00271K50000B9L VPG Foil | In Stock | - | - | - | - | Brass | - | - | -- | VPG FOIL RESISTORS | - | Bulk | Trident T3P | - | Active | - | - | Machined | - | - | - | - | - | - | Gold | - | 26 AWG | - | - | - | Crimp | - | - | - | - | - | Socket | - | - | - | - | - | Flash | - | - | ||
![]() Y002710R0000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0026250R000T9L VPG Foil | In Stock | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00276R80000B9L VPG Foil | In Stock | - | - | - | Aluminum Alloy, Die Cast | - | - | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HBPR | 6.535 L x 2.283 W x 4.400 H (166.00mm x 58.00mm x 111.75mm) | Active | - | Hood | - | - | - | - | IP68 - Dust Tight, Waterproof | Top Entry | - | - | Black | - | - | - | - | - | H16B | M25 | - | - | - | - | Screw Locks on Hood | Powder Coated | - | -- | - | - | - | - | ||
![]() Y00273R00000B9L VPG Foil | In Stock | - | - | - | Aluminum Alloy, Die Cast | - | - | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HB | 3.752 L x 1.764 W x 3.091 H (95.30mm x 44.80mm x 78.50mm) | Active | - | Hood - Coupling | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | - | Gray | - | - | - | - | - | H16B | M25 | - | - | - | - | Locking Clip (2) on Hood Top | Powder Coated | - | Cable to Cable | - | - | - | - | ||
![]() Y00271R00000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0027100R000T0L VPG Foil | In Stock | - | - | - | -- | - | - | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HBPR | -- | Active | - | Hood | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side and Top Entry | - | - | -- | - | - | - | - | - | H10B | M32 | - | - | - | - | Screw Locks on Hood | -- | - | -- | - | - | - | - | ||
![]() Y00265R00000B0L VPG Foil | In Stock | - | - | - | Aluminum Alloy, Die Cast | - | - | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HB | 5.669 L x 2.244 W x 2.976 H (144.00mm x 57.00mm x 75.60mm) | Active | - | Base - Box Mount | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | - | - | - | - | - | H24B | M32 | - | - | - | - | Locking Clip (2) on Base Bottom | Powder Coated | - | -- | - | - | - | - | ||
![]() Y00261R50000B0L VPG Foil | In Stock | - | - | - | -- | - | - | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HBPR | 6.654 L x 3.150 W x 4.370 H (169.00mm x 80.00mm x 111.00mm) | Active | - | Base - Panel Mount | - | - | - | - | IP68 - Dust Tight, Waterproof | Bottom Entry | - | - | Black | - | - | - | - | - | H10B | PG29 | - | - | - | - | Screw Locks on Hood | -- | - | -- | - | - | - | - | ||
![]() Y002612R5000A0L VPG Foil | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | Discrete Wires or Jacketed Cables | -- | VPG FOIL RESISTORS | - | - | Trident Ringlock (TR) | - | Active | - | - | Backshell, Cable Clamp | Black | - | Unshielded | -- | - | 20 | - | - | - | -- | 0.826 (21.00mm) | - | - | - | -- | - | 6 pcs - 1 Backshell, 3 Clamp Bars, 2 Screws | 180° | - | - | - | - | Clamp Screws | - | - | 1.433 (36.40mm) | UL94 V-0 | ||
![]() Y002612K5000A0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00271R00000B9L VPG Foil | In Stock | - | - | - | Aluminum Alloy, Die Cast | - | - | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HB | 3.701 L x 2.244 W x 2.976 H (94.00mm x 57.00mm x 75.60mm) | Active | - | Base - Box Mount | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | - | - | - | - | - | H10B | M32 | - | - | - | - | Locking Clip (2) on Hood | Powder Coated | - | Cover | - | - | - | - | ||
![]() Y00262R00000B9L VPG Foil | In Stock | - | - | - | Aluminum Alloy, Die Cast | - | - | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HBPR | 5.748 L x 2.283 W x 3.976 H (146.00mm x 58.00mm x 101.00mm) | Active | - | Hood | - | - | - | - | IP68 - Dust Tight, Waterproof | Top Entry | - | - | Black | - | - | - | - | - | H10B | M40 | - | - | - | - | Screw Locks on Hood | Powder Coated | - | -- | - | - | - | - |