- Part Status
- Series
- Operating Temperature
- Size / Dimension
- Features
- Packaging
- Housing Material
- Moisture Sensitivity Level (MSL)
- Composition
- Height Seated (Max)
- Lead Style
- Mounting Feature
Attribute column
Manufacturer
VPG Foil Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Mounting Feature | Material | Housing Material | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Power Rating | Voltage - Rated DC | Shielding | Ingress Protection | Style | Shell Size - Insert | Housing Color | Plating | Lead Style | Cable Opening | Size | Thread Size | Includes | Coating, Housing Type | Cable Exit | Lock Location | Housing Finish | Features | Height Seated (Max) | Diameter - Outside | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00262R00000B9L VPG Foil | In Stock | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HBPR | 5.748 L x 2.283 W x 3.976 H (146.00mm x 58.00mm x 101.00mm) | - | Active | - | - | Hood | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | Top Entry | - | Black | - | - | - | H10B | M40 | - | - | - | Screw Locks on Hood | Powder Coated | -- | - | - | - | - | ||
![]() Y002610R0000B0L VPG Foil | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | Discrete Wires or Jacketed Cables | -- | VPG FOIL RESISTORS | - | - | Trident Ringlock (TR) | - | - | Active | - | - | - | Backshell, Cable Clamp | - | - | Black | - | - | - | Unshielded | -- | - | 10 | - | -- | - | 0.342 (8.70mm) | - | -- | 6 pcs - 1 Backshell, 3 Clamp Bars, 2 Screws | - | 180° | - | - | Clamp Screws | - | 0.826 (20.98mm) | UL94 V-0 | - | ||
![]() Y00274R00000B9L VPG Foil | In Stock | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HB | 3.701 L x 2.047 W x 2.386 H (94.00mm x 52.00mm x 60.60mm) | - | Active | - | - | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | - | - | - | H10B | PG21 | - | - | - | Locking Clip (2) on Hood | Zinc | Cover, Feed Through | - | - | - | - | ||
![]() Y0027150R000B0L VPG Foil | In Stock | - | - | - | - | - | - | -- | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HBPR | 6.654 L x 3.150 W x 4.370 H (169.00mm x 80.00mm x 111.00mm) | - | Active | - | - | Base - Panel Mount | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | Bottom Entry | - | Black | - | - | - | H10B | M25 | - | - | - | Screw Locks on Hood | -- | -- | - | - | - | - | ||
![]() Y00263R40000B9L VPG Foil | In Stock | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HBPR | 6.535 L x 2.283 W x 4.400 H (166.00mm x 58.00mm x 111.75mm) | - | Active | - | - | Hood | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | Top Entry | - | Silver | - | - | - | H16B | M32 | - | - | - | Screw Locks on Hood | Powder Coated | -- | - | - | - | - | ||
![]() Y00261R00000B9L VPG Foil | In Stock | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HBPR | 5.748 L x 2.283 W x 3.976 H (146.00mm x 58.00mm x 101.00mm) | - | Active | - | - | Hood | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | Top Entry | - | Black | - | - | - | H10B | PG29 | - | - | - | Screw Locks on Hood | Powder Coated | -- | - | - | - | - | ||
![]() Y00261R00000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00261K00000B9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0026150R000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00275K60000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y002650R0000B0L VPG Foil | In Stock | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HBPR | 6.535 L x 2.283 W x 4.400 H (166.00mm x 58.00mm x 111.75mm) | - | Active | - | - | Hood | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | Side Entry | - | Silver | - | - | - | H16B | M25 | - | - | - | Screw Locks on Hood | Powder Coated | -- | - | - | - | - | ||
![]() Y00262K00000B9L VPG Foil | In Stock | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HBPR | 5.748 L x 2.283 W x 3.976 H (146.00mm x 58.00mm x 101.00mm) | - | Active | - | - | Hood | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | Top Entry | - | Black | - | - | - | H10B | PG21 | - | - | - | Screw Locks on Hood | Powder Coated | -- | - | - | - | - | ||
![]() Y00263R40000B0L VPG Foil | In Stock | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HBPR | 4.331 L x 2.094 W x 2.756 H (110.00mm x 53.20mm x 70.00mm) | - | Active | - | - | Hood | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | Side Entry | - | Silver | - | - | - | H10B | M32 | - | - | - | Screw Locks on Hood | Powder Coated | -- | - | - | - | - | ||
![]() Y0026125R000A0L VPG Foil | In Stock | - | - | - | - | - | Aluminum Alloy | - | MIL-DTL-38999 Series I, II | -- | VPG FOIL RESISTORS | - | - | TXR | - | - | Active | - | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | Unshielded | -- | - | 16, 17 | - | Cadmium | - | -- | - | 15/16-20 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | - | 90° | - | - | Tinel Lock | - | 1.213 (30.80mm) | -- | - | ||
![]() Y002610R0000B9L VPG Foil | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | Jacketed Cable | -- | VPG FOIL RESISTORS | - | - | Trident Ringlock (TR) | - | - | Active | - | - | - | Backshell, Cable Clamp | - | - | Black | - | - | - | Unshielded | IP65 - Dust Tight, Water Resistant | - | 10 | - | -- | - | 0.438 (11.10mm) | - | -- | 9 pcs - 1 Backshell, 2 pc Cable Clamp, 1 Grommet, 1 O-Ring, 2 Screws, 2 Washers | - | 180° | - | - | Clamp Screws, Grommet | - | -- | UL94 V-0 | - | ||
![]() PSBXR0200B Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | Datasheet | 14 Weeks | Radial, Rectangular Case | Screw Holes | - | - | - | - | - | -55°C~85°C | - | PSB | 3.937Lx2.362W 100.00mmx60.00mm | ±0.1% | Active | Not Applicable | ±5ppm/°C | - | - | 20mOhms | Metal Foil | - | 40W | 40W | - | - | - | - | - | - | - | M3 Threaded; M6 Threaded | - | - | - | - | Aluminum | - | - | - | Current Sense | 0.787 20.00mm | - | - | RoHS Compliant | ||
![]() PCY100R00B Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | Datasheet | 20 Weeks | Radial | Flanges | - | - | - | - | - | -55°C~155°C | - | PC | 1.575Lx0.787W 40.00mmx20.00mm | ±0.1% | Active | Not Applicable | ±2.5ppm/°C | - | - | 100Ohms | Metal Foil | - | 10W | 10W | 750V | - | - | - | - | - | - | 4-Terminal | - | - | - | - | - | - | - | - | - | 0.205 5.20mm | - | - | RoHS Compliant | ||
![]() PCY50R000B Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | Datasheet | 20 Weeks | Radial | Flanges | - | - | - | - | - | -55°C~155°C | - | PC | 1.575Lx0.787W 40.00mmx20.00mm | ±0.1% | Active | Not Applicable | ±2.5ppm/°C | - | - | 50Ohms | Metal Foil | - | 10W | 10W | 750V | - | - | - | - | - | - | 4-Terminal | - | - | - | - | - | - | - | - | - | 0.205 5.20mm | - | - | RoHS Compliant | ||
![]() PSBXR1000B Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | Datasheet | 14 Weeks | Radial, Rectangular Case | Screw Holes | - | - | - | - | - | -55°C~85°C | - | PSB | 3.937Lx2.362W 100.00mmx60.00mm | ±0.1% | Active | Not Applicable | ±5ppm/°C | - | - | 100mOhms | Metal Foil | - | 40W | 40W | - | - | - | - | - | - | - | M3 Threaded; M6 Threaded | - | - | - | - | Aluminum | - | - | - | Current Sense | 0.787 20.00mm | - | - | RoHS Compliant | ||
![]() PSBWR0010B Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | Datasheet | 14 Weeks | Radial, Rectangular Case | Screw Holes | - | - | - | - | - | -55°C~85°C | - | PSB | 3.937Lx2.362W 100.00mmx60.00mm | ±0.1% | Active | Not Applicable | ±15ppm/°C | - | - | 1mOhms | Metal Foil | - | 40W | 40W | - | - | - | - | - | - | - | M3 Threaded; M6 Threaded | - | - | - | - | Aluminum | - | - | - | Current Sense | 0.787 20.00mm | - | - | RoHS Compliant |