- Manufacturer
- Series
- Temperature Coefficient
- Resistance
- Mfr
- Power Rating
- Product Status
- Operating Temperature
- Resistance Tolerance
- Product Length
- Package
- Product Width
Attribute column
Manufacturer
VPG Foil Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Body Material | Contact Material - Mating | Contact Material - Post | Board Material | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Mfr | Package | Product Status | Qualification | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Capacitance | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Resistor Type | Current Rating | Pitch - Mating | Military Standard | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Contact Style | Note | Plating | Shell Size, MIL | Wire/Cable Gauge | Manufacturer Size Code | Includes | Termination Post Length | Pitch - Post | Convert From (Adapter End) | Convert To (Adapter End) | Resistance Tolerance | Features | Product Length | Product Width | Height Seated (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y401512K0000T9R VPG Foil | In Stock | - | - | Gold | Flanges, Panel, Wall | - | - | - | - | - | Aluminium | - | - | - | Aluminium | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | Compliant | - | 850 V | - | Bulk | - | - | - | - | - | - | Crimp | - | Circular, Receptacle | - | - | 26 | 200 °C | -65 °C | - | Receptacle | - | - | Bayonet | - | - | Straight | - | - | - | 7.5 A | - | MIL-DTL-38999 | - | - | 26 | - | Female | - | - | - | - | Socket | - | Cadmium | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Environment Resistant | ||
![]() Y145520K0000B9R VPG Foil | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | Circular | Aluminum Alloy | - | - | - | - | - | - | - | MS27467E15A | - | - | 16 | - | - | - | Amphenol Aerospace Operations | Bulk | Active | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series I, LJT | - | - | - | - | - | - | - | Plug Housing | For Female Sockets | - | 5 | - | - | - | - | - | - | Bayonet Lock | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 15-5 | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Ground | - | - | - | - | - | - | - | - | - | - | ||
![]() Y4021316R000T0R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1612125K000B9R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | 220 V | - | - | - | - | - | - | - | - | - | 2 ppm/°C | - | - | 125 kOhm | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | 6.32 mm | 3.23 mm | - | - | - | - | - | - | - | - | ||
![]() Y11722K65860Q0R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y401650R0000A9R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1172574R290Q0R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1121100R000T9R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | MIL-PRF-55182 | - | - | 73 V | - | - | - | - | - | - | - | - | - | ± 2ppm/°C | - | - | 100 Ohm | - | - | - | - | - | - | - | - | 250 mW | - | - | - | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.01% | - | 5.99 mm | 3.2 mm | - | - | - | - | - | - | - | - | ||
![]() Y14870R00500F9W VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 15ppm/°C | - | - | 5 mOhm | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | 6.35 mm | 3.175 mm | - | - | - | - | - | - | - | - | ||
![]() Y16251K00000Q0R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 362A1689P2K8000TDXA VPG Foil | In Stock | - | - | - | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | - | - | - | - | - | 20V | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T86 | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | Obsolete | -- | - | - | - | - | Molded | - | - | - | - | - | - | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 Ohm | -- | -- | - | - | - | - | - | C | - | - | - | - | - | - | Fail Safe with Built-in Fuse | - | - | 0.110 (2.80mm) | - | - | - | - | - | - | COTS | ||
![]() D0005826 VPG Foil | In Stock | - | - | - | - | Through Hole | - | - | 20 | - | - | - | -- | - | - | -- | Brass | FR4 Epoxy Glass | - | -- | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | Correct-A-Chip® 651000 | - | - | Active | -- | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.026 (0.65mm) | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | 0.145 (3.68mm) | 0.100 (2.54mm) | SSOP | DIP, 0.6 (15.24mm) Row Spacing | - | -- | - | - | - | -- | 200.0µin (5.08µm) | - | -- | - | - | - | ||
![]() Y174510K0000Q3R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y14770R00200G9R Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | - | - | - | Strip, C Bend | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | Tape & Reel (TR) | Active | - | - | - | - | -65°C ~ 170°C | - | CSM2726Y | 0.272" L x 0.260" W (6.90mm x 6.60mm) | ±2% | - | - | 4 | - | ±40ppm/°C | - | - | 2 mOhms | - | - | - | Metal Element | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | 0.138" (3.50mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() Y14780R00030G9R Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | - | - | - | Strip, L Bend | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | Tape & Reel (TR) | Active | - | - | - | - | -65°C ~ 170°C | - | CSM4026Y | 0.469" L x 0.260" W (11.90mm x 6.60mm) | ±2% | - | - | 4 | - | ±70ppm/°C | - | - | 0.3 mOhms | - | - | - | Metal Element | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | 0.138" (3.50mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() Y14780R00100F9R Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | - | - | - | Strip, L Bend | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | Active | AEC-Q200 | - | - | - | -65°C ~ 170°C | - | CSM4026Y | 0.469" L x 0.260" W (11.90mm x 6.60mm) | ±1% | - | - | 4 | - | ±70ppm/°C | - | - | 1 mOhms | - | - | - | Metal Element | - | 5W | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | Automotive AEC-Q200, Current Sense | 6.6mm | 11.9mm | 0.138" (3.50mm) | - | - | 3mm | - | - | - | AEC-Q200 | ||
![]() Y14770R00050J9R Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | - | - | - | Strip, C Bend | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | Tape & Reel (TR) | Active | - | - | - | - | -65°C ~ 170°C | - | CSM2726Y | 0.272" L x 0.260" W (6.90mm x 6.60mm) | ±5% | - | - | 4 | - | ±70ppm/°C | - | - | 0.5 mOhms | - | - | - | Metal Element | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | 0.138" (3.50mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() Y162412K0000Q14R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y162720K0000B13R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303134-20R000-DBT VPG Foil | In Stock | - | - | - | - | - | Wide 1206 (3216 Metric), 0612 | - | - | - | - | - | - | - | - | - | - | - | WK73R2B | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | - | WK73R | 0.063 L x 0.126 W (1.60mm x 3.20mm) | ±0.5% | - | - | 2 | - | ±100ppm/°C | - | - | 3.4 kOhms | - | - | - | Thick Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | AEC-Q200 |