- Manufacturer
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- Package / Case
- Size / Dimension
- Packaging
- Operating Temperature
- Lead Free Status / RoHS Status
- Mounting Type
- Tolerance
- Height Seated (Max)
Attribute column
Manufacturer
VPG Foil Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Body Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Voltage Rated | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Capacitance | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Plating | Manufacturer Size Code | Stud Size | Features | Product Length | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0006V0001TT9L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | VPG FOIL RESISTORS | 16V | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | 220µF | 55 mOhm | -- | -- | - | R | - | High Reliability | - | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0001FV0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | VPG FOIL RESISTORS | 16V | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | 330µF | 55 mOhm | -- | -- | - | R | - | High Reliability | - | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0001FB9L VPG Foil | In Stock | - | - | Surface Mount | 3024 (7660 Metric) | - | -- | -- | VPG FOIL RESISTORS | 50V | - | -55°C ~ 85°C | Tape & Reel (TR) | TANTAMOUNT®, T97 | 0.299 L x 0.236 W (7.60mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | 33µF | 150 mOhm | -- | -- | - | F | - | High Reliability | - | 0.201 (5.10mm) | COTS | ||
![]() Y0006V0001BT9L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | -- | -- | VPG FOIL RESISTORS | 16V | - | -55°C ~ 85°C | Tape & Reel (TR) | TANTAMOUNT®, T97 | 0.299 L x 0.173 W (7.60mm x 4.40mm) | ±10% | Active | -- | Conformal Coated | 220µF | 60 mOhm | -- | -- | - | E | - | High Reliability | - | 0.173 (4.40mm) | COTS | ||
![]() Y0000301964 VPG Foil | In Stock | - | - | Surface Mount | 3024 (7660 Metric) | - | -- | -- | VPG FOIL RESISTORS | 25V | - | -55°C ~ 85°C | Tape & Reel (TR) | TANTAMOUNT®, T97 | 0.299 L x 0.236 W (7.60mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | 150µF | 80 mOhm | -- | -- | - | F | - | High Reliability | - | 0.201 (5.10mm) | COTS | ||
![]() 87029-0010 VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0076V0410QT9L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0076V0384VV9L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0076V0364TT9L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0076V0312BB0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0076V0266QT9L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0076V0250QQ0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0076V0121BB0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0076V0094BA9L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0076V0100BQ0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0076V0121BA9L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0076V0073VV0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0076V0059FB0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0076V0059AA0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0076V0058AA0L VPG Foil | In Stock | - | - | - | - | Copper | - | - | VPG FOIL RESISTORS | - | 14 to 12, 14 AWG | - | - | - | - | - | - | - | Ring Tongue Terminal | - | - | - | - | Tin | - | 4 mm | - | 22.02 mm | - | - |