- Manufacturer
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- Package / Case
- Size / Dimension
- Packaging
- Operating Temperature
- Lead Free Status / RoHS Status
- Mounting Type
- Tolerance
- Height Seated (Max)
Attribute column
Manufacturer
VPG Foil Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Capacitance | Ingress Protection | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Thread Size | Includes | Cable Diameter | Panel Hole Size | Features | Conduit Hub Size | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0006V0428BT0L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | - | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±20% | Active | -- | Conformal Coated | - | 10µF | - | 600 mOhm | -- | -- | Z | - | - | - | - | High Reliability | - | 0.114 (2.90mm) | COTS | ||
![]() Y0006V0418TT0L VPG Foil | In Stock | - | - | - | - | Aluminum Alloy, Nickel Plated, Electroless | -- | - | VPG FOIL RESISTORS | - | - | - | Thermofit TCFS | - | - | Active | -- | Cable Feedthrough | Silver | - | -- | - | - | - | - | M20x1.5 | Shrinkable Boot | 0.56 (14.1mm) | 0.827 (21.0mm) | - | -- | - | - | ||
![]() Y0006V0387BA9L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | - | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±10% | Active | -- | Conformal Coated | - | 15µF | - | 600 mOhm | -- | -- | Z | - | - | - | - | High Reliability | - | 0.114 (2.90mm) | COTS | ||
![]() Y0006V0368FF0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | -- | -- | VPG FOIL RESISTORS | 50V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | Conformal Coated | - | 6.8µF | - | 820 mOhm | -- | -- | D | - | - | - | - | High Reliability | - | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0344AV0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±10% | Active | -- | Conformal Coated | - | 100µF | - | 140 mOhm | -- | -- | D | - | - | - | - | High Reliability | - | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0342AV0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | - | 390µF | - | 130 mOhm | -- | -- | R | - | - | - | - | High Reliability | - | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0340AV0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | Conformal Coated | - | 220µF | - | 140 mOhm | -- | -- | D | - | - | - | - | High Reliability | - | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0334AV0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | Conformal Coated | - | 470µF | - | 60 mOhm | -- | -- | D | - | - | - | - | High Reliability | - | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0333AV0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±10% | Active | -- | Conformal Coated | - | 220µF | - | 65 mOhm | -- | -- | D | - | - | - | - | High Reliability | - | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0322AT9L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | Conformal Coated | - | 220µF | - | 65 mOhm | -- | -- | D | - | - | - | - | High Reliability | - | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0100VV9L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, TM3 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Active | -- | Molded | - | 220µF | - | 500 mOhm | -- | -- | E | - | - | - | - | High Reliability | - | 0.169 (4.30mm) | - | ||
![]() Y0006V0093FT0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | - | 330µF | - | 130 mOhm | -- | -- | R | - | - | - | - | High Reliability | - | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0057BB0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | - | 68µF | - | 95 mOhm | -- | -- | R | - | - | - | - | High Reliability | - | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0056AA0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | - | 150µF | - | 75 mOhm | -- | -- | R | - | - | - | - | High Reliability | - | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0029AA9L VPG Foil | In Stock | - | - | Surface Mount | 3024 (7660 Metric) | - | -- | -- | VPG FOIL RESISTORS | 4V | -55°C ~ 85°C | Tape & Reel (TR) | TANTAMOUNT®, T97 | 0.299 L x 0.236 W (7.60mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | - | 1000µF | - | 18 mOhm | -- | -- | R | - | - | - | - | High Reliability | - | 0.157 (4.00mm) | COTS | ||
![]() Y0006V0024BA0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | - | 68µF | - | 200 mOhm | -- | -- | R | - | - | - | - | High Reliability | - | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0024BA9L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | - | 150µF | - | 140 mOhm | -- | -- | R | - | - | - | - | High Reliability | - | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0018AQ0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | - | 390µF | - | 130 mOhm | -- | -- | R | - | - | - | - | High Reliability | - | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0011QQ0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | - | 220µF | - | 120 mOhm | -- | -- | R | - | - | - | - | High Reliability | - | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0009TT0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | - | 33µF | - | 200 mOhm | -- | -- | R | - | - | - | - | High Reliability | - | 0.150 (3.80mm) | COTS |