- Manufacturer
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- Package / Case
- Size / Dimension
- Packaging
- Operating Temperature
- Lead Free Status / RoHS Status
- Mounting Type
- Tolerance
- Height Seated (Max)
Attribute column
Manufacturer
VPG Foil Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Capacitance | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0006V0032VV9L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | 47µF | 110 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0029BA0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | 100µF | 75 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0013BA9L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | 330µF | 130 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0010BT9L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | 180µF | 80 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0005TT0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | 15µF | 190 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0004TT0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 85°C | Tape & Reel (TR) | TANTAMOUNT®, T97 | 0.299 L x 0.173 W (7.60mm x 4.40mm) | ±10% | Active | -- | Conformal Coated | 330µF | 35 mOhm | -- | -- | E | High Reliability | 0.173 (4.40mm) | COTS | ||
![]() Y0006V0001FD9L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | 180µF | 80 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0001BT0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | 220µF | 65 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0001BB9L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | 180µF | 55 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0001AT0L VPG Foil | In Stock | - | - | Surface Mount | 3024 (7660 Metric) | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 85°C | Tape & Reel (TR) | TANTAMOUNT®, T97 | 0.299 L x 0.236 W (7.60mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | 150µF | 80 mOhm | -- | -- | F | High Reliability | 0.201 (5.10mm) | COTS | ||
![]() Y0006V0001AA9L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | 68µF | 95 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0000319216 VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 85°C | Tape & Reel (TR) | TANTAMOUNT®, T97 | 0.299 L x 0.173 W (7.60mm x 4.40mm) | ±10% | Active | -- | Conformal Coated | 680µF | 25 mOhm | -- | -- | E | High Reliability | 0.173 (4.40mm) | COTS | ||
![]() Y0000311283 VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 50V | -55°C ~ 85°C | Tape & Reel (TR) | TANTAMOUNT®, T97 | 0.299 L x 0.173 W (7.60mm x 4.40mm) | ±20% | Active | -- | Conformal Coated | 47µF | -- | -- | -- | D | High Reliability | 0.138 (3.50mm) | COTS | ||
![]() Y0000301961 VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 63V | -55°C ~ 85°C | Tape & Reel (TR) | TANTAMOUNT®, T97 | 0.299 L x 0.173 W (7.60mm x 4.40mm) | ±20% | Active | -- | Conformal Coated | 22µF | 250 mOhm | -- | -- | D | High Reliability | 0.138 (3.50mm) | COTS | ||
![]() Y1365V0207QT9U VPG Foil | In Stock | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1365V0207QT9W VPG Foil | In Stock | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y119410K0000B VPG Foil | In Stock | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1365V0008QQ0R VPG Foil | In Stock | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0094V0004FQ9L VPG Foil | In Stock | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0006V0541AA9L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | -- | -- | VPG FOIL RESISTORS | 4V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±10% | Active | -- | Conformal Coated | 100µF | 400 mOhm | -- | -- | Z | High Reliability | 0.114 (2.90mm) | COTS |