- Manufacturer
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- Package / Case
- Size / Dimension
- Packaging
- Operating Temperature
- Lead Free Status / RoHS Status
- Mounting Type
- Tolerance
- Height Seated (Max)
Attribute column
Manufacturer
VPG Foil Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Capacitance | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0006V0373AA9L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±10% | Active | -- | Conformal Coated | 33µF | 260 mOhm | -- | -- | D | High Reliability | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0367FF0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±10% | Active | -- | Conformal Coated | 100µF | 80 mOhm | -- | -- | D | High Reliability | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0344AV9L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | Conformal Coated | 220µF | 140 mOhm | -- | -- | D | High Reliability | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0343AV0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±10% | Active | -- | Conformal Coated | 470µF | 130 mOhm | -- | -- | D | High Reliability | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0337AV0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±10% | Active | -- | Conformal Coated | 15µF | 270 mOhm | -- | -- | D | High Reliability | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0339AV0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 4V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | Conformal Coated | 270µF | 130 mOhm | -- | -- | D | High Reliability | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0335AV0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | Conformal Coated | 15µF | 270 mOhm | -- | -- | D | High Reliability | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0229VF0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | Conformal Coated | 15µF | 270 mOhm | -- | -- | D | High Reliability | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0229FV0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | Conformal Coated | 100µF | 140 mOhm | -- | -- | D | High Reliability | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0126DT0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | Conformal Coated | 15µF | 410 mOhm | -- | -- | D | High Reliability | 0.122 (3.10mm) | COTS | ||
![]() Y0006V0091FF0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 50V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | 15µF | 400 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0043BT9L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | 330µF | 110 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0013BA0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | 68µF | 95 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0010BA0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 4V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | 330µF | 80 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0005VV9L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | 150µF | 65 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0003VV9L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | 22µF | 240 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0003VT0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | 220µF | 130 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0002TT0L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | 330µF | 130 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0001TB9L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | 68µF | 95 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS | ||
![]() Y0006V0001FA9L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | -- | -- | VPG FOIL RESISTORS | 50V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | 15µF | 350 mOhm | -- | -- | R | High Reliability | 0.150 (3.80mm) | COTS |