- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Manufacturer | Mfr | Package | Power Dissipation (Max) | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Number of Circuits | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Contact Form | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Relay Type | Drain to Source Voltage (Vdss) | Vgs (Max) | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Includes | Release Time | Must Operate Voltage | Capacitance @ Frequency | Contact Rating (Current) | Must Release Voltage | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Absolute Pull Range (APR) | Seal Rating | Maximum DC Volts | Current - Surge | FET Feature | Coil Insulation | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0062786R580T9L VPG Foil | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | - | Aluminum Alloy | - | - | FRCIR | Silver | - | - | - | - | VPG FOIL RESISTORS | ITT Cannon, LLC | Bulk | - | Metal | Active | 900VAC, 1250VDC | -40°C ~ 125°C | CIR | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 4 | - | Black | - | Bayonet Lock | - | 23A | - | - | N (Normal) | - | Environment Proof | - | - | - | Black Zinc Cobalt | 20-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Flame Retardant | - | - | - | - | ||
![]() Y0062785R200T9L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Suntsu Electronics, Inc. | Bulk | - | - | Active | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.1184 MHz | ±25ppm | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | 19pF | Fundamental | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() Y0062795R800V0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | Bulk | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062773R990T9L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | SiTime | Strip | - | - | Active | - | -20°C ~ 70°C | SiT8008B | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.5V ~ 3.3V | - | - | - | 50 MHz | ±20ppm | HCMOS, LVCMOS | - | - | - | Enable/Disable | MEMS | 4.5mA | - | - | - | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() Y006278K7000T0L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Suntsu Electronics, Inc. | Bulk | - | - | Active | - | 0°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.432 MHz | ±15ppm | - | - | - | - | - | - | - | - | 200 Ohms | - | - | - | - | 12pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() Y006276R8000T14L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | Bulk | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062760R000D9L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | D38999/24FD | - | - | 16 | - | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | Bulk | - | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 5 | - | - | - | Threaded | Crimp | - | - | - | A | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 15-5 | - | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006275K0000B9L VPG Foil | In Stock | - | - | Through Hole | Disc 5mm | - | - | - | - | - | CV250 | - | - | - | - | - | VPG FOIL RESISTORS | Stackpole Electronics Inc | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | CV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 pF @ 1 kHz | - | - | 429 V | 14J | 351 V | 390 V | 250 V | - | - | 320 V | 400 A | - | - | - | - | - | - | - | ||
![]() Y006275R0000B9L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Aluminum Alloy | - | - | KPT07 | Gold | - | - | - | - | VPG FOIL RESISTORS | ITT Cannon, LLC | Bulk | - | Metal | Active | 1000VAC, 1400VDC | -55°C ~ 125°C | KPT | - | - | - | Solder Cup | - | Receptacle, Female Sockets | - | - | 3 | - | Olive Drab | - | Bayonet Lock | - | 13A | - | - | N (Normal) | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 12-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | 50.0µin (1.27µm) | - | - | ||
![]() Y006275R0000T0L VPG Foil | In Stock | - | - | Surface Mount | 8-PowerTDFN | - | - | - | 8-DFN (4.9x5.75) | - | - | - | - | - | 62A (Tc) | 4.5V, 10V | VPG FOIL RESISTORS | Goford Semiconductor | Tape & Reel (TR) | 39W (Tc) | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 5.5mOhm @ 30A, 10V | 2.3V @ 250µA | 1276 pF @ 20 V | 44 nC @ 10 V | - | 40 V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006275R0000V0L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | - | Polyamide (PA66), Nylon 6/6 | - | - | SJS84 | Gold | - | - | - | - | VPG FOIL RESISTORS | Amphenol PCD | Bulk | - | Plastic | Active | - | -65°C ~ 125°C | Luminus | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 3 | - | - | - | Bayonet Lock | - | 13A | - | - | - | - | Environment Sealed | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062750R000F9L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | KJB7T | - | - | 20 | - | - | VPG FOIL RESISTORS | ITT Cannon, LLC | Bulk | - | - | Active | - | -65°C ~ 175°C | KJB | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 55 | - | - | - | Threaded | Crimp | - | - | - | B | Unshielded | Environment Resistant | - | - | - | Cadmium over Electroless Nickel | 23-55 | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062750R000A9L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | TVS07RF | - | - | 16 | - | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | Bulk | - | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 37 | - | - | - | Threaded | Crimp | - | - | - | B | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 25-37 | - | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062750R000A0L VPG Foil | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | VPG FOIL RESISTORS | American Zettler | Box | - | - | Active | - | -25°C ~ 75°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | 5 ms | 12VDC | Non Latching | 220VAC, 60VDC - Max | - | 1 ms | - | - | 5 A | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() Y0062720R000A0L VPG Foil | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | RS73G1JRT | - | - | - | - | - | VPG FOIL RESISTORS | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | - | Active | - | -55°C ~ 155°C | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 33.2 kOhms | - | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() Y006270K0000B0L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | SiTime | Strip | - | - | Active | - | -20°C ~ 70°C | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3V | - | - | - | 10 MHz | ±50ppm | HCMOS, LVCMOS | - | - | - | Standby (Power Down) | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() Y0062700R000T9L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Suntsu Electronics, Inc. | Bulk | - | - | Active | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.6608 MHz | ±25ppm | - | - | - | - | - | - | - | - | 70 Ohms | - | - | - | - | 21pF | Fundamental | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() Y0062700R000T0L VPG Foil | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | RK73G2B | - | - | - | - | - | VPG FOIL RESISTORS | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | -55°C ~ 155°C | RK73G-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 102 Ohms | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() Y0062700R000Q9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | KYOCERA AVX | Bulk | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062700R000F0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | KYOCERA AVX | Tape & Reel (TR) | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |