- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance Tolerance | CoilResistance | Contact Materials | Manufacturer | Maximum Pick-Up Voltage | Maximum Power Rating | Mfr | Minimum Dropout Voltage | Mounting | Package | Product Status | Qualification | Relay Construction | Standard Frequency | Supplier Package | Termination Method | Voltage, Rating | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Capacitance | Power Rating | Resistor Type | Pin Count | Reverse Recovery Time | Operate Time | Diode Configuration | Resistance Tolerance | Repetitive Peak Reverse Voltage | Contact Arrangement | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00891K93000TR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | MIL-PRF-55182/9 | - | - | - | - | - | - | * | 5, 10 ppm/°C | - | 1.93 kOhm | - | 0.6000 W | Metal Foil | - | - | - | - | 0.01 | - | - | 7.62 | 2.67 | ||
![]() Y0062707R000B0L VPG Foil | In Stock | - | - | - | 330 Ohm | Nickel-Silver | VPG FOIL RESISTORS | 8.3 Vdc | 1250 VA | - | 1.2 Vdc | Through Hole | - | - | - | Non-Latching | - | - | PC Pins | - | -40 to 70 °C | - | - | Power Relay | - | - | - | - | 5 | - | 7 ms | - | - | - | SPDT-NO/NC | - | - | ||
![]() RNC90Y60R400FR VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 60.4 Ohm | - | 250 mW | High Reliability, MIL-PRF-55182 | - | - | - | - | 1 | - | - | 7.62 | 2.67 | ||
![]() Y0089200R000TR0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 200 Ohm | - | 0.6 W | - | - | 35 | - | Dual Common Cathod | 0.01 | 150 | - | 7.62 | 2.67 | ||
![]() Y0089499R000BR0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 499 Ohm | - | 0.6 W | - | - | - | - | - | 0.1 | - | - | 7.62 | 2.67 | ||
![]() Y1453400R000B9L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650.0000 ppm/°C | - | 249 mOhm | - | 1.0000 W | - | - | - | - | - | 0.5 | - | - | 6.35 | - | ||
![]() Y006234K8000A0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/K | - | 806 Ohm | - | 0.4 W | Sulfur Resistant | - | - | - | - | 0.1 | - | - | 3.2 | 1.6 | ||
![]() Y1453158R000V0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 732 Ohm | - | 0.0625 W | Precision Low TCR | - | - | - | - | 0.1 | - | - | 1 | 0.5 | ||
![]() Y00625K00000V0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | 50 V | - | - | 100 ppm/K | - | 825 | - | 0.0625 W | General Purpose | - | - | - | - | 1 | - | - | 1 mm | 0.5 mm | ||
![]() Y092610R0000Q9L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | 200 ppm/K | - | 1 kOhm | - | 0.125 W | General Purpose | - | - | - | - | 5 | - | - | 2 mm | 1.25 mm | ||
![]() RNC90Y40R000TRB VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 40 Ohm | - | 125 mW | High Reliability, MIL-PRF-39017 | - | - | - | - | 2 | - | - | 7.62 | 2.67 | ||
![]() Y00625K55600T9L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 2.61 kOhm | - | 0.5 W | General Purpose | - | - | - | - | 1 | - | - | 3.2 | 2.5 | ||
![]() Y008911K0000BR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 11 kOhm | - | 0.6 W | - | - | - | - | - | 0.1 | - | - | 7.62 | 2.67 | ||
![]() Y006220K0000T9L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | Through Hole | - | - | - | - | 4.9152 MHz | HC-49/US | - | - | - | - | 2.0000 ppm/°C | - | 20 kOhm | - | 0.6 W | - | 2 | - | - | - | 0.01 | - | - | 7.62 | 2.67 | ||
![]() Y07851K21000B0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00893K01000AP0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ppm/°C | - | 4.99 kOhm | - | 0.05 W | High Reliability | - | - | - | - | 1 | - | - | 7.62 | 2.67 | ||
![]() Y000744K0000B0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | 200.0000 ppm/°C | - | 510 mOhm | - | 0.125 W | General Purpose | - | - | - | - | 5 | - | - | 2 mm | 1.25 mm | ||
![]() Y006210K0000B9L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0000 ppm/°C | - | 10 kOhm | - | 250 mW | Industrial | - | - | - | - | 1 | - | - | 7.62 | 2.67 mm | ||
![]() Y008947K5000FR13L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 1.78 MOhm | - | 0.5 W | Industrial | - | - | - | - | 1 | - | - | 6.1 | 2.67 | ||
![]() Y008945K3000AP0L VPG Foil | In Stock | - | - | 5% | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 45.3 kOhm | 68 pF | 0.6 W | - | - | - | - | - | 0.05 | - | - | 2.01 mm | 2 x 1.25 x 1.45 mm |