- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Contact Materials | Insert Arrangement | Manufacturer | Maximum Voltage Rating | Mounting | Qualification | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Contact Gender | Housing Color | Resistance Tolerance | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0007176R870T9L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | 2.0000 ppm/°C | - | 176.87 Ohm | - | - | 0.6 W | - | - | - | - | 0.01 | - | 7.62 | 2.67 | ||
![]() Y00072K00000V9L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0785121R000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | 121 Ohm | - | - | - | - | - | - | - | 0.1 | - | 7.62 | 2.67 | ||
![]() Y008920K0000VR0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 20 kOhm | - | - | 0.6 W | - | - | - | - | 0.005 | - | 7.62 | 2.67 | ||
![]() Y145328K7000V0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2000 ppm/°C | - | 28.7 kOhm | - | - | 0.6 W | - | - | - | - | 0.005 | - | 7.62 | 2.67 | ||
![]() Y00073K00000F0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | 2.0000 ppm/°C | - | 3 kOhm | - | - | 0.6 W | - | - | - | - | 1 | - | 7.62 | 2.67 | ||
![]() Y0089100R000TR0L VPG Foil | In Stock | - | - | Gold Over Nickel | Thermoplastic | Straight | Copper Alloy | - | VPG FOIL RESISTORS | 32 | Panel Mount | - | - | - | -30 to 75 °C | 5.0000, 10.0000 ppm/°C | Wire to Board | 100 Ohm | 2 | F | 0.6 W | 2.0000 mm | - | - | Black | 0.01 | - | 7.62 | 2.67 | ||
![]() Y006235R0000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00892K21000AP0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | MIL-PRF-55182 | - | - | - | 5.0000, 10.0000 ppm/°C | - | 2.21 kOhm | - | - | 0.6 W | - | Military Reliability | - | - | 0.05 | - | 7.62 | 2.67 mm | ||
![]() RNC90Y15R000FR VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 15 Ohm | - | - | 0.6 W | - | - | - | - | 1 | - | 7.62 | 2.67 | ||
![]() Y00899K00000TR0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 9 kOhm | - | - | 0.6 W | - | - | - | - | 0.01 | - | 7.62 | 2.67 | ||
![]() RNC90Y18K000AMB VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 18 kOhm | - | - | 0.6 W | - | - | - | - | 0.05 | - | 7.62 | 2.67 | ||
![]() Y008941K2000FR13L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 41.2 kOhm | - | - | 0.6 W | - | - | - | - | 1 | - | 7.62 | 2.67 | ||
![]() Y008926K1000AP0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 26.1 kOhm | - | - | 0.6 W | - | - | - | - | 0.005 | - | 7.62 | 2.67 | ||
![]() Y008925R5000AR0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 25.5 Ohm | - | - | 0.6 W | - | - | - | - | 0.05 | - | 7.62 | 2.67 | ||
![]() Y008910K5000BR0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008910K5000BP0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 10.5 kOhm | - | - | 0.6 W | - | - | - | - | 0.1 | - | 7.62 | 2.67 | ||
![]() Y008910K5000AR1R VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008910K5000FR0L VPG Foil | In Stock | - | - | Silver | - | Straight | Copper Alloy | 22-22 | VPG FOIL RESISTORS | - | Cable Mount | - | Solder | - | - | - | - | - | - | Plug | - | - | - | Socket | - | - | No | 43.68 mm | - | ||
![]() Y008910K4000AP0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | AEC-Q200 | - | 200 V | - | 100.0000 ppm/°C | - | 100 | - | - | 0.5000 W | - | Thick Film | - | - | 1 | - | 3.2 mm | 1.6 mm |