- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | CoilResistance | Contact Materials | Input Voltage Range | Manufacturer | Maximum Pick-Up Voltage | Minimum Dropout Voltage | Mounting | Relay Construction | Supplier Package | Termination Method | Usage Level | Wire Size | Operating Temperature | Type | Gender | Pitch | Pin Count | Number of Outputs | Number of Contacts | Output Voltage | Housing Color | Output Type | Polarity | Number of Ports | Output Current | Family | Operate Time | Screening Level | Line Regulation | Load Regulation | Stud Size | Contact Arrangement | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y007725K0000A9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007725K0000A0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007722K2220A9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00771R00000C0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00771K50000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | 1.8 to 6 V | VPG FOIL RESISTORS | - | - | Surface Mount | - | USP-B | - | Industrial grade | - | -40 to 85 °C | - | - | - | 6 | 1 | - | 2.6 V | - | Fixed | Positive | - | 150 mA | - | - | Industrial | 0.25 %/V | 55 mV | - | - | - | ||
![]() Y00771K30000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC Connectors and Accessories | - | - | - | - | - | - | - | ||
![]() Y00771K01000A9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00771K20000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00771K00000T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0077196R000V0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00771K00000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007716K0000A0L VPG Foil | In Stock | - | - | - | - | - | - | 430 Ohm | Silver Alloy | - | VPG FOIL RESISTORS | 14.4 Vdc | 3.6 Vdc | Plug-In | Non-Latching | - | Quick Connect | - | - | -40 to 125 °C | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 6 ms | - | - | - | - | SPDT | - | ||
![]() Y0077166R670T0L VPG Foil | In Stock | - | - | Gold | 9 | Nylon | Right Angle | - | Brass | - | VPG FOIL RESISTORS | - | - | Through Hole | - | - | Solder | - | - | - | D-Subminiature | Pin | 2.7400 mm | - | - | 9 POS | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 30.81 mm | ||
![]() Y0077198R000V0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | -20 to 60 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0077150K000V0L VPG Foil | In Stock | - | - | Pre-Tin | - | PPS (Polyphenylene Sulfide) | Straight | - | Brass | - | VPG FOIL RESISTORS | - | - | Surface Mount | - | - | Solder | - | - | - | - | Header | 1.2500 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0077148K800B9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | 12 to 10, 12 AWG | - | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53 mm | - | - | ||
![]() Y0077147K000V0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0077111R000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007710R0000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007710R0000A9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |