- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Impedance (Max) (Zzt) | Manufacturer | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Load Capacitance | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Spread Spectrum Bandwidth | Power - Max | Cable Opening | Voltage - Zener (Nom) (Vz) | Absolute Pull Range (APR) | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0062192R000B9L VPG Foil | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | RN73R2B | - | - | - | VPG FOIL RESISTORS | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | - | ±5ppm/°C | - | - | 741 Ohms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() Y0062190R000B0L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Aluminum | - | - | - | MS27466P11F | Gold | - | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | Bulk | Metal | Active | 600VAC, 850VDC | -65°C ~ 200°C | MIL-DTL-38999 Series I, LJT | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 6 | - | Silver | Aviation, Military | - | Bayonet Lock | - | - | N (Normal) | Unshielded | - | - | - | - | Electroless Nickel | 11-98 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potted | - | 50.0µin (1.27µm) | - | - | ||
![]() Y0062180R000A0L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Suntsu Electronics, Inc. | Bulk | - | Active | - | -40°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 16.384 MHz | ±50ppm | - | - | - | - | - | - | 100 Ohms | - | - | 17pF | - | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() Y006217K4380T0L VPG Foil | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | - | - | 10 Ohms | VPG FOIL RESISTORS | Microchip Technology | Bulk | - | Active | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/406 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 12.8 V | - | - | 1.5 V @ 1 A | - | - | 1.5 W | - | 16 V | - | - | - | - | - | - | ||
![]() Y006215K0000T0L VPG Foil | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | SIT9375 | - | - | - | VPG FOIL RESISTORS | SiTime | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SiT9375 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 322.265625 MHz | ±50ppm | LVPECL | - | - | Enable/Disable | MEMS | 42.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() Y0062150R200V0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | FRCIR | - | - | - | VPG FOIL RESISTORS | ITT Cannon, LLC | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006214K5340T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006213K8506D9L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | VPG FOIL RESISTORS | EPSON | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 43.75 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() Y006213K3000B9L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | VPG FOIL RESISTORS | EPSON | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 12.5 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() Y006213K0000T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062138R900V0L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | - | - | D38999/26KC | Gold | Copper Alloy | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | Bulk | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Male Pins | - | - | 10 | - | - | Aviation, Marine, Military | - | Threaded | - | - | C | Shielded | Environment Resistant | - | - | - | Passivated | 13-98 | - | - | - | - | - | - | - | - | - | C | - | - | - | - | - | - | - | Coupling Nut, Firewall Usage, Self Locking | - | 100.0µin (2.54µm) | - | - | ||
![]() Y006213K0000F9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062138R500T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062134R710T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Walsin Technology Corporation | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062130R000V0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062134R700T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006212R5000A9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | CA310 | - | - | - | VPG FOIL RESISTORS | ITT Cannon, LLC | Bulk | - | Active | - | - | MIL-DTL-5015, CA-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006212R4000B9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006212K5000V9L VPG Foil | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | VPG FOIL RESISTORS | Kamaya Inc. | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 562 kOhms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() Y006212K0000V9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |