- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base/Housing Material | Body Orientation | Capacitance Tolerance | Manufacturer | Mounting | Qualification | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Housing Color | Polarity | Ripple Current | ESR | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0089160R000BR0L VPG Foil | In Stock | - | - | Polyester | Straight | - | VPG FOIL RESISTORS | Cable Mount | - | - | 0 to 75 °C | - | - | Receptacle | - | - | 3.9600 mm | - | Natural | - | - | - | - | 48.41 mm | - | ||
![]() Y0089160R000BM0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915R0000FR0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | 5.0000, 10.0000 ppm/°C | 15 Ohm | - | - | 0.6 W | - | - | - | - | - | - | 1 | 7.62 | 2.67 | ||
![]() Y008915R0000FR13L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K8000FR13L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915R0000DR0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K8000BP0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K8000AR0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K6000BR0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K6000AP0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K4000TR1R VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K4000TR0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K4000TR13L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K4000FR0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | 5.0000, 10.0000 ppm/°C | 15.4 kOhm | - | - | 0.6 W | - | - | - | - | - | - | 1 | 7.62 | 2.67 | ||
![]() Y008915K4000AR0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K4000BR0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K4000FR13L VPG Foil | In Stock | - | - | - | - | 20% | VPG FOIL RESISTORS | - | - | - | - | - | - | - | 560 uF | - | - | - | - | Polar | 750 mA | 206 mOhm | - | 30 mm | - | ||
![]() Y008915K3560TR13L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K3190TR13L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K0800TR0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | AEC-Q200 | 75 V | - | ± 10ppm/°C | 1.18 kOhm | - | - | 150 mW | - | Anti-Sulfured Precision | - | - | - | - | ± 0.1% | 1.55 mm | 0.8 mm |