- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Category | Contact Materials | Direction Type | Input Voltage Range | Interface Standards | Manufacturer | Maximum Forward Current | Maximum Input Voltage | Mounting | Mounting Orientation | Supplier Package | Termination Method | Usage Level | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Gender | Power Rating | Pitch | Pin Count | Function | Number of Outputs | Number of Contacts | Output Voltage | Housing Color | Output Type | Polarity | Number of Ports | Output Current | Viewing Angle | Luminous Flux | Reverse Voltage | Screening Level | Resistance Tolerance | Ethernet | Peak Wavelength | Line Regulation | Load Regulation | Dominant Wavelength | GPIO | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y008912K7000AP0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K6000BM0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K4400BR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | 10 A | - | Screw Mount | Top Mount | - | - | Industrial grade | -40 to 85 °C | - | Chip LED | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 ° | 12100 MW | 1.2 V | Industrial | - | - | 450 nm | - | - | 460 nm | - | - | - | ||
![]() Y008912K5000TR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K4000FR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K4000FR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | 1.6, 6 V | - | VPG FOIL RESISTORS | - | 6 V | Surface Mount | - | USP | - | Industrial grade | -40 to 85 °C | - | - | - | - | - | - | - | 4 | LDO | 1 | - | 1.8 V | - | Fixed | Positive | - | 0.25 A | - | - | - | Industrial | - | - | - | 0.2 %/V | 40 mV | - | - | - | - | ||
![]() Y008912K4000FP0L VPG Foil | In Stock | - | - | Tin | 6 | Polyamide | Straight | - | Copper Alloy | - | - | - | VPG FOIL RESISTORS | - | - | Through Hole | - | - | Solder | - | -40 to 105 °C | 5.0000, 10.0000 ppm/°C | Power | 12.4 kOhm | - | Header | 0.6 W | 4.2 mm | - | - | - | 6 | - | - | - | - | 1 | - | - | - | - | - | 1 | - | - | - | - | - | - | 20.8 mm | 2.67 | ||
![]() Y008912K4000BR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K3030TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K3980TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K4000AR1R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K3000BR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K1000VP0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K1000VP13L VPG Foil | In Stock | - | - | Gold | - | Polyester | Straight | - | Phosphor Bronze | - | - | - | VPG FOIL RESISTORS | - | - | Through Hole | - | - | Solder | - | -65 to 105 °C | - | - | - | - | Receptacle | - | 2.5400 mm | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() Y008912K1000AR1R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K0660TR13L VPG Foil | In Stock | - | - | - | - | - | - | Sensor and Transducer Tools | - | - | - | USB | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | Evaluation Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | No | - | - | ||
![]() Y008912K0000VR23R VPG Foil | In Stock | - | - | - | - | - | - | - | - | Uni-Directional | - | - | VPG FOIL RESISTORS | - | - | Surface Mount | - | SMA | - | - | -55 to 150 °C | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K0000TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K0000BR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K0000BP0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 12 | - | - | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | 7.62 mm | 2.67 |