- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Category | Contact Materials | Direction Type | Interface Standards | Manufacturer | Mounting | Supplier Package | Termination Method | Wire Size | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Gender | Power Rating | Contact Type | Pitch | Pin Count | Number of Contacts | Housing Color | Number of Ports | Shielded | Resistance Tolerance | Ethernet | GPIO | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y008912K4000FP0L VPG Foil | In Stock | - | - | Tin | 6 | Polyamide | Straight | - | Copper Alloy | - | - | VPG FOIL RESISTORS | Through Hole | - | Solder | - | -40 to 105 °C | 5.0000, 10.0000 ppm/°C | - | Power | 12.4 kOhm | Header | 0.6 W | - | 4.2 mm | - | 6 | - | 1 | - | 1 | - | - | 20.8 mm | 2.67 | ||
![]() Y008912K4000BR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K3030TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K3980TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K4000AR1R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K3000BR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K1000VP0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K1000VP13L VPG Foil | In Stock | - | - | Gold | - | Polyester | Straight | - | Phosphor Bronze | - | - | VPG FOIL RESISTORS | Through Hole | - | Solder | - | -65 to 105 °C | - | - | - | - | Receptacle | - | - | 2.5400 mm | - | - | Green | - | - | - | - | - | 12.7 mm | - | ||
![]() Y008912K1000AR1R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K0660TR13L VPG Foil | In Stock | - | - | - | - | - | - | Sensor and Transducer Tools | - | - | USB | VPG FOIL RESISTORS | - | - | - | - | - | - | - | Evaluation Kit | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | ||
![]() Y008912K0000VR23R VPG Foil | In Stock | - | - | - | - | - | - | - | - | Uni-Directional | - | VPG FOIL RESISTORS | Surface Mount | SMA | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K0000TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K0000BR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008912K0000BP0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | - | 12 | - | 0.6 W | - | - | - | - | - | - | - | 0.1 | - | - | 7.62 mm | 2.67 | ||
![]() Y008912K0000BR13L VPG Foil | In Stock | - | - | Pre-Tin | - | - | Straight | - | Copper Alloy | - | - | VPG FOIL RESISTORS | Cable Mount | - | Crimp | 20 to 16, 20 AWG | -30 to 105 °C | - | Connector Power | - | - | Pin | - | Power | - | - | - | - | - | No | - | - | - | 21.95 mm | - | ||
![]() Y0089127R000AP0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089126R660AR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089123R000TR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089121R000FP0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089121R000AM0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |