- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Cable Types | Contact Materials | Manufacturer | Maximum Voltage Rating | Mounting | Supplier Package | Tab Size | Termination Method | Wire Size | Operating Temperature | Connector Type | Type | Color | Number of Rows | Gender | Pitch | Pin Count | Number of Outputs | Number of Contacts | Housing Color | Plating | Cable Length | Supply Current | Input Voltage | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y008911K0000AR1R VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089118R000TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089117K000BR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089117K000TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089115K000TP0L VPG Foil | In Stock | - | - | Tin | - | - | - | UL1015 | Copper Alloy | VPG FOIL RESISTORS | - | - | - | - | Crimp-Crimp | 18 AWG | - | 5POS Link396 to 5POS Link396 | - | Black | - | Receptacle-Receptacle | - | - | - | - | - | - | 0.15 m | - | - | - | ||
![]() Y0089115K000TR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089115K000FR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089114R450BR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089117K000BR0L VPG Foil | In Stock | - | - | Gold | - | Polyester | Right Angle | - | Brass | VPG FOIL RESISTORS | 250 | Through Hole | - | - | Solder | - | -55 to 125 °C | - | DIN 41612 | - | 2 | Plug | 2.5400 mm | - | - | 64 POS | Gray | - | - | - | - | 94 mm | ||
![]() Y0089113K000TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089113K000FR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | Surface Mount | SSOT | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 4 | 1 | - | - | - | - | 0.0036 mA | 1.2 to 6 V | - | ||
![]() Y0089112K000TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089110R000FR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089110K000BR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089110K000BP0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008910R0000FR0L VPG Foil | In Stock | - | - | - | Brass | - | - | - | - | VPG FOIL RESISTORS | - | - | - | 6.44 mm² | - | 13.5, 17 AWG | - | - | Quick Disconnect Terminal | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 17.6 mm | ||
![]() Y0089110K000FR0L VPG Foil | In Stock | - | - | - | Brass | - | - | - | - | VPG FOIL RESISTORS | - | - | - | 5.16 mm² | - | 13.5, 17 AWG | - | - | - | - | - | Receptacle | - | - | - | - | - | Pre-Tin | - | - | - | 22.9 mm | ||
![]() Y008910R0000BR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008910K9000TR1R VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008910R0000FP0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |