- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Manufacturer | Mfr | Other Names | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Power Rating | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Load Capacitance | Operating Mode | Lead Style | Frequency Tolerance | Absolute Pull Range (APR) | Resistance Tolerance | Features | Product Length | Product Width | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y000755K0000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1189237R000FR13L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008921K5000TR0L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | - | 0°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | 27.12 MHz | ±15ppm | - | - | - | - | 50 Ohms | - | - | - | 8pF | Fundamental | - | ±10ppm | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
![]() Y008931K6000AP0L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Lead free / RoHS Compliant | VPG FOIL RESISTORS | - | - | - | - | 200V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | - | 1 (Unlimited) | C0G, NP0 | - | 31.6 kOhm | Automotive | 1800pF | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 | - | 7.62 | 2.67 | - | 0.067 (1.70mm) | AEC-Q200 | ||
![]() Y008930K1000TR0L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | Lead free / RoHS Compliant | VPG FOIL RESISTORS | - | - | - | - | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55681, CDR34 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | 1 (Unlimited) | BP | - | - | General Purpose | 3900pF | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | ||
![]() Y0089453R000TR0L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | Lead free / RoHS Compliant | VPG FOIL RESISTORS | - | VJ1210Y332MXEAT5Z-ND VJ1210Y332MXEAT5ZL | - | - | 500V | -55°C ~ 125°C | Tape & Reel (TR) | VJ HVArc Guard™ | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | - | 1 (Unlimited) | X7R | - | 453 Ohm | General Purpose | 3300pF | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 | High Voltage | 7.62 | 2.67 | - | 0.067 (1.70mm) | - | ||
![]() Y008949R9000TR VPG Foil | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Contains lead / RoHS non-compliant | - | - | - | - | - | 25V | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±20% | - | 1 (Unlimited) | C0G, NP0 | - | 49.9 kOhm | RF, Microwave, High Frequency | 36pF | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 | High Q, Low Loss | 7.62 | 2.67 | - | 0.037 (0.94mm) | - | ||
![]() Y00893K40000DP0L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Lead free / RoHS Compliant | VPG FOIL RESISTORS | - | - | - | - | 10V | -25°C ~ 85°C | Tape & Reel (TR) | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | -20%, +80% | - | 1 (Unlimited) | Y5V (F) | - | 3.4 kOhm | General Purpose | 0.027µF | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | 7.62 | 2.67 | - | 0.028 (0.70mm) | - | ||
![]() Y00893K52000BP0L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Lead free / RoHS Compliant | VPG FOIL RESISTORS | - | - | - | - | 100V | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±1% | - | 1 (Unlimited) | C0G, NP0 | - | 3.52 kOhm | RF, Microwave, High Frequency | 100pF | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | High Q, Low Loss | 7.62 | 2.67 | - | 0.037 (0.94mm) | - | ||
![]() Y094220R0000Q9L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 2220 (5750 Metric) | Lead free / RoHS Compliant | VPG FOIL RESISTORS | - | - | - | - | 5000V (5kV) | -55°C ~ 125°C | Tape & Reel (TR) | HV | 0.220 L x 0.200 W (5.59mm x 5.08mm) | ±20% | - | 1 (Unlimited) | X7R | - | 20 Ohm | General Purpose | 680pF | 2.0000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.02 | High Voltage | 31.5 | 4.5 | - | 0.106 (2.70mm) | - | ||
![]() Y00899K31000TR0L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | Lead free / RoHS Compliant | - | - | - | - | - | 50V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | 1 (Unlimited) | X7R | - | 9.31 kOhm | Automotive | 0.039µF | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 | - | 7.62 | 2.67 | - | 0.086 (2.18mm) | AEC-Q200 | ||
![]() Y00891K65000DP0L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Lead free / RoHS Compliant | VPG FOIL RESISTORS | - | - | - | - | 200V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±2% | - | 1 (Unlimited) | C0G, NP0 | - | 1.65 kOhm | Automotive | 220pF | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | 7.62 | 2.67 | - | 0.057 (1.45mm) | AEC-Q200 | ||
![]() Y0786142R860A0L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Lead free / RoHS Compliant | VPG FOIL RESISTORS | - | - | - | - | 200V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | - | 1 (Unlimited) | C0G, NP0 | - | 142.86 | Automotive | 1500pF | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 | - | 7.62 mm | 2.67 | - | 0.067 (1.70mm) | AEC-Q200 | ||
![]() Y0785100R000B0L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | Lead free / RoHS Compliant | VPG FOIL RESISTORS | - | - | - | - | 100V | -55°C ~ 125°C | Tape & Reel (TR) | VJ OMD | 0.183 L x 0.126 W (4.65mm x 3.20mm) | ±5% | - | 1 (Unlimited) | X7R | - | 100 Ohm | Boardflex Sensitive | 8200pF | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | Soft Termination, High Voltage | 7.62 | 2.67 | - | 0.086 (2.18mm) | - | ||
![]() Y008934K0000BR0L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 1825 (4564 Metric) | Lead free / RoHS Compliant | VPG FOIL RESISTORS | - | - | - | - | 50V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR35 | 0.177 L x 0.252 W (4.50mm x 6.40mm) | ±10% | - | 1 (Unlimited) | BP | - | 34 kOhm | General Purpose | 0.02µF | 0.6 W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | 0.1 | - | 7.62 | 2.67 | - | 0.059 (1.50mm) | - | ||
![]() Y00897K87000TR0L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Lead free / RoHS Compliant | VPG FOIL RESISTORS | - | - | - | - | 25V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | 1 (Unlimited) | X8R | - | 7.87 kOhm | Automotive | 470pF | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 | - | 7.62 | 2.67 | - | 0.057 (1.45mm) | AEC-Q200 | ||
![]() RNC90Y14K500BMB VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 14.5 kOhm | - | - | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | 7.62 | 2.67 | - | - | - | ||
![]() Y0089453R000BM0L VPG Foil | In Stock | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 453 Ohm | - | - | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | 7.62 | 2.67 | - | - | - | ||
![]() Y00891K72000BR13L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | XO (Standard) | - | - | - | - | 1.8V | 16.367667MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 31mA | - | - | - | 10µA | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | -- | ||
![]() Y008921K0000BM0L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | VPG FOIL RESISTORS | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | - | - | XO (Standard) | - | - | - | - | 2.5V | 66MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | - | - | - | 70µA | - | - | - | - | -- | - | - | - | - | 0.039 (1.00mm) | - | -- |