- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Backshell Material, Plating | Shell Material, Finish | Base Product Number | Contact Finish Mating | Contact Materials | Current-Collector (Ic) (Max) | Manufacturer | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Flange Feature | Connector Style | Speed | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Viewing Angle | Spread Spectrum Bandwidth | Power - Max | Cable Opening | Operating Temperature - Junction | Contact Form | Shell Size, Connector Layout | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Voltage - Collector Emitter Breakdown (Max) | Wavelength | Backset Spacing | Absolute Pull Range (APR) | Reverse Recovery Time (trr) | Current - Dark (Id) (Max) | Features | Height Seated (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00602K00000T0L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Aluminum | - | - | - | - | - | D38999/24TJ | Gold | Copper Alloy | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | Bulk | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 29 | - | - | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | B | Shielded | Environment Resistant | - | - | - | Durmalon™ | 25-29 | - | - | - | - | - | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() Y006026K7000B9L VPG Foil | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | Aluminum Alloy | - | - | - | - | - | CA310 | Silver | - | - | VPG FOIL RESISTORS | ITT Cannon, LLC | Bulk | Metal | Active | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | - | - | - | Crimp | - | Plug, Male Pins | - | - | 6 | - | Olive Drab | - | - | - | Threaded | - | 22A, 74A | - | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Olive Drab Cadmium | 20-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | ||
![]() Y0060250R000T9L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Composite | - | - | Thermoplastic | - | - | CTVPS00RF | Gold | Copper Alloy | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | Bulk | Composite | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 24 | - | Silver | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | B | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 25-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() Y00602K10000B9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006027K4000B9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0060250R000T0L VPG Foil | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | 50 mA | VPG FOIL RESISTORS | OSRAM Opto (ams OSRAM) | Bulk | - | Obsolete | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28° | - | 150 mW | - | - | - | - | - | - | - | 35 V | 920nm | - | - | - | 50 nA | - | - | - | - | - | - | ||
![]() Y0060249R000T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006020K0400T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | EDAC Inc. | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0060215R000B0L VPG Foil | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Skyworks Solutions Inc. | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | Ultra™ Si544 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | - | - | - | 74.25 MHz | ±20ppm | LVPECL | - | - | - | Enable/Disable | Crystal | 145mA | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() Y00601K90430T9L VPG Foil | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | RK73H2A | - | - | - | VPG FOIL RESISTORS | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RK73H | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | - | - | 3.65 kOhms | - | Thick Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() Y00601K28700T0L VPG Foil | In Stock | - | - | Surface Mount | DO-214AB, SMC | - | - | SMC (DO-214AB) | - | - | - | - | US5J | - | - | - | VPG FOIL RESISTORS | Micro Commercial Co | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 600 V | - | 1.7 V @ 5 A | - | - | - | - | -55°C ~ 150°C | - | - | 600 V | 5A | - | - | - | - | - | 75 ns | - | - | - | - | - | - | - | ||
![]() Y00601K20000T19L VPG Foil | In Stock | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Yellow Chromate Plated Zinc | DDMM | - | Copper Alloy | - | VPG FOIL RESISTORS | ITT Cannon, LLC | Bulk | - | Active | - | -55°C ~ 150°C | 24308-Style, D*MM | - | - | - | Solder | - | Plug, Male Pins | - | - | 50 | - | Black | - | 3 | - | - | Signal | 7.5A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | - | - | - | - | - | - | - | - | Machined | 5 (DD, D) | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | - | ||
![]() Y00601K00000T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Reliance North America | Tape & Box (TB) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006020K0000T2L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Texas Instruments | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00601K00000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | KYOCERA AVX | Tape & Reel (TR) | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006019R4200B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006017R4800A0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | KEMET | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00601K00000T19L VPG Foil | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | RN73R2B | - | - | - | VPG FOIL RESISTORS | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | 2 | - | ±25ppm/°C | - | - | 261 kOhms | - | Thin Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() Y0060186R400B0L VPG Foil | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | RN73H2B | - | - | - | VPG FOIL RESISTORS | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | - | ±25ppm/°C | - | - | 965 kOhms | - | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() Y006016K9000B9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | KEMET | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |