- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | CoilResistance | Contact Materials | For Use With/Related Products | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Manufacturer | Material-Core | Turn Off Voltage (Min) | Turn On Voltage (Max) | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Technology | Shielding | Current Rating | Base Part Number | Termination Style | Inductance | DC Resistance (DCR) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Q @ Freq | Operating Temperature - Junction | Contact Form | Current - Saturation | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Capacitance @ Vr, F | Contact Rating (Current) | Shipping Info | Coil Power | Contents | Battery Chemistry | Battery Cell Size | Voltage - Peak Reverse (Max) | Capacity | Reverse Recovery Time (trr) | Discharge Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0054175R860T9L VPG Foil | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | 8MHz | 100kHz | - | VPG FOIL RESISTORS | -- | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | UNI-PAC™ 2SC | 0.500 L x 0.394 W (12.70mm x 10.00mm) | ±15% | Obsolete | - | Wirewound | - | Shielded | 750mA | - | - | 82µH | 380 mOhm Max | - | - | - | - | 85 @ 100kHz | - | - | 1.27A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.205 (5.20mm) | -- | ||
![]() Y005416K6810T0L VPG Foil | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 100V | 1.05V @ 3A | - | -55°C ~ 175°C | - | - | 100V | 2.5A | - | - | - | - | - | - | - | 42pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | 40ns | - | - | - | - | ||
![]() Y0054157R330T9L VPG Foil | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 10µA @ 300V | 1.25V @ 8A | - | -40°C ~ 150°C | - | - | 300V | 8A | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 50ns | - | - | - | - | ||
![]() Y0054153K192T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | MC9RS08KA, MC9S08QD, MC9S08QG | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | -- | - | - | Obsolete | - | Debugger, Programmer (In-Circuit/In-System) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | ||
![]() Y0054156K707T9L VPG Foil | In Stock | - | - | Through Hole | 4-ESIP | D3K | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | - | Standard | - | - | - | - | - | - | - | Single Phase | 5µA @ 400V | 1.1V @ 2A | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | ||
![]() Y0054156K378T9L VPG Foil | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Discontinued at Digi-Key | - | - | - | - | - | UH2B | - | - | - | Fast Recovery = 200mA (Io) | Standard | 2µA @ 100V | 1.05V @ 2A | - | -55°C ~ 175°C | - | - | 100V | 2A | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 35ns | - | - | - | - | ||
![]() Y0054146R070T9L VPG Foil | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | Bulk | -- | - | - | Obsolete | - | - | - | - | - | US1G | - | - | - | Fast Recovery = 200mA (Io) | Standard | 10µA @ 400V | 1V @ 1A | - | -65°C ~ 175°C | - | - | 400V | 1A | - | - | - | - | - | - | - | 15pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | 50ns | - | - | - | - | ||
![]() Y0054132R800T9L VPG Foil | In Stock | - | - | Through Hole | 4-ESIP | D3K | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | - | Standard | - | - | - | - | - | - | - | Single Phase | 5µA @ 100V | 1.1V @ 2A | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | ||
![]() Y0054132K815T9L VPG Foil | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | UH3D | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 200V | 1.05V @ 3A | - | -55°C ~ 175°C | - | - | 200V | 3A | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 40ns | - | - | - | - | ||
![]() Y0054132K815T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0054139R260T9L VPG Foil | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101, eSMP® | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 10µA @ 200V | 1.05V @ 6A | - | -55°C ~ 175°C | - | - | 200V | 6A | - | - | - | - | - | - | - | 80pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | 140ns | - | - | - | - | ||
![]() Y0054131K861T9L VPG Foil | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 2µA @ 200V | 1.05V @ 2A | - | -55°C ~ 175°C | - | - | 200V | 2A | - | - | - | - | - | - | - | 42pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | 40ns | - | - | - | - | ||
![]() Y0054119K703T9L VPG Foil | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | -- | 100kHz | - | VPG FOIL RESISTORS | -- | - | - | - | -- | Tape & Reel (TR) | UNI-PAC™ 2 | 0.541 L x 0.345 W (13.74mm x 8.76mm) | ±20% | Active | - | Wirewound | - | Unshielded | 5.7A | - | - | 4.7µH | 17.3 mOhm Max | - | - | - | - | -- | - | - | 4.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.231 (5.86mm) | -- | ||
![]() Y0054123R240T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0054115K172T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0054113K468T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0054120R360T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0054108R760T9L VPG Foil | In Stock | - | - | Through Hole | - | - | - | 640 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -- | VPG FOIL RESISTORS | - | 2.4 VDC | 18 VDC | - | -40°C ~ 105°C | Bulk | T9G | - | - | Active | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | 15ms | 24VDC | Non Latching | 480VAC - Max | 37.5mA | 22ms | - | 30A | - | 900 mW | - | - | - | - | - | - | - | Insulation - Class F, Sealed - Fully | - | - | ||
![]() Y0054107R020T9L VPG Foil | In Stock | - | - | Through Hole | - | - | - | 64 Ohms | Silver Nickel (AgNi) | - | - | - | -- | VPG FOIL RESISTORS | - | 0.8 VDC | 9.6 VDC | - | -40°C ~ 85°C | Bulk | T9V | - | - | Active | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | 18ms | 12VDC | Non Latching | 277VAC - Nom | 188mA | 15ms | - | 40A | - | 2.25 W | - | - | - | - | - | - | - | -- | - | - | ||
![]() Y005410K0000F1L VPG Foil | In Stock | - | - | - | - | - | 9.6g | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | 3.6V | - | - | XOL | 0.57 Dia x 0.99 H (14.5mm x 25.2mm) | - | Active | - | - | - | - | - | - | Button Top (Extending) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Due to restrictions, only ground shipment is allowed. | - | - | Lithium | 1/2 AA | - | 1.2Ah | - | 500µA | - | - | - |