- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Shape | CoilResistance | Contact Materials | Lead Free Status / RoHS Status | Manufacturer | Power Dissipation (Max) | Turn Off Voltage (Min) | Turn On Voltage (Max) | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Applications | Base Part Number | Termination Style | Interface | Voltage - Forward (Vf) (Typ) | Current - Test | Usage | Contact Form | Relay Type | Voltage - Supply, Analog | Millicandela Rating | Operate Time | Wavelength - Peak | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Voltage - Supply, Digital | Release Time | Contact Rating (Current) | Display Type | Shipping Info | Coil Power | Battery Chemistry | Number of Characters | Battery Cell Size | Capacity | Viewing Area | Digit/Alpha Size | Common Pin | Display Mode | Backlight | LED | Touchscreen | Dot Pixels | Background Color | Diagonal Screen Size | Graphics Color | Dot Size | Dot Pitch | Discharge Rate | Features | Standard Charge Current | Standard Charge Time | Height | Length | Width | Diameter - Outside | Diameter - Inside |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0054105R850T9L VPG Foil | In Stock | - | - | Through Hole | - | - | - | - | - | 27 Ohms | Silver Cadmium Oxide (AgCdO) | -- | VPG FOIL RESISTORS | - | 0.5 VDC | 3.75 VDC | - | -55°C ~ 85°C | Bulk | T90 | - | Active | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | - | 5VDC | Non Latching | 240VAC, 28VDC - Max | 185mA | - | 15ms | 30A | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulation - Class F, Sealed - Fully | - | - | - | - | - | - | - | ||
![]() Y0054100R000T9L VPG Foil | In Stock | - | - | - | - | - | - | 0.45g | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | 1.5V | - | - | TS920E | 0.37 Dia x 0.08 H (9.5mm x 2.1mm) | Active | - | - | - | - | - | Requires Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Due to restrictions, only ground shipment is allowed. | - | Lithium | - | Coin, 9.5mm | 5.5mAh | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA | - | 5µA | -- | - | - | - | - | - | ||
![]() Y0054111R670T9L VPG Foil | In Stock | - | - | Through Hole | - | - | - | - | - | 125 Ohms | Silver (Ag) | -- | VPG FOIL RESISTORS | - | 0.25 VDC | 3.75 VDC | - | -30°C ~ 105°C | Bulk | T77 | - | Active | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | - | 5VDC | Non Latching | 250VAC, 30VDC - Max | 40.0mA | - | 4ms | 3A | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulation - Class F, Sealed - Fully | - | - | - | - | - | - | - | ||
![]() Y0054100K000C9L VPG Foil | In Stock | - | - | - | - | - | Nylon | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | T175 | - | Obsolete | -- | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1 3/4 | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 (3.81mm) | - | - | - | ||
![]() Y00299K00000F0L VPG Foil | In Stock | - | - | - | 16-DIP (0.400, 10.16mm) | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | 60mW | - | - | - | - | Bulk | -- | 0.504 H x 1.583 W x 0.276 D (12.80mm x 40.20mm x 7.00mm) | Obsolete | -- | - | Yellow | - | - | - | - | 2V | 20mA | - | - | - | - | 8mcd | - | 589nm | - | - | - | - | - | - | - | 7-Segment Clock | - | - | - | 4 | - | - | - | 0.39 (10.00mm) | Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00299K80500T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | -- | - | Obsolete | -- | - | - | - | - | - | TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT - Color | - | - | - | - | - | - | 153.60mm W x 86.64mm H | - | - | Transmissive | LED - White | - | -- | 800 x 480 (WVGA) | -- | 7 (177.80mm) | Red, Green, Blue (RGB) | -- | 0.19mm W x 0.18mm H | - | - | - | - | - | - | - | - | - | ||
![]() Y002986K6230T1L VPG Foil | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | Tape & Reel (TR) | -- | - | Active | -- | NTSC/PAL Video Decoder | - | Portable Equipment | TW9910 | - | - | - | - | - | - | - | 1.8V, 3.3V | - | - | - | - | - | - | - | 1.8V, 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00297K50000F0L VPG Foil | In Stock | - | - | Surface Mount | 32-TQFP | 32-TQFP | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | Tray | -- | - | Active | -- | NTSC/PAL/SECAM Video Decoder | - | Cell Phone | TW9900 | - | - | - | - | - | - | - | 1.8V, 3.3V | - | - | - | - | - | - | - | 1.8V, 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00296K19000A1L VPG Foil | In Stock | - | - | Surface Mount | 128-LQFP | 128-LQFP (14x14) | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | Tray | -- | - | Active | -- | Video Decoder | - | Video | TW9966 | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00296K00000T1L VPG Foil | In Stock | - | - | Surface Mount | 32-LQFP | 32-TQFP (5x5) | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | Tape & Reel (TR) | -- | - | Active | -- | NTSC/PAL/SECAM Video Decoder | - | Cell Phone | TW9900 | - | - | - | - | - | - | - | 1.8V, 3.3V | - | - | - | - | - | - | - | 1.8V, 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y002960R0000B19L VPG Foil | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | Tape & Reel (TR) | -- | - | Active | -- | Video Decoder | - | Video | TW9990 | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0029604R000B0L VPG Foil | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | Tray | -- | - | Obsolete | -- | NTSC/PAL/SECAM Video Decoder | - | Multimedia | TW9905 | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0029600R000F0L VPG Foil | In Stock | - | - | Surface Mount | 128-LQFP | 128-LQFP (14x14) | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | Tube | -- | - | Active | -- | Decoder | - | NTSC, PAL | TW2868 | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0029600R000T1L VPG Foil | In Stock | - | - | Surface Mount | 128-LQFP | 128-LQFP (20x14) | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | Tray | -- | - | Active | -- | Video Decoder, Audio Codec | - | Audio, Video | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0029386R740T0L VPG Foil | In Stock | - | - | - | - | - | -- | - | Tubular | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | DISS-O-PADs® | - | Active | -- | Spacer | Natural | - | - | - | - | - | - | General Purpose - Axial, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wash Away | - | - | 0.100 (2.54mm) | 0.100 (2.54mm) | -- | 0.140 (3.56mm) | 0.075 (1.90mm) | ||
![]() Y002950K0000T1L VPG Foil | In Stock | - | - | -- | -- | -- | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | -- | -- | - | Obsolete | -- | Audio, Video Decoder | - | -- | TW2809 | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y002930K0000T1L VPG Foil | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | Tray | -- | - | Active | -- | Video Decoder | - | Video | TW9990 | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0029300R000T1L VPG Foil | In Stock | - | - | - | - | - | -- | - | Tubular | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | DISS-O-PADs® | - | Active | -- | Spacer | Natural | - | - | - | - | - | - | General Purpose - Axial, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wash Away | - | - | 0.120 (3.05mm) | 0.120 (3.05mm) | -- | 0.250 (6.35mm) 1/4 | 0.170 (4.32mm) | ||
![]() Y00292K00000T1L VPG Foil | In Stock | - | - | - | - | - | -- | - | Circular | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | DISS-O-PADs® | - | Active | -- | Spacer | Natural | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wash Away | - | - | 0.130 (3.30mm) | 0.130 (3.30mm) | -- | 0.250 (6.35mm) 1/4 | -- | ||
![]() Y0029250R000T9L VPG Foil | In Stock | - | - | - | - | - | -- | - | Tubular | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | DISS-O-PADs® | - | Active | -- | Spacer | Natural | - | - | - | - | - | - | General Purpose - Axial, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wash Away | - | - | 0.120 (3.05mm) | 0.120 (3.05mm) | -- | 0.250 (6.35mm) 1/4 | 0.090 (2.29mm) |