- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Manufacturer | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Applications | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Actuator Type | Housing Color | Note | Illumination Voltage (Nominal) | Shell Size, MIL | Number of Poles | Illumination | Power Line Protection | Voltage - Breakdown (Min) | Breaker Type | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Includes | Capacitance @ Frequency | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y001380R0000B9L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | -- | 22D | -- | VPG FOIL RESISTORS | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Male Pins | 6 | - | Threaded | Crimp | A | Shielded | Environment Resistant | - | - | Electroless Nickel | 9-35 | - | Silver | Contacts Not Included | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | -- | -- | ||
![]() Y001380R0000T9L VPG Foil | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | SNAPAK® | Active | -- | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Toggle | - | - | -- | - | 2 | -- | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | ||
![]() Y00138K19200A9L VPG Foil | In Stock | - | - | Surface Mount | DO-213AB, MELF | - | - | - | DO-213AB | - | - | -- | VPG FOIL RESISTORS | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | TransZorb® | Obsolete | -- | - | Zener | - | General Purpose | - | - | - | - | - | - | TGL41 | - | - | - | - | - | - | - | - | - | No | 7.38V | - | 400W | 32A | 12.5V | 6.63V | 1 | - | -- | - | - | ||
![]() Y0013750K000V0L VPG Foil | In Stock | - | - | Through Hole | MPG06, Axial | - | - | - | MPG06 | - | - | -- | VPG FOIL RESISTORS | -65°C ~ 185°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101 | Obsolete | -- | - | Zener | - | Automotive | - | - | - | - | - | - | TMPG06 | - | - | - | - | - | - | - | - | - | No | 14.3V | - | 400W | 18.9A | 21.2V | 12.8V | 1 | - | -- | - | - | ||
![]() Y0013700K000T9L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | -- | 20 | -- | VPG FOIL RESISTORS | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Female Sockets | 10 | - | Threaded | Crimp | A | Shielded | Environment Resistant | - | - | Cadmium | 13-98 | - | Olive Drab | Contacts Not Included | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | -- | -- | ||
![]() Y0013698K000B9L VPG Foil | In Stock | - | - | Surface Mount | DO-220AA | - | - | - | DO-220AA (SMP) | - | - | -- | VPG FOIL RESISTORS | -65°C ~ 185°C (TJ) | Tape & Reel (TR) | PAR®, eSMP® | Obsolete | -- | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 24.3V | - | 400W | 10.2A | 39.1V | 21.8V | 1 | - | -- | - | - | ||
![]() Y00136K02000B9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | 20 | -- | VPG FOIL RESISTORS | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Plug Housing | For Male Pins | 8 | - | Threaded | Crimp | B | Shielded | Environment Resistant | - | - | Electroless Nickel | 13-8 | - | Silver | Contacts Not Included | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | Coupling Nut, Self Locking | -- | ||
![]() Y00135R00000A9L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | -- | 16 (2), 20 (37) | -- | VPG FOIL RESISTORS | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Male Pins | 39 | - | Threaded | Crimp | B | Shielded | Environment Resistant | - | - | Electroless Nickel | 21-39 | - | Silver | Contacts Not Included | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | -- | -- | ||
![]() Y001350R0000T9L VPG Foil | In Stock | - | - | Through Hole | MPG06, Axial | - | - | - | MPG06 | - | - | -- | VPG FOIL RESISTORS | -65°C ~ 185°C (TJ) | Tape & Box (TB) | Automotive, AEC-Q101 | Obsolete | -- | - | Zener | - | Automotive | - | - | - | - | - | - | TMPG06 | - | - | - | - | - | - | - | - | - | No | 12.4V | - | 400W | 22A | 18.2V | 11.1V | 1 | - | -- | - | - | ||
![]() Y001350K0000Q9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | 22D | -- | VPG FOIL RESISTORS | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Plug Housing | For Male Pins | 6 | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | Electroless Nickel | 9-35 | - | Silver | Contacts Not Included | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | Coupling Nut, Self Locking | -- | ||
![]() Y0013500K000B0L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | -- | 16 (20), 20 (23) | -- | VPG FOIL RESISTORS | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | - | Receptacle Housing | For Female Sockets | 43 | - | Threaded | Crimp | B | Shielded | Environment Resistant | - | - | Electroless Nickel | 25-43 | - | Silver | Contacts Not Included | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | -- | -- | ||
![]() Y00134K09600A9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | 20 | -- | VPG FOIL RESISTORS | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Plug Housing | For Male Pins | 10 | - | Threaded | Crimp | B | Shielded | Environment Resistant | - | - | Electroless Nickel | 13-98 | - | Silver | Contacts Not Included | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | Coupling Nut, Self Locking | -- | ||
![]() Y0013368K000F9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | 16 (1), 20 (14) | -- | VPG FOIL RESISTORS | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Plug Housing | For Male Pins | 15 | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | Cadmium | 15-15 | - | Olive Drab | Contacts Not Included | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | Coupling Nut, Self Locking | -- | ||
![]() Y00132K20000T9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | 16 | -- | VPG FOIL RESISTORS | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Plug Housing | For Male Pins | 5 | - | Threaded | Crimp | B | Shielded | Environment Resistant | - | - | Cadmium | 15-5 | - | Olive Drab | Contacts Not Included | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | Coupling Nut, Self Locking | -- | ||
![]() Y00132K20000V0L VPG Foil | In Stock | - | - | Through Hole | MPG06, Axial | - | - | - | MPG06 | - | - | -- | VPG FOIL RESISTORS | -65°C ~ 185°C (TJ) | Tape & Box (TB) | -- | Obsolete | -- | - | Zener | - | General Purpose | - | - | - | - | - | - | TMPG06 | - | - | - | - | - | - | - | - | - | No | 22.8V | - | 400W | 12A | 33.2V | 20.5V | 1 | - | -- | - | - | ||
![]() Y00132K50000T0L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | 16 (4), 20 (8) | -- | VPG FOIL RESISTORS | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Plug Housing | For Male Pins | 12 | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | Cadmium | 15-97 | - | Olive Drab | Contacts Not Included | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | Coupling Nut, Self Locking | -- | ||
![]() Y0013270R000F9L VPG Foil | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | - | - | DO-214AA (SMBJ) | - | - | -- | VPG FOIL RESISTORS | -65°C ~ 185°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, PAR® | Obsolete | -- | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 18V | - | 600W | 20.6A | 29.1V | 16.2V | 1 | - | -- | - | - | ||
![]() Y0013270R000D9L VPG Foil | In Stock | - | - | Surface Mount | DO-213AB, MELF | - | - | - | DO-213AB | - | - | -- | VPG FOIL RESISTORS | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | TransZorb® | Obsolete | -- | - | Zener | - | General Purpose | - | - | - | - | - | - | TGL41 | - | - | - | - | - | - | - | - | - | No | 32.4V | - | 400W | 7.7A | 52V | 29.1V | 1 | - | -- | - | - | ||
![]() Y001324R9000B9L VPG Foil | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | - | - | - | TO-277A (SMPC) | - | - | -- | VPG FOIL RESISTORS | -65°C ~ 185°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, PAR®, eSMP® | Obsolete | -- | - | Zener | - | Automotive | - | - | - | - | - | - | TPC* | - | - | - | - | - | - | - | - | - | No | 37.1V | - | 1500W (1.5kW) | 27.8A | 53.9V | 33.3V | 1 | - | -- | - | - | ||
![]() Y001320K0000T9L VPG Foil | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | - | - | - | TO-277A (SMPC) | - | - | -- | VPG FOIL RESISTORS | -65°C ~ 185°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, PAR®, eSMP® | Obsolete | -- | - | Zener | - | Automotive | - | - | - | - | - | - | TPC* | - | - | - | - | - | - | - | - | - | No | 19V | - | 1500W (1.5kW) | 54.2A | 27.7V | 17.1V | 1 | - | -- | - | - |