- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shielding | Ingress Protection | Shell Size - Insert | Plating | Accessory Type | Cable Opening | Thread Size | Includes | Cable Exit | Features | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y002494R0000V0L VPG Foil | In Stock | - | - | Aluminum Alloy | MIL-DTL-22992 Connectors | -- | VPG FOIL RESISTORS | TXR | Active | -- | Backshell, Heat Shrink Adapter | Black | Shielded | -- | 20 | Anodized | - | -- | 1 1/4-18 UNEF | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | Chain Attachment, Tinel Lock | 1.571 (39.90mm) | -- | ||
![]() Y002490K0000S0L VPG Foil | In Stock | - | - | Aluminum Alloy | MIL-DTL-26482 Series I Class E, F Connectors | -- | VPG FOIL RESISTORS | TXR | Active | -- | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | -- | 22 | Cadmium | - | -- | 1 5/16-18 UNEF | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 90° | Tinel Lock | 1.596 (40.55mm) | -- | ||
![]() Y002490R9000V0L VPG Foil | In Stock | - | - | Aluminum Alloy | MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III | -- | VPG FOIL RESISTORS | TXR | Active | - | Backshell, Heat Shrink Adapter | Silver | Unshielded | -- | 22 | Electroless Nickel | - | -- | 1 5/16-18 UNEF | 1 pc - 1 Backshell | 90° | Tinel Lock | 1.468 (37.29mm) | -- | ||
![]() Y00248K22861T0L VPG Foil | In Stock | - | - | Aluminum Alloy | MIL-C-81511 Series I, II, III, IV | -- | VPG FOIL RESISTORS | TXR | Active | -- | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | -- | 10, B | Cadmium | - | -- | 5/8-28 UNEF | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 0.976 (24.80mm) | -- | ||
![]() Y00248K00000S0L VPG Foil | In Stock | - | - | Aluminum Alloy | Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors | -- | VPG FOIL RESISTORS | TXR | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | -- | 36 | Cadmium | - | -- | 2 1/16-16 UNS | 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws | 180° | Tinel Lock | 2.543 (64.60mm) | -- | ||
![]() Y0024750R000B9L VPG Foil | In Stock | - | - | Aluminum Alloy | MIL-DTL-26482 Series I Class E, F Connectors | -- | VPG FOIL RESISTORS | TXR | Active | -- | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | -- | 14 | Cadmium | - | -- | 13/16-20 UNEF | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 90° | Tinel Lock | 1.089 (27.65mm) | -- | ||
![]() Y00246K01400S0L VPG Foil | In Stock | - | - | Aluminum Alloy | Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors | -- | VPG FOIL RESISTORS | TXR | Active | -- | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | -- | 18 | Cadmium | - | -- | 1-20 UNEF | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 90° | Tinel Lock | 1.354 (34.40mm) | -- | ||
![]() Y0024635R000B9L VPG Foil | In Stock | - | - | Aluminum Alloy | MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III | -- | VPG FOIL RESISTORS | TXR | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | -- | 22 | Cadmium | - | -- | 1 5/16-18 UNEF | 3 Pcs - 2 pc Backshell, 1 O-Ring | 180° | Tinel Lock | 1.468 (37.29mm) | -- | ||
![]() Y00245R00000A9L VPG Foil | In Stock | - | - | Aluminum Alloy | MIL-DTL-38999 Series I, II | -- | VPG FOIL RESISTORS | TXR | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | -- | 10, 11 | Cadmium | - | -- | 9/16-24 UNEF | 4 pcs - 2 pc Backshell, 2 O-Rings | 180° | Tinel Lock | 0.720 (18.29mm) | -- | ||
![]() Y00245K00000T0L VPG Foil | In Stock | - | - | Aluminum Alloy | MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III | -- | VPG FOIL RESISTORS | TXR | Active | -- | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | -- | 7, 12, 12S | Cadmium | - | -- | 3/4-20 UNEF | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 180° | Tinel Lock | 0.854 (21.70mm) | -- | ||
![]() Y00245K00000Q9L VPG Foil | In Stock | - | - | Aluminum Alloy | MIL-DTL-38999 Series III, IV | -- | VPG FOIL RESISTORS | TXR | Active | -- | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | Environment Resistant | 19, F | Cadmium | - | -- | M28x1 | 4 pcs - 2 pc Backshell, 2 O-Rings | 180° | Tinel Lock | 1.398 (35.50mm) | -- | ||
![]() Y0024576R000V0L VPG Foil | In Stock | - | - | Aluminum Alloy | MIL-DTL-38999 Series III, IV | -- | VPG FOIL RESISTORS | TXR | Active | -- | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | Environment Resistant | 23, H | Cadmium | - | -- | M34x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.575 (40.00mm) | -- | ||
![]() Y00245K00000A9L VPG Foil | In Stock | - | - | -- | Cable Receptacle | - | VPG FOIL RESISTORS | Dura-Twist™, TS | Active | - | - | Black | - | - | -- | - | Cap (Cover), Sealing | - | - | - | - | Dust Tight, Water Resistant, Waterproof | - | - | ||
![]() Y00245K00000B9L VPG Foil | In Stock | - | - | Aluminum Alloy | MIL-DTL-38999 Series III, IV | -- | VPG FOIL RESISTORS | TXR | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | Environment Resistant | 19, F | Cadmium | - | -- | M28x1 | 4 pcs - 2 pc Backshell, 2 O-Rings | 180° | Tinel Lock | 1.398 (35.50mm) | -- | ||
![]() Y002450K0000S0L VPG Foil | In Stock | - | - | Stainless Steel | MIL-DTL-38999 Series III, IV | -- | VPG FOIL RESISTORS | TXR | Active | - | Backshell, Heat Shrink Adapter | -- | Shielded | Environment Resistant | 9, A | Passivated | - | -- | M12x1 | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 90° | Tinel Lock | 0.709 (18.00mm) | -- | ||
![]() Y0024500R000T0L VPG Foil | In Stock | - | - | Nickel Aluminum Bronze | MIL-DTL-38999 Series III, IV | -- | VPG FOIL RESISTORS | TXR | Active | -- | Backshell, Heat Shrink Adapter | -- | Unshielded | Environment Resistant | 15, D | -- | - | -- | M22x1 | 2 pcs - 1 Backshell, 1 O-Ring | 90° | Tinel Lock | 1.142 (29.00mm) | -- | ||
![]() Y002440K0000A9L VPG Foil | In Stock | - | - | Stainless Steel | MIL-DTL-38999 Series III, IV | -- | VPG FOIL RESISTORS | TXR | Active | - | Backshell, Heat Shrink Adapter | -- | Shielded | Environment Resistant | 15, D | Passivated | - | -- | M22x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | Tinel Lock | 1.142 (29.00mm) | -- | ||
![]() Y002440K0000B9L VPG Foil | In Stock | - | - | Stainless Steel | CIR Series, VG5234 Connectors | -- | VPG FOIL RESISTORS | TXR | Active | - | Backshell, Heat Shrink Adapter | -- | Shielded | -- | 40 | Passivated | - | -- | 2 5/16-16 UNS | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 2.720 (69.09mm) | -- | ||
![]() Y0024412R000V0L VPG Foil | In Stock | - | - | Aluminum Alloy | MIL-DTL-38999 Series I, II | -- | VPG FOIL RESISTORS | TXR | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | -- | 24, 25 | Cadmium | - | -- | 1 7/16-18 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.720 (43.70mm) | -- | ||
![]() Y0024400R000B9L VPG Foil | In Stock | - | - | Stainless Steel | MIL-DTL-38999 Series III, IV | -- | VPG FOIL RESISTORS | TXR | Active | - | Backshell, Heat Shrink Adapter | -- | Unshielded | Environment Resistant | 21, G | Passivated | - | -- | M31x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.457 (37.00mm) | -- |